DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
800
850
900
950
1000
1050
1060
1070
1080
1090
1100
1110
1120
1121
1122
1123
1124
1125
1126
1127
1128
1129
1130
1131
1132
1140
1150
1160
1170
1180
1190
1200
1250
1300
1350
1400
1450
1500
2000
2212
| Product Name | Notes |
|---|---|
| "0.250"" (6.35mm) Quick Connect Female and Male 14-16 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female and Male 14-16 AWG Crimp Connector Non-Mating End Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female and Male 18-22 AWG Crimp Connector Non-Mating End Insulated" | |
| "2 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)" | |
| "3 Position Terminal Block Plug, Female Sockets 0.394"" (10.00mm) 180° Panel Mount" | |
| "3 Position Terminal Block Plug, Female Sockets 0.394"" (10.00mm) 180° Panel Mount, Snap-In" | |
| "3 Position Terminal Block Plug, Female Sockets 0.394"" (10.00mm) 180° Through Hole" | |
| "3 Position Terminal Block Plug, Female Sockets 0.394"" (10.00mm) 90° Panel Mount" | |
| "3 Position Terminal Block Plug, Female Sockets 0.394"" (10.00mm) 90° Through Hole" | |
| "3 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Panel Mount" | |
| "3 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Panel Mount, Snap-In" | |
| "3 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Through Hole" | |
| "3 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 90° Panel Mount" | |
| "3 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 90° Through Hole" | |
| "3 Rectangular Connectors - Housings Plug Natural 0.248"" (6.30mm)" | |
| "3 Rectangular Connectors - Housings Plug White 0.163"" (4.14mm)" | |
| "3 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)" | |
| "3 Rectangular Connectors - Housings Receptacle Natural 0.248"" (6.30mm)" | |
| "4 Position Header Connector 0.200"" (5.08mm) Through Hole Tin" | |
| "4 Position Terminal Block Plug, Female Sockets 0.394"" (10.00mm) 180° Panel Mount" | |
| "4 Position Terminal Block Plug, Female Sockets 0.394"" (10.00mm) 180° Panel Mount, Snap-In" | |
| "4 Position Terminal Block Plug, Female Sockets 0.394"" (10.00mm) 180° Through Hole" | |
| "4 Position Terminal Block Plug, Female Sockets 0.394"" (10.00mm) 90° Panel Mount" | |
| "4 Position Terminal Block Plug, Female Sockets 0.394"" (10.00mm) 90° Through Hole" | |
| "4 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Panel Mount" | |
| "4 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Panel Mount, Snap-In" | |
| "4 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Through Hole" | |
| "4 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 90° Panel Mount" | |
| "4 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 90° Through Hole" | |
| "4 Rectangular Connectors - Housings Plug Natural 0.198"" (5.03mm)" | |
| "4 Rectangular Connectors - Housings Plug White 0.200"" (5.08mm)" | |
| "4 Rectangular Connectors - Housings Receptacle Natural 0.100"" (2.54mm)" | |
| "4 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)" | |
| "4 Rectangular Connectors - Housings Receptacle Natural 0.198"" (5.03mm)" | |
| "5 Position Terminal Block Plug, Female Sockets 0.394"" (10.00mm) 180° Panel Mount" | |
| "5 Position Terminal Block Plug, Female Sockets 0.394"" (10.00mm) 180° Panel Mount, Snap-In" | |
| "5 Position Terminal Block Plug, Female Sockets 0.394"" (10.00mm) 180° Through Hole" | |
| "5 Position Terminal Block Plug, Female Sockets 0.394"" (10.00mm) 90° Panel Mount" | |
| "5 Position Terminal Block Plug, Female Sockets 0.394"" (10.00mm) 90° Through Hole" | |
| "5 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Panel Mount" | |
| "5 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Panel Mount, Snap-In" | |
| "5 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Through Hole" | |
| "5 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 90° Panel Mount" | |
| "5 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 90° Through Hole" | |
| "5 Rectangular Connectors - Housings Receptacle Natural 0.100"" (2.54mm)" | |
| "5 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)" | |
| "6 Rectangular Connectors - Housings Plug Natural 0.198"" (5.03mm)" | |
| "6 Rectangular Connectors - Housings Receptacle Natural 0.100"" (2.54mm)" | |
| "6 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)" | |
| "6 Rectangular Connectors - Housings Receptacle Natural 0.198"" (5.03mm)" | |
| "6 Rectangular Connectors - Housings Receptacle White 0.163"" (4.14mm)" | |
| "7 Rectangular Connectors - Housings Receptacle Natural 0.100"" (2.54mm)" | |
| "7 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)" | |
| "8 Rectangular Connectors - Housings Receptacle Natural 0.100"" (2.54mm)" | |
| "8 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)" | |
| "9 Rectangular Connectors - Housings Receptacle Natural 0.100"" (2.54mm)" | |
| "9 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)" | |
| "Connector Header Panel Mount, Through Hole, Right Angle 23 position 0.157"" (4.00mm)" | |
| "Connector Header Surface Mount, Right Angle 4 position 0.200"" (5.08mm)" | |
| "Connector Header Through Hole 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 10 position 0.163"" (4.14mm)" | |
| "Connector Header Through Hole 11 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 12 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 12 position 0.163"" (4.14mm)" | |
| "Connector Header Through Hole 13 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 15 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 17 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 18 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 2 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 2 position 0.163"" (4.14mm)" | |
| "Connector Header Through Hole 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 24 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 25 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 3 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 3 position 0.163"" (4.14mm)" | |
| "Connector Header Through Hole 32 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 36 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 36000, Cuttable position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 4 position 0.163"" (4.14mm)" | |
| "Connector Header Through Hole 5 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 6 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 6 position 0.163"" (4.14mm)" | |
| "Connector Header Through Hole 7 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 8 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 9 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 9 position 0.163"" (4.14mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.163"" (4.14mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.163"" (4.14mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.163"" (4.14mm)" | |
| "Connector Header Through Hole, Right Angle 16 position 0.163"" (4.14mm)" | |
| "Connector Header Through Hole, Right Angle 2 position 0.163"" (4.14mm)" | |
| "Connector Header Through Hole, Right Angle 2 position 0.250"" (6.35mm)" | |
| "Connector Header Through Hole, Right Angle 3 position 0.163"" (4.14mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.163"" (4.14mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.200"" (5.08mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.163"" (4.14mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.163"" (4.14mm)" | |
| 15 Position D-Sub Plug, Male Pins Connector | |
| 15 Position D-Sub Receptacle, Female Sockets Connector | |
| 23 Rectangular Connectors - Housings Plug Black | |
| 23 Rectangular Connectors - Housings Plug Blue | |
| 23 Rectangular Connectors - Housings Plug Gray | |
| 23 Rectangular Connectors - Housings Plug Natural | |
| 25 Position D-Sub Plug, Male Pins Connector | |
| 25 Position D-Sub Receptacle, Female Sockets Connector | |
| 3 Rectangular Connectors - Housings Receptacle Natural | |
| 4 Rectangular Connectors - Housings Plug Natural | |
| 4 Rectangular Connectors - Housings Receptacle Natural | |
| 8 Position Card Connector Smart Card Surface Mount, Right Angle Gold or Gold-Palladium | |
| 9 Position D-Sub Plug, Male Pins Connector | |
| 9 Position D-Sub Receptacle, Female Sockets Connector | |
| Adapter Terminal Block, Plug Connection To Terminal Block, Plug Connection | |
| Adapter To | |
| CONN D-SUB PLG 9POS PNL MNT SLDR | |
| CONN SOCKET 26-30AWG CRIMP GOLD | |
| Connector Header Through Hole 1 position | |
| Connector Plug, Sealing For | |
| Pin Contact Gold 26-30 AWG Crimp | |
| Pin Contact Gold Crimp 18-22 AWG Power, Stamped | |
| Pin Contact Gold Crimp 18-22 AWG Stamped | |
| Pin Contact Gold Crimp 22-26 AWG Stamped | |
| Pin Contact Gold Crimp 26-30 AWG Stamped | |
| Pin Contact Tin 18-24 AWG Crimp | |
| Pin Contact Tin 26-30 AWG Crimp | |
| Pin Contact Tin Crimp 18-22 AWG Stamped | |
| Pin Contact Tin Crimp 22-26 AWG Stamped | |
| Pin Contact Tin Crimp 26-30 AWG Stamped | |
| Power Entry Connector Receptacle, Male Pins IEC 320-C6 Panel Mount, Flange; Through Hole, Right Angle | |
| Power Entry Connector Receptacle, Male Pins IEC 320-C6 Panel Mount, Snap-In; Through Hole, Right Angle | |
| Power Entry Connector Receptacle, Male Pins IEC 320-C6 Panel Mount, Snap-In | |
| Power Entry Connector Receptacle, Male Pins IEC 320-C8 Panel Mount, Snap-In | |
| Power Entry Connector Receptacle, Male Pins IEC 320-C8, Non-Polarized Panel Mount, Flange | |
| Power Entry Connector Receptacle, Male Pins IEC 320-C8, Non-Polarized Panel Mount, Snap-In; Through Hole, Right Angle | |
| Power Entry Connector Receptacle, Male Pins IEC 320-C8, Non-Polarized Panel Mount, Snap-In | |
| SNAP-IN PLUG PINK | |
| SNAP-IN PLUG; 5-POLE; COD. B; 4, | |
| SNAP-IN SOCKET GRAY | |
| Socket Contact Gold 16-20 AWG Crimp | |
| Socket Contact Gold 22-26 AWG Crimp | |
| Socket Contact Gold 26-30 AWG Crimp | |
| Socket Contact Gold Crimp 18-22 AWG Stamped | |
| Socket Contact Gold Crimp 22-26 AWG Power, Stamped | |
| Socket Contact Gold Crimp 22-26 AWG Stamped | |
| Socket Contact Gold Crimp 26-30 AWG Stamped | |
| Socket Contact Nickel 14-20 AWG Crimp Stamped | |
| Socket Contact Tin 14-20 AWG Crimp | |
| Socket Contact Tin 16-20 AWG Crimp | |
| Socket Contact Tin 22-26 AWG Crimp | |
| Socket Contact Tin 26-30 AWG Crimp | |
| Socket Contact Tin Crimp 18-22 AWG Stamped | |
| Socket Contact Tin Crimp 22-26 AWG Stamped | |
| Socket Contact Tin Crimp 26-30 AWG Stamped | |
| SOCKET FOR PCBS STRAIGHT 3-POLE, | |
| SOLDER MOUNT NAIL HEAD PIN | |
| Terminal Butt Splice, Closed End, Individual Openings Connector Push In 12-18 AWG Transparent - Orange | |
| Terminal Butt Splice, Inline, Individual Openings Connector Push In 12-16 AWG Transparent - Yellow |
| << Prev | Next >> |