TE Connectivity Rectangular Wire & Cable Connectors & Housings 770341-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Signal Positions : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Dimensions Compatible Insulation Diameter Range : 1.27 - 2.79 MM  [.05 - .11 INCH ] Connector Height : 7.6 MM  [.299 INCH ] Connector Length : 19.81 MM  [.78 INCH ] Connector Width : 11.18 MM  [.44 INCH ] Row-to-Row Spacing : 3.68 MM  [.145 INCH ] Wire Size (MMSQ) : .2 - .9 Wire Size (AWG) : 30 - 18 Wire Size (CMA) : 394.71 - 1776.17 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.68 MM  [.145 INCH ] Housing Material : Nylon Industry Standards CSA Rating : LR 7189 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Signal Positions : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Dimensions Compatible Insulation Diameter Range : 1.27 - 2.79 MM  [.05 - .11 INCH ] Connector Height : 7.6 MM  [.299 INCH ] Connector Length : 19.81 MM  [.78 INCH ] Connector Width : 11.18 MM  [.44 INCH ] Row-to-Row Spacing : 3.68 MM  [.145 INCH ] Wire Size (MMSQ) : .2 - .9 Wire Size (AWG) : 30 - 18 Wire Size (CMA) : 394.71 - 1776.17 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.68 MM  [.145 INCH ] Housing Material : Nylon Industry Standards CSA Rating : LR 7189 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 770341-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
770341-1
Rectangular Wire & Cable Connectors & Housings 770341-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Signal Positions : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Dimensions Compatible Insulation Diameter Range : 1.27 - 2.79 MM  [.05 - .11 INCH ] Connector Height : 7.6 MM  [.299 INCH ] Connector Length : 19.81 MM  [.78 INCH ] Connector Width : 11.18 MM  [.44 INCH ] Row-to-Row Spacing : 3.68 MM  [.145 INCH ] Wire Size (MMSQ) : .2 - .9 Wire Size (AWG) : 30 - 18 Wire Size (CMA) : 394.71 - 1776.17 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.68 MM  [.145 INCH ] Housing Material : Nylon Industry Standards CSA Rating : LR 7189 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • Number of Signal Positions : 2

Contact Features


  • Contact Retention Within Housing : Without
  • Contact Type : Pin

Dimensions


  • Compatible Insulation Diameter Range : 1.27 - 2.79 MM  [.05 - .11 INCH ]
  • Connector Height : 7.6 MM  [.299 INCH ]
  • Connector Length : 19.81 MM  [.78 INCH ]
  • Connector Width : 11.18 MM  [.44 INCH ]
  • Row-to-Row Spacing : 3.68 MM  [.145 INCH ]
  • Wire Size (MMSQ) : .2 - .9
  • Wire Size (AWG) : 30 - 18
  • Wire Size (CMA) : 394.71 - 1776.17

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3.68 MM  [.145 INCH ]
  • Housing Material : Nylon

Industry Standards


  • CSA Rating : LR 7189
  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Mounting Ears

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Pin & Socket Connectors - 770341-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
770341-1
Pin & Socket Connectors 770341-1
02P .062 COMM P&S PLUG

02P .062 COMM P&S PLUG

Buy Now
Swedesboro, NJ, United States
Pin & Socket Connectors
770341-1
Pin & Socket Connectors 770341-1
Pin & Socket Connectors

Pin & Socket Connectors

Buy Now
Connectors Power - 770341-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power
770341-1
Connectors Power 770341-1
02P .062 COMM P&S PLUG

02P .062 COMM P&S PLUG

Buy Now
Singapore, Singapore
19A 600V Electronic Connector
340-770341-1
19A 600V Electronic Connector 340-770341-1
2 Pos 3.68mm Rectangular Wire Housing, Crimp, 19A, 600V Product overview: 770341-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-770341-1 can be used for catalog matching and distributor lookup.

2 Pos 3.68mm Rectangular Wire Housing, Crimp, 19A, 600V Product overview: 770341-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-770341-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connector Housings - A25490-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A25490-ND
Rectangular Connector Housings A25490-ND
"2 Rectangular Connectors - Housings Plug Natural 0.145"" (3.68mm)"

"2 Rectangular Connectors - Housings Plug Natural 0.145"" (3.68mm)"

Buy Now Datasheet
02P .062 Comm P&s Plug Amp - Te Connectivity - 77AC1035 - Newark, An Avnet Company
Chicago, IL, United States
02P .062 Comm P&s Plug Amp - Te Connectivity
77AC1035
02P .062 Comm P&s Plug Amp - Te Connectivity 77AC1035
02P .062 COMM P&S PLUG

02P .062 COMM P&S PLUG

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770341-1 770341-1 770341-1 340-770341-1 A25490-ND 77AC1035
Product Name Rectangular Wire & Cable Connectors & Housings Pin & Socket Connectors Connectors Power 19A 600V Electronic Connector Rectangular Connector Housings 02P .062 Comm P&s Plug Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Mounting Cable Mount (Free-Hanging) Panel Mount, Snap-In
Voltage Rating 250 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 029971-000 - TE Connectivity
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Termination Solder
View Details
Rectangular Wire & Cable Connectors & Housings - 1-1565085-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers