WAGO Male connector/plug 770-754

Description
Snap-in plug; 4-pole; Cod. B; 4,00 mm²; gray
Request a Quote Datasheet
Description
Snap-in plug; 4-pole; Cod. B; 4,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 770-754 - WAGO
Germantown, WI, United States
Male connector/plug
770-754
Male connector/plug 770-754
Snap-in plug; 4-pole; Cod. B; 4,00 mm²; gray

Snap-in plug; 4-pole; Cod. B; 4,00 mm²; gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-770-754-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-770-754-ND
Headers, Plugs and Sockets 2946-770-754-ND
"4 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Panel Mount, Snap-In"

"4 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Panel Mount, Snap-In"

Buy Now Datasheet
WAGO Push-In Connectors - 770-754 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Push-In Connectors
770-754
WAGO Push-In Connectors 770-754
WINSTA through-panel plug (male),

WINSTA through-panel plug (male),

Supplier's Site
Snap-In Plug Gray Wago - 29K4778 - Newark, An Avnet Company
Chicago, IL, United States
Snap-In Plug Gray Wago
29K4778
Snap-In Plug Gray Wago 29K4778
Snap-in plug gray

Snap-in plug gray

Supplier's Site

Technical Specifications

  WAGO DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770-754 2946-770-754-ND 770-754 29K4778
Product Name Male connector/plug Headers, Plugs and Sockets WAGO Push-In Connectors Snap-In Plug Gray Wago
Gender Male / Plug
Termination Operating tool Push-in
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-5317/1102-950-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-5417/1101-951-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers