TE Connectivity Rectangular Wire & Cable Connectors & Housings 770361-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Rows : 2 Number of Signal Positions : 6 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Length : 22.5 MM  [.886 INCH ] Connector Width : 16.28 MM  [.64 INCH ] Row-to-Row Spacing : 6.35 MM  [.25 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon 6/6 Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Rows : 2 Number of Signal Positions : 6 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Length : 22.5 MM  [.886 INCH ] Connector Width : 16.28 MM  [.64 INCH ] Row-to-Row Spacing : 6.35 MM  [.25 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon 6/6 Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 770361-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
770361-1
Rectangular Wire & Cable Connectors & Housings 770361-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Rows : 2 Number of Signal Positions : 6 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Length : 22.5 MM  [.886 INCH ] Connector Width : 16.28 MM  [.64 INCH ] Row-to-Row Spacing : 6.35 MM  [.25 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon 6/6 Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 2
  • Number of Signal Positions : 6

Contact Features


  • Contact Layout : Matrix
  • Contact Retention Within Housing : Without
  • Contact Type : Pin

Dimensions


  • Connector Length : 22.5 MM  [.886 INCH ]
  • Connector Width : 16.28 MM  [.64 INCH ]
  • Row-to-Row Spacing : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 6.35 MM  [.25 INCH ]
  • Housing Material : Nylon 6/6

Industry Standards


  • CSA Rating : LR 7189, Certified
  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Pin & Socket Connectors - 770361-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
770361-1
Pin & Socket Connectors 770361-1
06P .093 COMM P&S PLUG .250CL

06P .093 COMM P&S PLUG .250CL

Buy Now
Rectangular Connector Housings - A25523-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A25523-ND
Rectangular Connector Housings A25523-ND
6 Rectangular Connectors - Housings Plug Natural

6 Rectangular Connectors - Housings Plug Natural

Buy Now Datasheet
Singapore, Singapore
13A 250V Electronic Connector
340-770361-1
13A 250V Electronic Connector 340-770361-1
6 Pos Wire Housing, 6.35mm Pitch, 13A, 250V, Straight, Nylon Product overview: 770361-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-770361-1 can be used for catalog matching and distributor lookup.

6 Pos Wire Housing, 6.35mm Pitch, 13A, 250V, Straight, Nylon Product overview: 770361-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-770361-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
06P .093 Comm P&s Plug .250Cl Rohs Compliant Amp - Te Connectivity - 30C1910 - Newark, An Avnet Company
Chicago, IL, United States
06P .093 Comm P&s Plug .250Cl Rohs Compliant Amp - Te Connectivity
30C1910
06P .093 Comm P&s Plug .250Cl Rohs Compliant Amp - Te Connectivity 30C1910
06P .093 COMM P&S PLUG .250CL ROHS COMPLIANT: YES

06P .093 COMM P&S PLUG .250CL ROHS COMPLIANT: YES

Supplier's Site
Amp - Te Connectivity - 11R6273 - Newark, An Avnet Company
Chicago, IL, United States
Amp - Te Connectivity
11R6273
Amp - Te Connectivity 11R6273
Amp - Te Connectivity

Amp - Te Connectivity

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770361-1 770361-1 A25523-ND 340-770361-1 30C1910
Product Name Rectangular Wire & Cable Connectors & Housings Pin & Socket Connectors Rectangular Connector Housings 13A 250V Electronic Connector 06P .093 Comm P&s Plug .250Cl Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 102394-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Free-Hanging (In-Line)
Voltage Rating 250 volts
View Details
4 suppliers
Circular Connector Contacts - 006-0937-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
RF Connectors - 1051869-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Female / Jack
Termination Crimp
View Details
5 suppliers