Socket Contact Gold 14-20 AWG Crimp
Female Crimp Contact, 13A, 250V, 14-20AWG, Brass/Ni/Au Product overview: 770144-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-770144-5 can be used for catalog matching and distributor lookup.
CONN SOCKET 14-20AWG CRIMP GOLD
.093 CP&S SOC AUBR L/P 20-14
| DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A25779-ND | 770144-5 | 332-770144-5 | 792-770144-5 | 70H0012 |
| Product Name | Rectangular Connector Contacts | Contacts | 13A 250V Electronic Connector | CONN SOCKET 14-20AWG CRIMP GOLD | .093 Cp&s Soc Aubr L/p 20-14 Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | ||||
| Contact Size (AWG) | 14 to 20 AWG | ||||
| Termination | Crimp | ||||
| Voltage Rating | 250 volts | 250 volts |