TE Connectivity Rectangular Connector Housings 770602-4

Description
"4 Rectangular Connectors - Housings Receptacle Natural 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"4 Rectangular Connectors - Housings Receptacle Natural 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - A19492-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A19492-ND
Rectangular Connector Housings A19492-ND
"4 Rectangular Connectors - Housings Receptacle Natural 0.100"" (2.54mm)"

"4 Rectangular Connectors - Housings Receptacle Natural 0.100"" (2.54mm)"

Buy Now Datasheet
CONN RECEPT 4 POS CST-100 - 792-770602-4 - Utmel Electronic Limited
Hong Kong, China
CONN RECEPT 4 POS CST-100
792-770602-4
CONN RECEPT 4 POS CST-100 792-770602-4
CONN RECEPT 4 POS CST-100

CONN RECEPT 4 POS CST-100

Supplier's Site
Connector; Nylon; Receptacle; 4; White;Crimp; 180 deg; 0.1 in.; UL 94V-0 - 70083799 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Nylon; Receptacle; 4; White;Crimp; 180 deg; 0.1 in.; UL 94V-0
70083799
Connector; Nylon; Receptacle; 4; White;Crimp; 180 deg; 0.1 in.; UL 94V-0 70083799
Connectors and Headers, 4 Positions, 0.100 in. Centerline Material: UL94V-0 rated, type 6/6 nylon, natural color. Low Cost Wire-to-Board Interconnections High Current Rating Wide Wire Range for Single Contact Mates with MTA and Similar Competitive Notched Headers Anti-Overstress Feature Prevents Damage to Contact Locking Ramps and Polarizing Tabs Are Standard Recognized Under the Component Program of Underwriters Laboratories Inc. File No. E28476 Certified by Canadian Standards Association File No. LR7189

Connectors and Headers, 4 Positions, 0.100 in. Centerline
Material: UL94V-0 rated, type 6/6 nylon, natural color.

  • Low Cost Wire-to-Board Interconnections
  • High Current Rating
  • Wide Wire Range for Single Contact
  • Mates with MTA and Similar Competitive Notched Headers
  • Anti-Overstress Feature Prevents Damage to Contact
  • Locking Ramps and Polarizing Tabs Are Standard
  • Recognized Under the Component Program of Underwriters Laboratories Inc. File No. E28476
  • Certified by Canadian Standards Association File No. LR7189
Supplier's Site
04P Cst-100 Hsg Amp - Te Connectivity - 77AC1057 - Newark, An Avnet Company
Chicago, IL, United States
04P Cst-100 Hsg Amp - Te Connectivity
77AC1057
04P Cst-100 Hsg Amp - Te Connectivity 77AC1057
04P CST-100 HSG

04P CST-100 HSG

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A19492-ND 792-770602-4 70083799 77AC1057
Product Name Rectangular Connector Housings CONN RECEPT 4 POS CST-100 Connector; Nylon; Receptacle; 4; White;Crimp; 180 deg; 0.1 in.; UL 94V-0 04P Cst-100 Hsg Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details