WAGO Female connector/socket 770-703

Description
Snap-in socket; 3-pole; Cod. A; 4,00 mm²; black
Request a Quote Datasheet
Description
Snap-in socket; 3-pole; Cod. A; 4,00 mm²; black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 770-703 - WAGO
Germantown, WI, United States
Female connector/socket
770-703
Female connector/socket 770-703
Snap-in socket; 3-pole; Cod. A; 4,00 mm²; black

Snap-in socket; 3-pole; Cod. A; 4,00 mm²; black

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-770-703-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-770-703-ND
Headers, Plugs and Sockets 2946-770-703-ND
"3 Position Terminal Block Plug, Female Sockets 0.394"" (10.00mm) 180° Panel Mount, Snap-In"

"3 Position Terminal Block Plug, Female Sockets 0.394"" (10.00mm) 180° Panel Mount, Snap-In"

Buy Now Datasheet
Rectangular Power Connector, Panel Mount, Winsta Midi 770 Series, Clamp, Receptacle, 3, Socket Wago - 29K4756 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Connector, Panel Mount, Winsta Midi 770 Series, Clamp, Receptacle, 3, Socket Wago
29K4756
Rectangular Power Connector, Panel Mount, Winsta Midi 770 Series, Clamp, Receptacle, 3, Socket Wago 29K4756
Rectangular Power Connector, Panel Mount, WINSTA MIDI 770 Series, Clamp, Receptacle, 3, Socket

Rectangular Power Connector, Panel Mount, WINSTA MIDI 770 Series, Clamp, Receptacle, 3, Socket

Supplier's Site
WAGO Push-In Connectors - 770-703 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Push-In Connectors
770-703
WAGO Push-In Connectors 770-703
WINSTA through-panel socket

WINSTA through-panel socket

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770-703 2946-770-703-ND 29K4756 770-703
Product Name Female connector/socket Headers, Plugs and Sockets Rectangular Power Connector, Panel Mount, Winsta Midi 770 Series, Clamp, Receptacle, 3, Socket Wago WAGO Push-In Connectors
Termination Operating tool Push-in
Geometry Straight; 180°
Mounting Panel Mount, Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2001-1407-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 18 AWG
View Details
Din Rail, Channel - 2946-2002-2234-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2418-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers