TE Connectivity Rectangular Wire & Cable Connectors & Housings 770092-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 9 Number of Rows : 3 Number of Signal Positions : 9 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Socket Dimensions Connector Height : 16.89 MM  [.665 INCH ] Connector Length : 25.4 MM  [1 INCH ] Connector Width : 16.13 MM  [.635 INCH ] Row-to-Row Spacing : 5.03 MM  [.198 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5.03 MM  [.198 INCH ] Housing Material : Nylon 6/6 Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 9 Number of Rows : 3 Number of Signal Positions : 9 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Socket Dimensions Connector Height : 16.89 MM  [.665 INCH ] Connector Length : 25.4 MM  [1 INCH ] Connector Width : 16.13 MM  [.635 INCH ] Row-to-Row Spacing : 5.03 MM  [.198 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5.03 MM  [.198 INCH ] Housing Material : Nylon 6/6 Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 770092-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
770092-1
Rectangular Wire & Cable Connectors & Housings 770092-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 9 Number of Rows : 3 Number of Signal Positions : 9 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Socket Dimensions Connector Height : 16.89 MM  [.665 INCH ] Connector Length : 25.4 MM  [1 INCH ] Connector Width : 16.13 MM  [.635 INCH ] Row-to-Row Spacing : 5.03 MM  [.198 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5.03 MM  [.198 INCH ] Housing Material : Nylon 6/6 Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 3
  • Number of Signal Positions : 9

Contact Features


  • Contact Layout : Matrix
  • Contact Retention Within Housing : Without
  • Contact Type : Socket

Dimensions


  • Connector Height : 16.89 MM  [.665 INCH ]
  • Connector Length : 25.4 MM  [1 INCH ]
  • Connector Width : 16.13 MM  [.635 INCH ]
  • Row-to-Row Spacing : 5.03 MM  [.198 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 5.03 MM  [.198 INCH ]
  • Housing Material : Nylon 6/6

Industry Standards


  • CSA Rating : LR 7189, Certified
  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Connectors - 770092-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
770092-1
Connectors 770092-1
09P .093 COMM P&S RECPT HSG

09P .093 COMM P&S RECPT HSG

Buy Now
Rectangular Connector Housings - A14057-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A14057-ND
Rectangular Connector Housings A14057-ND
"9 Rectangular Connectors - Housings Receptacle Natural 0.198"" (5.03mm)"

"9 Rectangular Connectors - Housings Receptacle Natural 0.198"" (5.03mm)"

Buy Now Datasheet
Singapore, Singapore
13A 250V Electronic Connector
340-770092-1
13A 250V Electronic Connector 340-770092-1
9 Pos .093" Wire-to-Wire Receptacle Housing, 13A, 250V Product overview: 770092-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-770092-1 can be used for catalog matching and distributor lookup.

9 Pos .093" Wire-to-Wire Receptacle Housing, 13A, 250V Product overview: 770092-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-770092-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Shell; 250 VAC; 13 A (Max.);9; Receptacle; Nylon; Natural; Matrix - 70087474 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Shell; 250 VAC; 13 A (Max.);9; Receptacle; Nylon; Natural; Matrix
70087474
Connector, Shell; 250 VAC; 13 A (Max.);9; Receptacle; Nylon; Natural; Matrix 70087474
Marker Strips, 250 V Voltage Rating, Steel Screw Material Housing Material: UL 94V-2 Nylon, Natural Color

Marker Strips, 250 V Voltage Rating, Steel Screw Material

  • Housing Material: UL 94V-2 Nylon, Natural Color
Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770092-1 770092-1 A14057-ND 340-770092-1 70087474
Product Name Rectangular Wire & Cable Connectors & Housings Connectors Rectangular Connector Housings 13A 250V Electronic Connector Connector, Shell; 250 VAC; 13 A (Max.);9; Receptacle; Nylon; Natural; Matrix
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging
Voltage Rating 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 1-1586017-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 104257-5 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Free-Hanging (In-Line)
View Details
9 suppliers
Rectangular Connector Accessories - A111690-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers