10 Pos 9.5A 600V Wire-to-Board Power Connector, Male, Through Hole, White Product overview: 770743-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 9.5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-770743-1 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 10 position 0.163"" (4.14mm)"
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-770743-1 | A25608-ND | 770743-1 |
| Product Name | Through-Hole 9.5A 600V Electronic Connector | Headers, Male Pins | Pin & Socket Connectors |
| Gender | Male / Plug | ||
| Termination | Solder | ||
| Voltage Rating | 600 volts | 600 volts | |
| Current Rating | 9.5 amps |