TE Connectivity Rectangular Connector Contacts 770145-1

Description
Pin Contact Tin 14-20 AWG Crimp
Request a Quote Datasheet
Description
Pin Contact Tin 14-20 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A14099-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A14099-ND
Rectangular Connector Contacts A14099-ND
Pin Contact Tin 14-20 AWG Crimp

Pin Contact Tin 14-20 AWG Crimp

Buy Now Datasheet
Contacts - 770145-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
770145-1
Contacts 770145-1
.093 COMM P&S PIN PTPBR LP

.093 COMM P&S PIN PTPBR LP

Buy Now
Swedesboro, NJ, United States
Contacts
770145-1
Contacts 770145-1
Contacts

Contacts

Buy Now
770145-1 Rohs Compliant Amp - Te Connectivity - 82AC1954 - Newark, An Avnet Company
Chicago, IL, United States
770145-1 Rohs Compliant Amp - Te Connectivity
82AC1954
770145-1 Rohs Compliant Amp - Te Connectivity 82AC1954
770145-1 ROHS COMPLIANT: YES

770145-1 ROHS COMPLIANT: YES

Supplier's Site
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity - 16H5735 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
16H5735
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 16H5735
CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Commercial 0.093" Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Commercial 0.093" Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site
.093 Comm P&s Pin Ptpbr Lp Amp - Te Connectivity - 42AJ6724 - Newark, An Avnet Company
Chicago, IL, United States
.093 Comm P&s Pin Ptpbr Lp Amp - Te Connectivity
42AJ6724
.093 Comm P&s Pin Ptpbr Lp Amp - Te Connectivity 42AJ6724
.093 COMM P&S PIN PTPBR LP

.093 COMM P&S PIN PTPBR LP

Supplier's Site
CONN PIN 14-20AWG CRIMP TIN - 792-770145-1 - Utmel Electronic Limited
Hong Kong, China
CONN PIN 14-20AWG CRIMP TIN
792-770145-1
CONN PIN 14-20AWG CRIMP TIN 792-770145-1
CONN PIN 14-20AWG CRIMP TIN

CONN PIN 14-20AWG CRIMP TIN

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A14099-ND 770145-1 82AC1954 16H5735 792-770145-1
Product Name Rectangular Connector Contacts Contacts 770145-1 Rohs Compliant Amp - Te Connectivity Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity CONN PIN 14-20AWG CRIMP TIN
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 14 to 20 AWG 20 AWG
Termination Crimp
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 1341G3-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details