TE Connectivity 17A Electronic Connector 770520-3

Description
Female Power Contact, 17A, Gold Plated, Crimp, 20-16AWG Product overview: 770520-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 17A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-770520-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Female Power Contact, 17A, Gold Plated, Crimp, 20-16AWG Product overview: 770520-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 17A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-770520-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
17A Electronic Connector
332-770520-3
17A Electronic Connector 332-770520-3
Female Power Contact, 17A, Gold Plated, Crimp, 20-16AWG Product overview: 770520-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 17A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-770520-3 can be used for catalog matching and distributor lookup.

Female Power Contact, 17A, Gold Plated, Crimp, 20-16AWG Product overview: 770520-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 17A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-770520-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 770520-3 - 804006-770520-3 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 770520-3
804006-770520-3
Rectangular Connectors - 770520-3 804006-770520-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 804006-770520-3 Packaging: Reel Contact Finish: Gold Wire Gauge: 16-20 AWG Contact Termination: Crimp Pin or Socket: Socket Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 804006-770520-3
Packaging: Reel
Contact Finish: Gold
Wire Gauge: 16-20 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)

Buy Now
Rectangular Connector Contacts - A126102CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A126102CT-ND
Rectangular Connector Contacts A126102CT-ND
Socket Contact Gold 16-20 AWG Crimp

Socket Contact Gold 16-20 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A126102TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A126102TR-ND
Rectangular Connector Contacts A126102TR-ND
Socket Contact Gold 16-20 AWG Crimp

Socket Contact Gold 16-20 AWG Crimp

Buy Now Datasheet
Automotive Connectors - 1839202 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1839202
Automotive Connectors 1839202
AMPSEAL,TERMINAL,FAM SLD,CB

AMPSEAL,TERMINAL,FAM SLD,CB

Supplier's Site
Automotive Connectors - 1839202P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1839202P
Automotive Connectors 1839202P
AMPSEAL,TERMINAL,FAM SLD,CB

AMPSEAL,TERMINAL,FAM SLD,CB

Supplier's Site
Automotive Connectors - 1839043 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1839043
Automotive Connectors 1839043
AMPSEAL,TERMINAL,FAM SLD,CB

AMPSEAL,TERMINAL,FAM SLD,CB

Supplier's Site
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connectors Crimp Contacts, Commercial, Stamped & Formed - 770520-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
770520-3
Connectors Crimp Contacts, Commercial, Stamped & Formed 770520-3
CUT STRIP - CONCAT, AMPSEAL AUPL

CUT STRIP - CONCAT, AMPSEAL AUPL

Buy Now
Rectangular Power Contact, Ampseal Series, Gold Plated Contacts, Copper, Socket, Crimp, 20 Awg Rohs Compliant Amp - Te Connectivity - 55W5072 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Ampseal Series, Gold Plated Contacts, Copper, Socket, Crimp, 20 Awg Rohs Compliant Amp - Te Connectivity
55W5072
Rectangular Power Contact, Ampseal Series, Gold Plated Contacts, Copper, Socket, Crimp, 20 Awg Rohs Compliant Amp - Te Connectivity 55W5072
RECTANGULAR POWER CONTACT, AMPSEAL SERIES, GOLD PLATED CONTACTS, COPPER, SOCKET, CRIMP, 20 AWG ROHS COMPLIANT: YES

RECTANGULAR POWER CONTACT, AMPSEAL SERIES, GOLD PLATED CONTACTS, COPPER, SOCKET, CRIMP, 20 AWG ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ampseal,terminal,gold Plate,16-20Awg Wir Amp - Te Connectivity - 42AJ6732 - Newark, An Avnet Company
Chicago, IL, United States
Ampseal,terminal,gold Plate,16-20Awg Wir Amp - Te Connectivity
42AJ6732
Ampseal,terminal,gold Plate,16-20Awg Wir Amp - Te Connectivity 42AJ6732
AMPSEAL,TERMINAL,GOL D PLATE,16-20AWG WIR

AMPSEAL,TERMINAL,GOLD PLATE,16-20AWG WIR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-770520-3 804006-770520-3 A126102CT-ND 1839202 770520-3 770520-3 55W5072 42AJ6732
Product Name 17A Electronic Connector Rectangular Connectors - 770520-3 Rectangular Connector Contacts Automotive Connectors Connectors Crimp Contacts, Commercial, Stamped & Formed Rectangular Power Contact, Ampseal Series, Gold Plated Contacts, Copper, Socket, Crimp, 20 Awg Rohs Compliant Amp - Te Connectivity Ampseal,terminal,gold Plate,16-20Awg Wir Amp - Te Connectivity
Gender Female / Jack Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-13221TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
25-Pin Hermetic D-sub Connector - 54667 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details