WAGO Male connector/plug 770-2334

Description
Snap-in plug; 4-pole; Cod. Q; 4,00 mm²; green
Request a Quote Datasheet
Description
Snap-in plug; 4-pole; Cod. Q; 4,00 mm²; green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 770-2334 - WAGO
Germantown, WI, United States
Male connector/plug
770-2334
Male connector/plug 770-2334
Snap-in plug; 4-pole; Cod. Q; 4,00 mm²; green

Snap-in plug; 4-pole; Cod. Q; 4,00 mm²; green

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-770-2334-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-770-2334-ND
Headers, Plugs and Sockets 2946-770-2334-ND
"4 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Panel Mount, Snap-In"

"4 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Panel Mount, Snap-In"

Buy Now Datasheet
Snap-In Plug Green Wago - 76R4793 - Newark, An Avnet Company
Chicago, IL, United States
Snap-In Plug Green Wago
76R4793
Snap-In Plug Green Wago 76R4793
Snap-in plug green

Snap-in plug green

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770-2334 2946-770-2334-ND 76R4793
Product Name Male connector/plug Headers, Plugs and Sockets Snap-In Plug Green Wago
Gender Male / Plug
Termination Operating tool Push-in
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1801-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
Din Rail, Channel - 2946-2002-1661-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 18 AWG
View Details
Din Rail, Channel - 2946-2002-1981/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2603-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers