WAGO Female connector/socket 770-724

Description
Snap-in socket; 4-pole; Cod. A; 4,00 mm²; white
Request a Quote Datasheet
Description
Snap-in socket; 4-pole; Cod. A; 4,00 mm²; white
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 770-724 - WAGO
Germantown, WI, United States
Female connector/socket
770-724
Female connector/socket 770-724
Snap-in socket; 4-pole; Cod. A; 4,00 mm²; white

Snap-in socket; 4-pole; Cod. A; 4,00 mm²; white

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-770-724-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-770-724-ND
Headers, Plugs and Sockets 2946-770-724-ND
"4 Position Terminal Block Plug, Female Sockets 0.394"" (10.00mm) 180° Panel Mount, Snap-In"

"4 Position Terminal Block Plug, Female Sockets 0.394"" (10.00mm) 180° Panel Mount, Snap-In"

Buy Now Datasheet
Snap-In Socket White Wago - 29K4766 - Newark, An Avnet Company
Chicago, IL, United States
Snap-In Socket White Wago
29K4766
Snap-In Socket White Wago 29K4766
Snap-in socket white

Snap-in socket white

Supplier's Site
WAGO Push-In Connectors - 770-724 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Push-In Connectors
770-724
WAGO Push-In Connectors 770-724
WINSTA through-panel socket

WINSTA through-panel socket

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770-724 2946-770-724-ND 29K4766 770-724
Product Name Female connector/socket Headers, Plugs and Sockets Snap-In Socket White Wago WAGO Push-In Connectors
Termination Operating tool Push-in
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1811/1000-836-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
Din Rail, Channel - 2946-2000-2247-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1971/401-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1811/1000-542-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details