WAGO Male connector/plug 770-733

Description
Snap-in plug; 3-pole; Cod. A; 4,00 mm²; white
Request a Quote Datasheet
Description
Snap-in plug; 3-pole; Cod. A; 4,00 mm²; white
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 770-733 - WAGO
Germantown, WI, United States
Male connector/plug
770-733
Male connector/plug 770-733
Snap-in plug; 3-pole; Cod. A; 4,00 mm²; white

Snap-in plug; 3-pole; Cod. A; 4,00 mm²; white

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-770-733-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-770-733-ND
Headers, Plugs and Sockets 2946-770-733-ND
"3 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Panel Mount, Snap-In"

"3 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Panel Mount, Snap-In"

Buy Now Datasheet
WAGO Push-In Connectors - 770-733 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Push-In Connectors
770-733
WAGO Push-In Connectors 770-733
WINSTA through-panel plug (male),

WINSTA through-panel plug (male),

Supplier's Site
Snap-In Plug White Wago - 29K4768 - Newark, An Avnet Company
Chicago, IL, United States
Snap-In Plug White Wago
29K4768
Snap-In Plug White Wago 29K4768
Snap-in plug white

Snap-in plug white

Supplier's Site

Technical Specifications

  WAGO DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770-733 2946-770-733-ND 770-733 29K4768
Product Name Male connector/plug Headers, Plugs and Sockets WAGO Push-In Connectors Snap-In Plug White Wago
Gender Male / Plug
Termination Operating tool Push-in
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1308-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2662-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Pin Header, 10Pos, 5Mm; Product Range Wago - 79K2139 - Newark, An Avnet Company
Specs
Mounting PCB Mount
Contact Size (AWG) 28 AWG
View Details