Connector Plug, Sealing For
Win Source Part Number: 998091-770678-1
Category: Connectors, Interconnects>Rectan
Series: AMPSEAL
Package: Box
Accessory Type: Plug, Sealing
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Other Names: A106459,-770678-1-LS
Base Product Number: 770678
| DigiKey | Powell Electronics, Inc. | Win Source Electronics | Heilind Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A106459-ND | 770678-1 | 998091-770678-1 | 770678-1 |
| Product Name | Rectangular Connector Accessories | Automotive Connectors | Connectors, Interconnects - Rectangular Connectors - Accessories | Connectors |
| Connector Type | Rectangular Connectors, Heavy Duty | Automotive Connector | Rectangular Connectors, Heavy Duty |