WAGO Male connector/plug 770-415

Description
Plug; 5-pole; Cod. A; 4,00 mm²; black
Request a Quote Datasheet
Description
Plug; 5-pole; Cod. A; 4,00 mm²; black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 770-415 - WAGO
Germantown, WI, United States
Male connector/plug
770-415
Male connector/plug 770-415
Plug; 5-pole; Cod. A; 4,00 mm²; black

Plug; 5-pole; Cod. A; 4,00 mm²; black

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-770-415-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-770-415-ND
Headers, Plugs and Sockets 2946-770-415-ND
"5 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Free Hanging (In-Line)"

"5 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Plug 5-Pole; Black Wago - 29K4677 - Newark, An Avnet Company
Chicago, IL, United States
Plug 5-Pole; Black Wago
29K4677
Plug 5-Pole; Black Wago 29K4677
Plug 5-pole; black

Plug 5-pole; black

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770-415 2946-770-415-ND 29K4677
Product Name Male connector/plug Headers, Plugs and Sockets Plug 5-Pole; Black Wago
Gender Male / Plug
Termination Operating tool Push-in
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-5311/1102-950-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
Din Rail, Channel - 2946-2000-2202-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers