Manufacturer: AMIS
Category: Connectors,Interconn
Package: DFN-6
Product Status: Preliminary
Pin or Socket: Socket
Contact Termination: Solder, PCB
Contact Finish: Tin
Socket Contact Tin 18-24 AWG Crimp
Female Crimp Power Connector 7A 600V 18-24AWG Tin Bronze Product overview: 770253-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-770253-3 can be used for catalog matching and distributor lookup.
CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:Universal MATE-N-LOK II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A14262-ND | 332-770253-3 | 770253-3 | 92F8887 | |
| Product Name | Connectors,Interconnects | Rectangular Connector Contacts | 7A 600V Electronic Connector | Contacts | Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity |
| Termination | Solder, PCB | Crimp | Crimp | ||
| Connector Type | Rectangular Connectors, Heavy Duty | ||||
| Contact Size (AWG) | 18 to 24 AWG | 24 AWG |