TE Connectivity Contacts 770249-3

Description
UMNL II SOK PTPPHBZ LP 12-14
Request a Quote Datasheet
Description
UMNL II SOK PTPPHBZ LP 12-14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 770249-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
770249-3
Contacts 770249-3
UMNL II SOK PTPPHBZ LP 12-14

UMNL II SOK PTPPHBZ LP 12-14

Buy Now
Swedesboro, NJ, United States
Contacts
770249-3
Contacts 770249-3
Contacts

Contacts

Buy Now
Singapore, Singapore
7A 19A 600V Electronic Connector
332-770249-3
7A 19A 600V Electronic Connector 332-770249-3
Female Crimp Power Connector 7A 19A 600V 14AWG Tin Bronze Product overview: 770249-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-770249-3 can be used for catalog matching and distributor lookup.

Female Crimp Power Connector 7A 19A 600V 14AWG Tin Bronze Product overview: 770249-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-770249-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - A14266-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A14266-ND
Rectangular Connector Contacts A14266-ND
Socket Contact Tin 14-20 AWG Crimp

Socket Contact Tin 14-20 AWG Crimp

Buy Now Datasheet
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity - 92F8890 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
92F8890
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 92F8890
CONTACT, SOCKET, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK II Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:14AWG; Contact Plating:Gold over Nickel Plated Contacts; Contact Current:19A RoHS Compliant: Yes

CONTACT, SOCKET, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK II Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:14AWG; Contact Plating:Gold over Nickel Plated Contacts; Contact Current:19A RoHS Compliant: Yes

Supplier's Site
Umnl Ii Sok Ptpphbz Lp 12-14 Amp - Te Connectivity - 77AC1019 - Newark, An Avnet Company
Chicago, IL, United States
Umnl Ii Sok Ptpphbz Lp 12-14 Amp - Te Connectivity
77AC1019
Umnl Ii Sok Ptpphbz Lp 12-14 Amp - Te Connectivity 77AC1019
UMNL II SOK PTPPHBZ LP 12-14

UMNL II SOK PTPPHBZ LP 12-14

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770249-3 332-770249-3 A14266-ND 92F8890 77AC1019
Product Name Contacts 7A 19A 600V Electronic Connector Rectangular Connector Contacts Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity Umnl Ii Sok Ptpphbz Lp 12-14 Amp - Te Connectivity
Gender Female / Jack
Termination Crimp Solder
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-A810-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers