WAGO Male connector/plug 770-252

Description
Plug; 2-pole; Cod. B; 4,00 mm²; gray
Request a Quote Datasheet
Description
Plug; 2-pole; Cod. B; 4,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 770-252 - WAGO
Germantown, WI, United States
Male connector/plug
770-252
Male connector/plug 770-252
Plug; 2-pole; Cod. B; 4,00 mm²; gray

Plug; 2-pole; Cod. B; 4,00 mm²; gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-770-252-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-770-252-ND
Headers, Plugs and Sockets 2946-770-252-ND
"2 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Free Hanging (In-Line)"

"2 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Plug/Receptacle - 42558771 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
42558771
Plug/Receptacle 42558771
PLUG, 2-POLE, 4.00 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY

PLUG, 2-POLE, 4.00 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Plug 2-Pole, Gray Wago - 76Y2425 - Newark, An Avnet Company
Chicago, IL, United States
Plug 2-Pole, Gray Wago
76Y2425
Plug 2-Pole, Gray Wago 76Y2425
Plug 2-pole, gray

Plug 2-pole, gray

Supplier's Site

Technical Specifications

  WAGO DigiKey Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770-252 2946-770-252-ND 42558771 76Y2425
Product Name Male connector/plug Headers, Plugs and Sockets Plug/Receptacle Plug 2-Pole, Gray Wago
Gender Male / Plug Male / Plug
Termination Operating tool Push-in
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1211/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-5357/102-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1321/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details