DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
800
850
900
950
1000
1050
1060
1070
1080
1090
1100
1110
1118
1119
1120
1121
1122
1123
1124
1125
1126
1127
1128
1129
1130
1140
1150
1160
1170
1180
1190
1200
1250
1300
1350
1400
1450
1500
2000
2212
| Product Name | Notes |
|---|---|
| "1 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 225° Free Hanging (In-Line)" | |
| "1 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 270° Free Hanging (In-Line)" | |
| "10 Position Receptacle, Female Blade Sockets Connector Solder 0.098"" (2.50mm) Through Hole" | |
| "10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "10 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 225° Free Hanging (In-Line)" | |
| "10 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 270° Free Hanging (In-Line)" | |
| "10 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Free Hanging (In-Line)" | |
| "10 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Panel Mount, Snap-In" | |
| "11 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "11 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 225° Free Hanging (In-Line)" | |
| "11 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 270° Free Hanging (In-Line)" | |
| "11 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Free Hanging (In-Line)" | |
| "11 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Panel Mount, Snap-In" | |
| "12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "12 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 225° Free Hanging (In-Line)" | |
| "12 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 270° Free Hanging (In-Line)" | |
| "12 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Free Hanging (In-Line)" | |
| "13 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "13 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 270° Free Hanging (In-Line)" | |
| "13 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Free Hanging (In-Line)" | |
| "13 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Panel Mount, Snap-In" | |
| "14 Position Header Spacer Connector 0.100"" (2.54mm) Gold, GXT™ Through Hole" | |
| "14 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "14 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 270° Free Hanging (In-Line)" | |
| "14 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Free Hanging (In-Line)" | |
| "14 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Panel Mount, Snap-In" | |
| "15 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "15 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 270° Free Hanging (In-Line)" | |
| "15 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Free Hanging (In-Line)" | |
| "15 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Panel Mount, Snap-In" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "2 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 225° Free Hanging (In-Line)" | |
| "2 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 270° Free Hanging (In-Line)" | |
| "2 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Free Hanging (In-Line)" | |
| "2 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Panel Mount, Snap-In" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "3 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 225° Free Hanging (In-Line)" | |
| "3 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 270° Free Hanging (In-Line)" | |
| "3 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Free Hanging (In-Line)" | |
| "3 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Panel Mount, Snap-In" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "4 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 225° Free Hanging (In-Line)" | |
| "4 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 270° Free Hanging (In-Line)" | |
| "4 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Free Hanging (In-Line)" | |
| "4 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Panel Mount, Snap-In" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "5 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 225° Free Hanging (In-Line)" | |
| "5 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 270° Free Hanging (In-Line)" | |
| "5 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Free Hanging (In-Line)" | |
| "5 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Panel Mount, Snap-In" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "6 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 225° Free Hanging (In-Line)" | |
| "6 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 270° Free Hanging (In-Line)" | |
| "6 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Free Hanging (In-Line)" | |
| "6 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Panel Mount, Snap-In" | |
| "7 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "7 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 225° Free Hanging (In-Line)" | |
| "7 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 270° Free Hanging (In-Line)" | |
| "7 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Free Hanging (In-Line)" | |
| "7 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Panel Mount, Snap-In" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "8 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 225° Free Hanging (In-Line)" | |
| "8 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 270° Free Hanging (In-Line)" | |
| "8 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Free Hanging (In-Line)" | |
| "8 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Panel Mount, Snap-In" | |
| "9 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "9 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 225° Free Hanging (In-Line)" | |
| "9 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 270° Free Hanging (In-Line)" | |
| "9 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Free Hanging (In-Line)" | |
| "9 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Panel Mount, Snap-In" | |
| "Connector Header Through Hole 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 11 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 12 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 13 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 15 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 18 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 2 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 22 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 24 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 26 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 28 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 3 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 32 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 34 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 36 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 5 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 6 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 7 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 8 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 9 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 11 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 13 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 18 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 2 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 22 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 24 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 26 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 3 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 30 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 34 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 36 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 5 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 7 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 72 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 9 position 0.100"" (2.54mm)" | |
| "DC POWER PLUG, 0.100"" (2.5MM) ID" | |
| "Power Barrel Connector Plug 2.10mm ID (0.083""), 5.50mm OD (0.217"") Free Hanging (In-Line)" | |
| "Power Barrel Connector Plug 2.50mm ID (0.098""), 5.50mm OD (0.217"") Free Hanging (In-Line)" | |
| 1 Position Terminal Block Plug, Female Sockets 225° Free Hanging (In-Line) | |
| 1 Position Terminal Block Plug, Female Sockets 270° Free Hanging (In-Line) | |
| 114 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 114 Position Connector Receptacle, Center Strip Contacts Surface Mount Palladium-Nickel | |
| 152 Position Connector Plug, Outer Shroud Contacts Board Edge, Straddle Mount Gold | |
| 152 Position Connector Plug, Outer Shroud Contacts Board Edge, Straddle Mount | |
| 152 Position Connector Plug, Outer Shroud Contacts Surface Mount Palladium-Nickel | |
| 152 Position Connector Receptacle, Center Strip Contacts Surface Mount Palladium-Nickel | |
| 190 Position Connector Plug, Outer Shroud Contacts Board Edge, Straddle Mount Gold | |
| 190 Position Connector Plug, Outer Shroud Contacts Board Edge, Straddle Mount | |
| 190 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 190 Position Connector Receptacle, Center Strip Contacts Board Edge, Straddle Mount Palladium-Nickel | |
| 190 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 190 Position Connector Receptacle, Center Strip Contacts Surface Mount Palladium-Nickel | |
| 228 Position Connector Plug, Outer Shroud Contacts Board Edge, Straddle Mount Gold | |
| 228 Position Connector Plug, Outer Shroud Contacts Surface Mount Palladium-Nickel | |
| 228 Position Connector Receptacle, Center Strip Contacts Board Edge, Straddle Mount Palladium-Nickel | |
| 228 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 228 Position Connector Receptacle, Center Strip Contacts Surface Mount Palladium-Nickel | |
| 266 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 266 Position Connector Plug, Outer Shroud Contacts Surface Mount Palladium-Nickel | |
| 266 Position Connector Receptacle, Center Strip Contacts Surface Mount Palladium-Nickel | |
| 38 Position Connector Plug, Outer Shroud Contacts Board Edge, Straddle Mount Gold | |
| 38 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 38 Position Connector Plug, Outer Shroud Contacts Surface Mount Palladium-Nickel | |
| 38 Position Connector Receptacle, Center Strip Contacts Board Edge, Straddle Mount Gold | |
| 38 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 38 Position Connector Receptacle, Center Strip Contacts Surface Mount Palladium-Nickel | |
| 4 Pin Screw Terminal, Power Tap 6-32 Through Hole, Right Angle | |
| 4 Pin Screw Terminal, Power Tap 6-32 Through Hole | |
| 4 Pin Screw Terminal, Power Tap M3 Through Hole, Right Angle | |
| 4 Pin Screw Terminal, Power Tap M3 Through Hole | |
| 76 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 76 Position Connector Plug, Outer Shroud Contacts Surface Mount Palladium-Nickel | |
| 76 Position Connector Receptacle, Center Strip Contacts Board Edge, Straddle Mount Gold | |
| 76 Position Connector Receptacle, Center Strip Contacts Board Edge, Straddle Mount Palladium-Nickel | |
| 76 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 76 Position Connector Receptacle, Center Strip Contacts Surface Mount Palladium-Nickel | |
| AMPOWER WAVE CRIMP HDR ASSY | |
| Connector Hex Nut For D-Sub Backshell | |
| Contact Crimp Socket Gold | |
| Contact Crimp Socket Tin | |
| CONTACT FLAT FLEX SOCKET GOLD | |
| CONTACT FLAT FLEX SOCKET TIN | |
| CRIMP TERMINATION RECEPTACLE | |
| Position Terminal Block, Cross Connection Jumper Flat Pins | |
| Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange; Through Hole | |
| Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange | |
| Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In | |
| Ring Terminal Connector Circular 14-16 AWG Crimp | |
| Socket Contact Gold 20 AWG Crimp | |
| Socket Contact Gold 22-30 AWG Crimp | |
| Socket Contact Gold Crimp 20-24 AWG Stamped | |
| Socket Contact Tin 22-30 AWG Crimp | |
| Socket Contact Tin-Lead 22-30 AWG Crimp | |
| TERM BLOCK HDR 15POS 5MM | |
| TERM BLOCK HDR 7POS 5MM | |
| TERM BLOCK PLUG 13POS 5MM | |
| TERM BLOCK PLUG 14POS 5MM | |
| TERM BLOCK PLUG 7POS 5MM | |
| Terminal Block Connector 1 Position Feed Through Gray 12-28 AWG |
| << Prev | Next >> |