TE Connectivity Connectors Miscellaneous 770602-8

Description
08P CST-100 HSG
Request a Quote Datasheet
Description
08P CST-100 HSG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Miscellaneous - 770602-8 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
770602-8
Connectors Miscellaneous 770602-8
08P CST-100 HSG

08P CST-100 HSG

Buy Now
Singapore, Singapore
Electronic Connector
340-770602-8
Electronic Connector 340-770602-8
8 Pos 2.54mm Pitch Receptacle Housing, Female Socket, Crimp, ST, Cable Mount Product overview: 770602-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-770602-8 can be used for catalog matching and distributor lookup.

8 Pos 2.54mm Pitch Receptacle Housing, Female Socket, Crimp, ST, Cable Mount Product overview: 770602-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-770602-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Housings - 1132404-770602-8 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1132404-770602-8
Connectors, Interconnects - Rectangular Connectors - Housings 1132404-770602-8
Win Source Part Number: 1132404-770602-8 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: CST-100 Number of Positions: 8 Pitch: 0.100" (2.54mm) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Locking Ramp Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 500 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 7706028; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Mfr: TE Connectivity AMP Connectors Other Names: A19496,-770602-8-SI, 2266-770602-8,770602 8 Base Product Number: 770602 Product Status: Obsolete

Win Source Part Number: 1132404-770602-8
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: CST-100
Number of Positions: 8
Pitch: 0.100" (2.54mm)
Color: Natural
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Locking Ramp
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 500
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 7706028;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Mfr: TE Connectivity AMP Connectors
Other Names: A19496,-770602-8-SI,2266-770602-8,7706028
Base Product Number: 770602
Product Status: Obsolete

Buy Now Datasheet
Rectangular Connector Housings - A19496-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A19496-ND
Rectangular Connector Housings A19496-ND
"8 Rectangular Connectors - Housings Receptacle Natural 0.100"" (2.54mm)"

"8 Rectangular Connectors - Housings Receptacle Natural 0.100"" (2.54mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Wire-To-Board Connector, Cst-100 Series, Crimp, Receptacle, 8, 2.54 Mm Amp - Te Connectivity - 70H0045 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Cst-100 Series, Crimp, Receptacle, 8, 2.54 Mm Amp - Te Connectivity
70H0045
Wire-To-Board Connector, Cst-100 Series, Crimp, Receptacle, 8, 2.54 Mm Amp - Te Connectivity 70H0045
Wire-To-Board Connector, CST-100 Series, Crimp, Receptacle, 8, 2.54 mm

Wire-To-Board Connector, CST-100 Series, Crimp, Receptacle, 8, 2.54 mm

Supplier's Site
Connector; Nylon; Receptacle; 8; White;Crimp; 180 deg; 0.1 in.; UL 94V-0 - 70083804 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Nylon; Receptacle; 8; White;Crimp; 180 deg; 0.1 in.; UL 94V-0
70083804
Connector; Nylon; Receptacle; 8; White;Crimp; 180 deg; 0.1 in.; UL 94V-0 70083804
Connectors and Headers, 8 Positions, 0.100 in. Centerline Material: UL94V-0 rated, type 6/6 nylon, natural color. Low Cost Wire-to-Board Interconnections High Current Rating Wide Wire Range for Single Contact Mates with MTA and Similar Competitive Notched Headers Anti-Overstress Feature Prevents Damage to Contact Locking Ramps and Polarizing Tabs Are Standard Recognized Under the Component Program of Underwriters Laboratories Inc. File No. E28476 Certified by Canadian Standards Association File No. LR7189

Connectors and Headers, 8 Positions, 0.100 in. Centerline
Material: UL94V-0 rated, type 6/6 nylon, natural color.

  • Low Cost Wire-to-Board Interconnections
  • High Current Rating
  • Wide Wire Range for Single Contact
  • Mates with MTA and Similar Competitive Notched Headers
  • Anti-Overstress Feature Prevents Damage to Contact
  • Locking Ramps and Polarizing Tabs Are Standard
  • Recognized Under the Component Program of Underwriters Laboratories Inc. File No. E28476
  • Certified by Canadian Standards Association File No. LR7189
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770602-8 340-770602-8 1132404-770602-8 A19496-ND 770602-8 70H0045 70083804
Product Name Connectors Miscellaneous Electronic Connector Connectors, Interconnects - Rectangular Connectors - Housings Rectangular Connector Housings Wire-To-Board Connector, Cst-100 Series, Crimp, Receptacle, 8, 2.54 Mm Amp - Te Connectivity Connector; Nylon; Receptacle; 8; White;Crimp; 180 deg; 0.1 in.; UL 94V-0
Termination Crimp Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details