TE Connectivity Rectangular Wire & Cable Connectors & Housings 770264-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Number of Signal Positions : 3 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Dimensions Connector Height : 22.1 MM  [.87 INCH ] Connector Length : 28.58 MM  [1.125 INCH ] Connector Width : 6.1 MM  [.24 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5.03 MM  [.198 INCH ] Housing Material : Nylon 6/6 Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Number of Signal Positions : 3 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Dimensions Connector Height : 22.1 MM  [.87 INCH ] Connector Length : 28.58 MM  [1.125 INCH ] Connector Width : 6.1 MM  [.24 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5.03 MM  [.198 INCH ] Housing Material : Nylon 6/6 Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 770264-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
770264-1
Rectangular Wire & Cable Connectors & Housings 770264-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Number of Signal Positions : 3 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Dimensions Connector Height : 22.1 MM  [.87 INCH ] Connector Length : 28.58 MM  [1.125 INCH ] Connector Width : 6.1 MM  [.24 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5.03 MM  [.198 INCH ] Housing Material : Nylon 6/6 Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1
  • Number of Signal Positions : 3

Contact Features


  • Contact Layout : Inline
  • Contact Retention Within Housing : Without
  • Contact Type : Socket

Dimensions


  • Connector Height : 22.1 MM  [.87 INCH ]
  • Connector Length : 28.58 MM  [1.125 INCH ]
  • Connector Width : 6.1 MM  [.24 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 5.03 MM  [.198 INCH ]
  • Housing Material : Nylon 6/6

Industry Standards


  • CSA Rating : LR 7189, Certified
  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A114399-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A114399-ND
Rectangular Connector Housings A114399-ND
"3 Rectangular Connectors - Housings Receptacle Natural 0.198"" (5.03mm)"

"3 Rectangular Connectors - Housings Receptacle Natural 0.198"" (5.03mm)"

Buy Now Datasheet
Pin & Socket Connectors - 770264-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
770264-1
Pin & Socket Connectors 770264-1
03P .093 COMM P&S RECPT

03P .093 COMM P&S RECPT

Buy Now
Swedesboro, NJ, United States
Pin & Socket Connectors
770264-1
Pin & Socket Connectors 770264-1
Pin & Socket Connectors

Pin & Socket Connectors

Buy Now
03P .093 Comm P&s Recpt Rohs Compliant Amp - Te Connectivity - 16H5744 - Newark, An Avnet Company
Chicago, IL, United States
03P .093 Comm P&s Recpt Rohs Compliant Amp - Te Connectivity
16H5744
03P .093 Comm P&s Recpt Rohs Compliant Amp - Te Connectivity 16H5744
03P .093 COMM P&S RECPT ROHS COMPLIANT: YES

03P .093 COMM P&S RECPT ROHS COMPLIANT: YES

Supplier's Site
03P .093 Comm P&s Recpt Amp - Te Connectivity - 42AJ6726 - Newark, An Avnet Company
Chicago, IL, United States
03P .093 Comm P&s Recpt Amp - Te Connectivity
42AJ6726
03P .093 Comm P&s Recpt Amp - Te Connectivity 42AJ6726
03P .093 COMM P&S RECPT

03P .093 COMM P&S RECPT

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770264-1 A114399-ND 770264-1 16H5744
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Pin & Socket Connectors 03P .093 Comm P&s Recpt Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 009272-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details
Rectangular Wire & Cable Connectors & Housings - 102398-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
RF Connectors - 1056462-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
3 suppliers