DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 750 800 850 900 950 1000 1050 1060 1070 1080 1090 1100 1108 1109 1110 1111 1112 1113 1114 1115 1116 1117 1118 1119 1120 1130 1140 1150 1160 1170 1180 1200 1250 1300 1350 1400 1450 1500 2000 2212
Product Name Notes
"10 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"
"10 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
"11 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
"12 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
"13 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
"14 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"
"14 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
"15 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
"16 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"
"16 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
"17 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
"5 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
"6 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
"7 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
"8 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
"9 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
15 Position D-Sub Receptacle, Female Sockets Connector
25 Position D-Sub Plug, Male Pins Connector
25 Position D-Sub Receptacle, Female Sockets Connector
37 Position D-Sub Receptacle, Female Sockets Connector
9 Position D-Sub Plug, Male Pins Connector
9 Position D-Sub Receptacle, Female Sockets Connector
D-Sub Contact Female Socket Gold 26-30 AWG IDC Stamped
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Snap-In

<< Prev Next >>