.093" Power Pin Crimp Tool | 13A | 24-18 AWG | Male | Tin Brass Product overview: 770147-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-770147-1 can be used for catalog matching and distributor lookup.
Pin Contact Tin 18-24 AWG Crimp
CONTACT, PIN, 24-18AWG, CRIMP; Product Range:Commercial 0.093" Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG; Contact Material:Brass RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-770147-1 | A14098-ND | 770147-1 | 89F2700 |
| Product Name | 13A Electronic Connector | Rectangular Connector Contacts | Contacts | Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity |
| Gender | Male / Plug | |||
| Termination | Crimp | Crimp | ||
| Voltage Rating | 250 volts |