Snap-in plug; 3-pole; Cod. A; 4,00 mm²; black
"3 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Panel Mount, Snap-In"
| WAGO | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 770-713 | 2946-770-713-ND | 770-713 |
| Product Name | Male connector/plug | Headers, Plugs and Sockets | Headers, Plugs and Sockets |
| Gender | Male / Plug | Male / Plug | |
| Termination | Operating tool Push-in | ||
| Geometry | Straight; 180° | ||
| Mounting | Panel Mount, Snap-In | Panel Mount, Snap-In |