DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
800
850
900
950
1000
1050
1100
1110
1120
1130
1140
1150
1154
1155
1156
1157
1158
1159
1160
1161
1162
1163
1164
1165
1166
1170
1180
1190
1200
1210
1220
1250
1300
1350
1400
1450
1500
2000
2212
| Product Name | Notes |
|---|---|
| "39 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green" | |
| "39 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green" | |
| "40 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "40 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green" | |
| "40 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green" | |
| "40 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green" | |
| "41 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green" | |
| "78 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "78 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green" | |
| "80 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "80 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green" | |
| "82 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green" |
| << Prev | Next >> |