TE Connectivity Rectangular Wire & Cable Connectors & Housings 770089-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Rows : 2 Number of Signal Positions : 6 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 27.81 MM  [1.095 INCH ] Connector Length : 24.64 MM  [.97 INCH ] Connector Width : 18.67 MM  [.74 INCH ] Panel Thickness (Recommended) : 2.29 MM  [.09 INCH ] Row-to-Row Spacing : 5.03 MM  [.198 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5.03 MM  [.198 INCH ] Housing Material : Nylon 6/6 Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Rows : 2 Number of Signal Positions : 6 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 27.81 MM  [1.095 INCH ] Connector Length : 24.64 MM  [.97 INCH ] Connector Width : 18.67 MM  [.74 INCH ] Panel Thickness (Recommended) : 2.29 MM  [.09 INCH ] Row-to-Row Spacing : 5.03 MM  [.198 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5.03 MM  [.198 INCH ] Housing Material : Nylon 6/6 Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 770089-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
770089-1
Rectangular Wire & Cable Connectors & Housings 770089-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Rows : 2 Number of Signal Positions : 6 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 27.81 MM  [1.095 INCH ] Connector Length : 24.64 MM  [.97 INCH ] Connector Width : 18.67 MM  [.74 INCH ] Panel Thickness (Recommended) : 2.29 MM  [.09 INCH ] Row-to-Row Spacing : 5.03 MM  [.198 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5.03 MM  [.198 INCH ] Housing Material : Nylon 6/6 Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 2
  • Number of Signal Positions : 6

Contact Features


  • Contact Layout : Matrix
  • Contact Retention Within Housing : Without
  • Contact Type : Pin

Dimensions


  • Connector Height : 27.81 MM  [1.095 INCH ]
  • Connector Length : 24.64 MM  [.97 INCH ]
  • Connector Width : 18.67 MM  [.74 INCH ]
  • Panel Thickness (Recommended) : 2.29 MM  [.09 INCH ]
  • Row-to-Row Spacing : 5.03 MM  [.198 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 5.03 MM  [.198 INCH ]
  • Housing Material : Nylon 6/6

Industry Standards


  • CSA Rating : Certified, LR 7189
  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Mounting Ears

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Panel, Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
250V 13A Electronic Connector
340-770089-1
250V 13A Electronic Connector 340-770089-1
6 Pos Wire Housing, 250V, 13A, Crimp, Panel Mount, Natural Product overview: 770089-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 13A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-770089-1 can be used for catalog matching and distributor lookup.

6 Pos Wire Housing, 250V, 13A, Crimp, Panel Mount, Natural Product overview: 770089-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 13A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-770089-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - A25532-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A25532-ND
Rectangular Connector Housings A25532-ND
"6 Rectangular Connectors - Housings Plug Natural 0.198"" (5.03mm)"

"6 Rectangular Connectors - Housings Plug Natural 0.198"" (5.03mm)"

Buy Now Datasheet
06P .093 Comm P&s Plug Hsg Amp - Te Connectivity - 90AJ0653 - Newark, An Avnet Company
Chicago, IL, United States
06P .093 Comm P&s Plug Hsg Amp - Te Connectivity
90AJ0653
06P .093 Comm P&s Plug Hsg Amp - Te Connectivity 90AJ0653
06P .093 COMM P&S PLUG HSG

06P .093 COMM P&S PLUG HSG

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770089-1 340-770089-1 A25532-ND 90AJ0653
Product Name Rectangular Wire & Cable Connectors & Housings 250V 13A Electronic Connector Rectangular Connector Housings 06P .093 Comm P&s Plug Hsg Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Mounting Panel Mount Panel Mount, Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - A25950CT-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 22 to 26 AWG
View Details
4 suppliers