TE Connectivity Rectangular Wire & Cable Connectors & Housings 770084-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 5 Number of Rows : 1 Number of Signal Positions : 5 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 27.18 MM  [1.07 INCH ] Connector Length : 27.81 MM  [1.095 INCH ] Connector Width : 6.1 MM  [.24 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5.03 MM  [.198 INCH ] Housing Material : Nylon 6/6 Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 5 Number of Rows : 1 Number of Signal Positions : 5 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 27.18 MM  [1.07 INCH ] Connector Length : 27.81 MM  [1.095 INCH ] Connector Width : 6.1 MM  [.24 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5.03 MM  [.198 INCH ] Housing Material : Nylon 6/6 Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 770084-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
770084-1
Rectangular Wire & Cable Connectors & Housings 770084-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 5 Number of Rows : 1 Number of Signal Positions : 5 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 27.18 MM  [1.07 INCH ] Connector Length : 27.81 MM  [1.095 INCH ] Connector Width : 6.1 MM  [.24 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5.03 MM  [.198 INCH ] Housing Material : Nylon 6/6 Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 5
  • Number of Rows : 1
  • Number of Signal Positions : 5

Contact Features


  • Contact Layout : Inline
  • Contact Retention Within Housing : Without
  • Contact Type : Pin

Dimensions


  • Connector Height : 27.18 MM  [1.07 INCH ]
  • Connector Length : 27.81 MM  [1.095 INCH ]
  • Connector Width : 6.1 MM  [.24 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 5.03 MM  [.198 INCH ]
  • Housing Material : Nylon 6/6

Industry Standards


  • CSA Rating : LR 7189, Certified
  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Connectors - 770084-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
770084-1
Connectors 770084-1
05P .093 COMM P&S PLUG HSG

05P .093 COMM P&S PLUG HSG

Buy Now
Rectangular Connector Housings - A14063-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A14063-ND
Rectangular Connector Housings A14063-ND
"5 Rectangular Connectors - Housings Plug Natural 0.198"" (5.03mm)"

"5 Rectangular Connectors - Housings Plug Natural 0.198"" (5.03mm)"

Buy Now Datasheet
Headers & Wire Housings - 770084-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
770084-1
Headers & Wire Housings 770084-1
Comm P&S - Plug and C

Comm P&S - Plug and C

Buy Now
05P .093 Comm P&s Plug Hsg Amp - Te Connectivity - 77AC1001 - Newark, An Avnet Company
Chicago, IL, United States
05P .093 Comm P&s Plug Hsg Amp - Te Connectivity
77AC1001
05P .093 Comm P&s Plug Hsg Amp - Te Connectivity 77AC1001
05P .093 COMM P&S PLUG HSG

05P .093 COMM P&S PLUG HSG

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770084-1 770084-1 A14063-ND 770084-1 77AC1001
Product Name Rectangular Wire & Cable Connectors & Housings Connectors Rectangular Connector Housings Headers & Wire Housings 05P .093 Comm P&s Plug Hsg Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Housings - A121988-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Mounting Free Hanging (In-Line)
View Details
2 suppliers
RF Connectors - 1051942-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Female / Jack
Termination Solder
View Details
6 suppliers
Rectangular Connector Accessories - 103680-1-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details