TE Connectivity Rectangular Connectors - 770602-9 770602-9

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Rectangular Connectors - 770602-9 - 811648-770602-9 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 770602-9
811648-770602-9
Rectangular Connectors - 770602-9 811648-770602-9
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 811648-770602-9 Packaging: Bulk Number of Positions: 9 Pitch: 0.100" (2.54mm) Mounting Style: Free Hanging (In-Line) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Part Status: Obsolete (End Of Life) Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 811648-770602-9
Packaging: Bulk
Number of Positions: 9
Pitch: 0.100" (2.54mm)
Mounting Style: Free Hanging (In-Line)
Color: Natural
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Locking Ramp
Contact Termination: Crimp
Note: Contacts Not Included
Part Status: Obsolete (End Of Life)
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now
Rectangular Connector Housings - A19497-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A19497-ND
Rectangular Connector Housings A19497-ND
"9 Rectangular Connectors - Housings Receptacle Natural 0.100"" (2.54mm)"

"9 Rectangular Connectors - Housings Receptacle Natural 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
250V Electronic Connector
340-770602-9
250V Electronic Connector 340-770602-9
9 Pos 2.54mm Crimp Wire Housing, Receptacle, Straight, 250V Product overview: 770602-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-770602-9 can be used for catalog matching and distributor lookup.

9 Pos 2.54mm Crimp Wire Housing, Receptacle, Straight, 250V Product overview: 770602-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-770602-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
09P Cst-100 Hsg Amp - Te Connectivity - 77AC1059 - Newark, An Avnet Company
Chicago, IL, United States
09P Cst-100 Hsg Amp - Te Connectivity
77AC1059
09P Cst-100 Hsg Amp - Te Connectivity 77AC1059
09P CST-100 HSG

09P CST-100 HSG

Supplier's Site
Connector; Nylon; Receptacle; 9; White;Crimp; 180 deg; 0.1 in.; UL 94V-0 - 70083806 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Nylon; Receptacle; 9; White;Crimp; 180 deg; 0.1 in.; UL 94V-0
70083806
Connector; Nylon; Receptacle; 9; White;Crimp; 180 deg; 0.1 in.; UL 94V-0 70083806
Connectors and Headers, 9 Positions, 0.100 in. Centerline Material: UL94V-0 rated, type 6/6 nylon, natural color. Low Cost Wire-to-Board Interconnections High Current Rating Wide Wire Range for Single Contact Mates with MTA and Similar Competitive Notched Headers Anti-Overstress Feature Prevents Damage to Contact Locking Ramps and Polarizing Tabs Are Standard Recognized Under the Component Program of Underwriters Laboratories Inc. File No. E28476 Certified by Canadian Standards Association File No. LR7189

Connectors and Headers, 9 Positions, 0.100 in. Centerline
Material: UL94V-0 rated, type 6/6 nylon, natural color.

  • Low Cost Wire-to-Board Interconnections
  • High Current Rating
  • Wide Wire Range for Single Contact
  • Mates with MTA and Similar Competitive Notched Headers
  • Anti-Overstress Feature Prevents Damage to Contact
  • Locking Ramps and Polarizing Tabs Are Standard
  • Recognized Under the Component Program of Underwriters Laboratories Inc. File No. E28476
  • Certified by Canadian Standards Association File No. LR7189
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770602-9 811648-770602-9 A19497-ND 340-770602-9 77AC1059 70083806
Product Name Rectangular Connectors - 770602-9 Rectangular Connector Housings 250V Electronic Connector 09P Cst-100 Hsg Amp - Te Connectivity Connector; Nylon; Receptacle; 9; White;Crimp; 180 deg; 0.1 in.; UL 94V-0
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 1377G14 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Rolling DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details