TE Connectivity Rectangular Connector Housings 770602-3

Description
"3 Rectangular Connectors - Housings Receptacle Natural 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"3 Rectangular Connectors - Housings Receptacle Natural 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - A19491-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A19491-ND
Rectangular Connector Housings A19491-ND
"3 Rectangular Connectors - Housings Receptacle Natural 0.100"" (2.54mm)"

"3 Rectangular Connectors - Housings Receptacle Natural 0.100"" (2.54mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
Electronic Connector
340-770602-3
Electronic Connector 340-770602-3
3 Pos 2.54mm Crimp Receptacle Housing, Female Socket, UL94 V-0 Product overview: 770602-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-770602-3 can be used for catalog matching and distributor lookup.

3 Pos 2.54mm Crimp Receptacle Housing, Female Socket, UL94 V-0 Product overview: 770602-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-770602-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Housings - 1025412-770602-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1025412-770602-3
Connectors, Interconnects - Rectangular Connectors - Housings 1025412-770602-3
Win Source Part Number: 1025412-770602-3 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: CST-100 Number of Positions: 3 Pitch: 0.100" (2.54mm) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Locking Ramp Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 500 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): MC34483; 1375820-3; 10-11-2033; 3-640441-3; 3-640440-3; 22-01-2035; 10-11-2034770602-3.; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Mfr: TE Connectivity AMP Connectors Other Names: 7706023,2266-770602- 3,-010-4995-00-SI,A1 9491,-010-4995-00-SI -ND,-770602-3-SI Base Product Number: 770602 Product Status: Obsolete

Win Source Part Number: 1025412-770602-3
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: CST-100
Number of Positions: 3
Pitch: 0.100" (2.54mm)
Color: Natural
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Locking Ramp
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 500
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): MC34483; 1375820-3; 10-11-2033; 3-640441-3; 3-640440-3; 22-01-2035; 10-11-2034770602-3.;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Mfr: TE Connectivity AMP Connectors
Other Names: 7706023,2266-770602-3,-010-4995-00-SI,A19491,-010-4995-00-SI-ND,-770602-3-SI
Base Product Number: 770602
Product Status: Obsolete

Buy Now Datasheet
Connector; Nylon; Receptacle; 3; White;Crimp; 180 deg; 0.1 in.; UL 94V-0 - 70083798 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Nylon; Receptacle; 3; White;Crimp; 180 deg; 0.1 in.; UL 94V-0
70083798
Connector; Nylon; Receptacle; 3; White;Crimp; 180 deg; 0.1 in.; UL 94V-0 70083798
Connectors and Headers, 3 Positions, 0.100 in. Centerline Material: UL94V-0 rated, type 6/6 nylon, natural color. Low Cost Wire-to-Board Interconnections High Current Rating Wide Wire Range for Single Contact Mates with MTA and Similar Competitive Notched Headers Anti-Overstress Feature Prevents Damage to Contact Locking Ramps and Polarizing Tabs Are Standard Recognized Under the Component Program of Underwriters Laboratories Inc. File No. E28476 Certified by Canadian Standards Association File No. LR7189

Connectors and Headers, 3 Positions, 0.100 in. Centerline
Material: UL94V-0 rated, type 6/6 nylon, natural color.

  • Low Cost Wire-to-Board Interconnections
  • High Current Rating
  • Wide Wire Range for Single Contact
  • Mates with MTA and Similar Competitive Notched Headers
  • Anti-Overstress Feature Prevents Damage to Contact
  • Locking Ramps and Polarizing Tabs Are Standard
  • Recognized Under the Component Program of Underwriters Laboratories Inc. File No. E28476
  • Certified by Canadian Standards Association File No. LR7189
Supplier's Site
03P Cst-100 Hsg Amp - Te Connectivity - 36AC8324 - Newark, An Avnet Company
Chicago, IL, United States
03P Cst-100 Hsg Amp - Te Connectivity
36AC8324
03P Cst-100 Hsg Amp - Te Connectivity 36AC8324
03P CST-100 HSG

03P CST-100 HSG

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A19491-ND 770602-3 340-770602-3 1025412-770602-3 70083798 36AC8324
Product Name Rectangular Connector Housings Electronic Connector Connectors, Interconnects - Rectangular Connectors - Housings Connector; Nylon; Receptacle; 3; White;Crimp; 180 deg; 0.1 in.; UL 94V-0 03P Cst-100 Hsg Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Contact for 3/0 AWG Cable Silver Plated Wire Contact - 1328g2-bk - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
HDMI Male Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details