WAGO Female connector/socket 770-705

Description
Snap-in socket; 5-pole; Cod. A; 4,00 mm²; black
Request a Quote Datasheet
Description
Snap-in socket; 5-pole; Cod. A; 4,00 mm²; black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 770-705 - WAGO
Germantown, WI, United States
Female connector/socket
770-705
Female connector/socket 770-705
Snap-in socket; 5-pole; Cod. A; 4,00 mm²; black

Snap-in socket; 5-pole; Cod. A; 4,00 mm²; black

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-770-705-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-770-705-ND
Headers, Plugs and Sockets 2946-770-705-ND
"5 Position Terminal Block Plug, Female Sockets 0.394"" (10.00mm) 180° Panel Mount, Snap-In"

"5 Position Terminal Block Plug, Female Sockets 0.394"" (10.00mm) 180° Panel Mount, Snap-In"

Buy Now Datasheet
WAGO Push-In Connectors - 770-705 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Push-In Connectors
770-705
WAGO Push-In Connectors 770-705
WINSTA through-panel socket

WINSTA through-panel socket

Supplier's Site
Snap-In Socket Black Wago - 29K4758 - Newark, An Avnet Company
Chicago, IL, United States
Snap-In Socket Black Wago
29K4758
Snap-In Socket Black Wago 29K4758
Snap-in socket black

Snap-in socket black

Supplier's Site
Connector/Terminal/Pin - 11209092 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
11209092
Connector/Terminal/Pin 11209092
SNAP-IN SOCKET, 5-POLE, COD. A, 4.00 MM, BLACK. FREE 2 YEAR RADWELL WARRANTY

SNAP-IN SOCKET, 5-POLE, COD. A, 4.00 MM, BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey Galco Industrial Electronics Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770-705 2946-770-705-ND 770-705 29K4758 11209092
Product Name Female connector/socket Headers, Plugs and Sockets WAGO Push-In Connectors Snap-In Socket Black Wago Connector/Terminal/Pin
Termination Operating tool Push-in
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2961-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1303-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2211/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers