WAGO Male connector/plug 770-1115

Description
Plug; 5-pole; 4,00 mm²; blue
Request a Quote Datasheet
Description
Plug; 5-pole; 4,00 mm²; blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 770-1115 - WAGO
Germantown, WI, United States
Male connector/plug
770-1115
Male connector/plug 770-1115
Plug; 5-pole; 4,00 mm²; blue

Plug; 5-pole; 4,00 mm²; blue

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-770-1115-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-770-1115-ND
Headers, Plugs and Sockets 2946-770-1115-ND
"5 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Free Hanging (In-Line)"

"5 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Plug 5-Pole; Blue Wago - 29K4630 - Newark, An Avnet Company
Chicago, IL, United States
Plug 5-Pole; Blue Wago
29K4630
Plug 5-Pole; Blue Wago 29K4630
Plug 5-pole; blue

Plug 5-pole; blue

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770-1115 2946-770-1115-ND 29K4630
Product Name Male connector/plug Headers, Plugs and Sockets Plug 5-Pole; Blue Wago
Gender Male / Plug
Termination Operating tool Push-in
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2001-1308-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1771/401-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
Din Rail, Channel - 2946-2002-2207/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers