WAGO Male connector/plug 770-133

Description
Plug; with strain relief housing; 3-pole; Cod. A; 4,00 mm²; white
Request a Quote Datasheet
Description
Plug; with strain relief housing; 3-pole; Cod. A; 4,00 mm²; white
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 770-133 - WAGO
Germantown, WI, United States
Male connector/plug
770-133
Male connector/plug 770-133
Plug; with strain relief housing; 3-pole; Cod. A; 4,00 mm²; white

Plug; with strain relief housing; 3-pole; Cod. A; 4,00 mm²; white

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-770-133-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-770-133-ND
Headers, Plugs and Sockets 2946-770-133-ND
"3 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Free Hanging (In-Line)"

"3 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Plug With Strain Relief Housing; 3-Pole; White Wago - 29K4639 - Newark, An Avnet Company
Chicago, IL, United States
Plug With Strain Relief Housing; 3-Pole; White Wago
29K4639
Plug With Strain Relief Housing; 3-Pole; White Wago 29K4639
Plug with strain relief housing; 3-pole; white

Plug with strain relief housing; 3-pole; white

Supplier's Site
WAGO Push-In Connectors - 770-133 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Push-In Connectors
770-133
WAGO Push-In Connectors 770-133
Plug

Plug

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770-133 2946-770-133-ND 29K4639 770-133
Product Name Male connector/plug Headers, Plugs and Sockets Plug With Strain Relief Housing; 3-Pole; White Wago WAGO Push-In Connectors
Gender Male / Plug
Termination Operating tool Push-in
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-3211/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1911/1000-542-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details