WAGO Male connector/plug 770-1313

Description
Plug; 3-pole; Cod. P; 4,00 mm²; red
Request a Quote Datasheet
Description
Plug; 3-pole; Cod. P; 4,00 mm²; red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 770-1313 - WAGO
Germantown, WI, United States
Male connector/plug
770-1313
Male connector/plug 770-1313
Plug; 3-pole; Cod. P; 4,00 mm²; red

Plug; 3-pole; Cod. P; 4,00 mm²; red

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-770-1313-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-770-1313-ND
Headers, Plugs and Sockets 2946-770-1313-ND
"3 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Free Hanging (In-Line)"

"3 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Plug 3-Pole, Red Wago - 76R4784 - Newark, An Avnet Company
Chicago, IL, United States
Plug 3-Pole, Red Wago
76R4784
Plug 3-Pole, Red Wago 76R4784
Plug 3-pole, red

Plug 3-pole, red

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770-1313 2946-770-1313-ND 76R4784
Product Name Male connector/plug Headers, Plugs and Sockets Plug 3-Pole, Red Wago
Gender Male / Plug
Termination Operating tool Push-in
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2401-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
Din Rail, Channel - 2946-2002-1208-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1801-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details