TE Connectivity Contacts 770146-1

Description
.093 CP&S SOK PTPBR LP 24-18
Request a Quote Datasheet
Description
.093 CP&S SOK PTPBR LP 24-18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 770146-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
770146-1
Contacts 770146-1
.093 CP&S SOK PTPBR LP 24-18

.093 CP&S SOK PTPBR LP 24-18

Buy Now
Swedesboro, NJ, United States
Contacts
770146-1
Contacts 770146-1
Contacts

Contacts

Buy Now
Singapore, Singapore
13A 250V Electronic Connector
332-770146-1
13A 250V Electronic Connector 332-770146-1
Female Power Crimp Contact, 13A, 250V, 24-18AWG, Tin Brass Product overview: 770146-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-770146-1 can be used for catalog matching and distributor lookup.

Female Power Crimp Contact, 13A, 250V, 24-18AWG, Tin Brass Product overview: 770146-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-770146-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - A14096-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A14096-ND
Rectangular Connector Contacts A14096-ND
Socket Contact Tin 18-24 AWG Crimp

Socket Contact Tin 18-24 AWG Crimp

Buy Now Datasheet
.093 Cp&s Sok Ptpbr Lp 24-18 Rohs Compliant Amp - Te Connectivity - 34B1825 - Newark, An Avnet Company
Chicago, IL, United States
.093 Cp&s Sok Ptpbr Lp 24-18 Rohs Compliant Amp - Te Connectivity
34B1825
.093 Cp&s Sok Ptpbr Lp 24-18 Rohs Compliant Amp - Te Connectivity 34B1825
.093 CP&S SOK PTPBR LP 24-18 ROHS COMPLIANT: YES

.093 CP&S SOK PTPBR LP 24-18 ROHS COMPLIANT: YES

Supplier's Site
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity - 89F2701 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
89F2701
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 89F2701
CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:Commercial 0.093" Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:Commercial 0.093" Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770146-1 332-770146-1 A14096-ND 34B1825 89F2701
Product Name Contacts 13A 250V Electronic Connector Rectangular Connector Contacts .093 Cp&s Sok Ptpbr Lp 24-18 Rohs Compliant Amp - Te Connectivity Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
Gender Female / Jack
Termination Crimp Crimp
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Blade Type Power Connector Assemblies - 2243-1300-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
5 suppliers
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7357 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details