Proto® Industrial Tools Datasheets for Wrenches

Wrenches, also known as spanners, are hand-held tools designed to provide a mechanical advantage in applying torque for turning bolts, nuts, and other wrench-friendly objects.
Wrenches: Learn more

Page: 1 2 3 4 5
Product Name Notes
10 1/4 INCH OVERALL LENGTH 17.4625 SMALLER END SIZE IN MM 17.4625 LARGER END SIZE IN MM 11/16 SMALLER END SIZE - FRACTIONAL 11/16 LARGER END SIZE - FRACTIONAL .6875...
11 7/8 INCH OVERALL LENGTH 20.6375 SMALLER END SIZE IN MM 20.6375 LARGER END SIZE IN MM 13/16 SMALLER END SIZE - FRACTIONAL 13/16 LARGER END SIZE - FRACTIONAL .8125...
11 INCH OVERALL LENGTH 19.05 SMALLER END SIZE IN MM 19.05 LARGER END SIZE IN MM 3/4 SMALLER END SIZE - FRACTIONAL 3/4 LARGER END SIZE - FRACTIONAL .75 SMALLER...
12 1/2 INCH OVERALL LENGTH 22.225 SMALLER END SIZE IN MM 22.225 LARGER END SIZE IN MM 7/8 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL .875...
12 INCH OVERALL LENGTH 22.225 SMALLER END SIZE IN MM 22.225 LARGER END SIZE IN MM 7/8 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL .875 SMALLER...
12 INCH OVERALL LENGTH 23.8125 SMALLER END SIZE IN MM 23.8125 LARGER END SIZE IN MM 15/16 SMALLER END SIZE - FRACTIONAL 15/16 LARGER END SIZE - FRACTIONAL .9375 SMALLER...
12 INCH OVERALL LENGTH 25.4 SMALLER END SIZE IN MM 25.4 LARGER END SIZE IN MM 1 SMALLER END SIZE - FRACTIONAL 1 LARGER END SIZE - FRACTIONAL 1 SMALLER...
12 POINT COMBINATION, FLEX HEAD TYPE 4 PIECE(S) TORQUEPLUS[T] BRAND WEIGHT 0.88 LB SET CONTENTS (1) 7/16 INCH X 7/16 INCH, (1) 1/2 INCH X 1/2 INCH, (1) 9/16 INCH...
12-POINT COMBINATION FLARE NUT TYPE HEAT TREATED STEEL MATERIAL 7 PIECE(S) KIT PACKAGING TYPE TORQUEPLUS[T] BRAND WEIGHT 2.24 LB SET CONTENTS (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH,...
12-POINT DOUBLE END FLARE NUT TYPE HEAT TREATED STEEL MATERIAL 5 PIECE(S) KIT PACKAGING TYPE TORQUEPLUS[T] BRAND WEIGHT 1.29 LB SET CONTENTS (1) 7 MM X 8 MM, (1) 9...
12-POINT FLEX HEAD TYPE HEAT TREATED STEEL MATERIAL 7 PIECE(S) KIT PACKAGING TYPE TORQUEPLUS[T] BRAND WEIGHT 2.97 LB SET CONTENTS (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1)...
13 1/4 INCH OVERALL LENGTH 23.8125 SMALLER END SIZE IN MM 23.8125 LARGER END SIZE IN MM 15/16 SMALLER END SIZE - FRACTIONAL 15/16 LARGER END SIZE - FRACTIONAL .9375...
13-1/2 INCH OVERALL LENGTH 55.5625 SMALLER END SIZE IN MM 55.5625 LARGER END SIZE IN MM 2-3/16 SMALLER END SIZE - FRACTIONAL 2-3/16 LARGER END SIZE - FRACTIONAL 2.1875 SMALLER...
13-1/2 INCH OVERALL LENGTH 57.15 SMALLER END SIZE IN MM 57.15 LARGER END SIZE IN MM 2-1/4 SMALLER END SIZE - FRACTIONAL 2-1/4 LARGER END SIZE - FRACTIONAL 2.25 SMALLER...
13-1/2 INCH OVERALL LENGTH 58.7375 SMALLER END SIZE IN MM 58.7375 LARGER END SIZE IN MM 2-5/16 SMALLER END SIZE - FRACTIONAL 2-5/16 LARGER END SIZE - FRACTIONAL 2.3125 SMALLER...
13-1/2 INCH OVERALL LENGTH 60.325 SMALLER END SIZE IN MM 60.325 LARGER END SIZE IN MM 2-3/8 SMALLER END SIZE - FRACTIONAL 2-3/8 LARGER END SIZE - FRACTIONAL 2.375 SMALLER...
13-1/2 INCH OVERALL LENGTH 63.5 SMALLER END SIZE IN MM 63.5 LARGER END SIZE IN MM 2-1/2 SMALLER END SIZE - FRACTIONAL 2-1/2 LARGER END SIZE - FRACTIONAL 2.5 SMALLER...
13-1/2 INCH OVERALL LENGTH 65.0875 SMALLER END SIZE IN MM 65.0875 LARGER END SIZE IN MM 2-9/16 SMALLER END SIZE - FRACTIONAL 2-9/16 LARGER END SIZE - FRACTIONAL 2.5625 SMALLER...
13-1/2 INCH OVERALL LENGTH 66.675 SMALLER END SIZE IN MM 66.675 LARGER END SIZE IN MM 2-5/8 SMALLER END SIZE - FRACTIONAL 2-5/8 LARGER END SIZE - FRACTIONAL 2.625 SMALLER...
13-1/2 INCH OVERALL LENGTH 69.85 SMALLER END SIZE IN MM 69.85 LARGER END SIZE IN MM 2-3/4 SMALLER END SIZE - FRACTIONAL 2-3/4 LARGER END SIZE - FRACTIONAL 2.75 SMALLER...
13-7/8 INCH OVERALL LENGTH 53.975 SMALLER END SIZE IN MM 53.975 LARGER END SIZE IN MM 2-1/8 SMALLER END SIZE - FRACTIONAL 2-1/8 LARGER END SIZE - FRACTIONAL 2.125 SMALLER...
14 INCH OVERALL LENGTH 25.4 SMALLER END SIZE IN MM 25.4 LARGER END SIZE IN MM 1 SMALLER END SIZE - FRACTIONAL 1 LARGER END SIZE - FRACTIONAL 1 SMALLER...
15 1/4 INCH OVERALL LENGTH 26.9875 SMALLER END SIZE IN MM 26.9875 LARGER END SIZE IN MM 1 1/16 SMALLER END SIZE - FRACTIONAL 1 1/16 LARGER END SIZE -...
15 7/8 INCH OVERALL LENGTH 28.575 SMALLER END SIZE IN MM 28.575 LARGER END SIZE IN MM 1 1/8 SMALLER END SIZE - FRACTIONAL 1 1/8 LARGER END SIZE -...
15 DEG AND 60 DEG ANGLE HEAD, OPEN END TYPE 7 PIECE(S) PROTO[R] BRAND WEIGHT 1.17 LB SET CONTENTS (1) 3/8 INCH X 4 3/4 INCH L, (1) 7/16 INCH...
15 DEGREE ANGLE HEAD, OPEN END TYPE BLACK OXIDE FINISH 10 PIECE(S) 12.62 POUND WEIGHT (1) 5/16 INCH X 3/8 INCH, (1) 7/16 INCH X 1/2 INCH, (1) 9/16 INCH...
15 INCH OVERALL LENGTH 26.9875 SMALLER END SIZE IN MM 26.9875 LARGER END SIZE IN MM 1-1/16 SMALLER END SIZE - FRACTIONAL 1-1/16 LARGER END SIZE - FRACTIONAL 1.0625 SMALLER...
15 INCH OVERALL LENGTH 28.575 SMALLER END SIZE IN MM 28.575 LARGER END SIZE IN MM 1-1/8 SMALLER END SIZE - FRACTIONAL 1-1/8 LARGER END SIZE - FRACTIONAL 1.125 SMALLER...
16 7/8 INCH OVERALL LENGTH 31.75 SMALLER END SIZE IN MM 31.75 LARGER END SIZE IN MM 1 1/4 SMALLER END SIZE - FRACTIONAL 1 1/4 LARGER END SIZE -...
16 INCH OVERALL LENGTH 74.6125 SMALLER END SIZE IN MM 74.6125 LARGER END SIZE IN MM 2-15/16 SMALLER END SIZE - FRACTIONAL 2-15/16 LARGER END SIZE - FRACTIONAL 2.9375 SMALLER...
16 INCH OVERALL LENGTH 76.2 SMALLER END SIZE IN MM 76.2 LARGER END SIZE IN MM 3 SMALLER END SIZE - FRACTIONAL 3 LARGER END SIZE - FRACTIONAL 3 SMALLER...
16 INCH OVERALL LENGTH 79.375 SMALLER END SIZE IN MM 79.375 LARGER END SIZE IN MM 3-1/8 SMALLER END SIZE - FRACTIONAL 3-1/8 LARGER END SIZE - FRACTIONAL 3.125 SMALLER...
16-3/4 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 1-5/16 SMALLER END SIZE - FRACTIONAL 1-5/16 LARGER END SIZE - FRACTIONAL 1.3125 SMALLER END SIZE - DECIMAL...
17 INCH OVERALL LENGTH 31.75 SMALLER END SIZE IN MM 31.75 LARGER END SIZE IN MM 1-1/4 SMALLER END SIZE - FRACTIONAL 1-1/4 LARGER END SIZE - FRACTIONAL 1.25 SMALLER...
17 INCH OVERALL LENGTH 33.3375 SMALLER END SIZE IN MM 33.3375 LARGER END SIZE IN MM 1-5/16 SMALLER END SIZE - FRACTIONAL 1-5/16 LARGER END SIZE - FRACTIONAL 1.3125 SMALLER...
17-5/8 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 1-3/8 SMALLER END SIZE - FRACTIONAL 1-3/8 LARGER END SIZE - FRACTIONAL 1.375 SMALLER END SIZE - DECIMAL...
175.5 MM OVERALL LENGTH 11 SMALLER END SIZE IN MM 11 LARGER END SIZE IN MM 11 MM SMALLER END SIZE 11 MM LARGER END SIZE 8.3 MM X 5.9...
175.5 MM OVERALL LENGTH 11 SMALLER END SIZE IN MM 11 LARGER END SIZE IN MM 11 MM SMALLER END SIZE 11 MM LARGER END SIZE 8.3 MM X 6.4...
18-1/2 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 1-7/16 SMALLER END SIZE - FRACTIONAL 1-7/16 LARGER END SIZE - FRACTIONAL 1.4375 SMALLER END SIZE - DECIMAL...
19-3/8 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 1-1/2 SMALLER END SIZE - FRACTIONAL 1-1/2 LARGER END SIZE - FRACTIONAL 1.5 SMALLER END SIZE - DECIMAL...
195.8 MM OVERALL LENGTH 12 SMALLER END SIZE IN MM 12 LARGER END SIZE IN MM 12 MM SMALLER END SIZE 12 MM LARGER END SIZE 8.3 MM X 6.4...
195.8 MM OVERALL LENGTH 12 SMALLER END SIZE IN MM 12 LARGER END SIZE IN MM 12 MM SMALLER END SIZE 12 MM LARGER END SIZE 8.7 MM X 6.4...
20-1/4 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 1-5/8 SMALLER END SIZE - FRACTIONAL 1-5/8 LARGER END SIZE - FRACTIONAL 1.625 SMALLER END SIZE - DECIMAL...
20-1/8 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 1-1/2 SMALLER END SIZE - FRACTIONAL 1-1/2 LARGER END SIZE - FRACTIONAL 1.5 SMALLER END SIZE - DECIMAL...
200.9 MM OVERALL LENGTH 13 SMALLER END SIZE IN MM 13 LARGER END SIZE IN MM 13 MM SMALLER END SIZE 13 MM LARGER END SIZE 8.7 MM X 6.4...
200.9 MM OVERALL LENGTH 13 SMALLER END SIZE IN MM 13 LARGER END SIZE IN MM 13 MM SMALLER END SIZE 13 MM LARGER END SIZE 8.7 MM X 6.8...
21 INCH OVERALL LENGTH 36.5125 SMALLER END SIZE IN MM 36.5125 LARGER END SIZE IN MM 1-7/16 SMALLER END SIZE - FRACTIONAL 1-7/16 LARGER END SIZE - FRACTIONAL 1.4375 SMALLER...
21 INCH OVERALL LENGTH 38.1 SMALLER END SIZE IN MM 38.1 LARGER END SIZE IN MM 1-1/2 SMALLER END SIZE - FRACTIONAL 1-1/2 LARGER END SIZE - FRACTIONAL 1.5 SMALLER...
22 INCH OVERALL LENGTH 41.275 SMALLER END SIZE IN MM 41.275 LARGER END SIZE IN MM 1-5/8 SMALLER END SIZE - FRACTIONAL 1-5/8 LARGER END SIZE - FRACTIONAL 1.625 SMALLER...
22 INCH OVERALL LENGTH 42.8625 SMALLER END SIZE IN MM 42.8625 LARGER END SIZE IN MM 1-11/16 SMALLER END SIZE - FRACTIONAL 1-11/16 LARGER END SIZE - FRACTIONAL 1.6875 SMALLER...
223.8 MM OVERALL LENGTH 14 SMALLER END SIZE IN MM 14 LARGER END SIZE IN MM 14 MM SMALLER END SIZE 14 MM LARGER END SIZE 9.1 MM X 7.1...
223.8 MM OVERALL LENGTH 14 SMALLER END SIZE IN MM 14 LARGER END SIZE IN MM 14 MM SMALLER END SIZE 14 MM LARGER END SIZE 9.1 MM X 7.5...
23 INCH OVERALL LENGTH 46.0375 SMALLER END SIZE IN MM 46.0375 LARGER END SIZE IN MM 1-13/16 SMALLER END SIZE - FRACTIONAL 1-13/16 LARGER END SIZE - FRACTIONAL 1.8125 SMALLER...
23 INCH OVERALL LENGTH 47.625 SMALLER END SIZE IN MM 47.625 LARGER END SIZE IN MM 1-7/8 SMALLER END SIZE - FRACTIONAL 1-7/8 LARGER END SIZE - FRACTIONAL 1.875 SMALLER...
23 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 1-11/16 SMALLER END SIZE - FRACTIONAL 1-11/16 LARGER END SIZE - FRACTIONAL 1.6875 SMALLER END SIZE - DECIMAL...
23 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 1-3/4 SMALLER END SIZE - FRACTIONAL 1-3/4 LARGER END SIZE - FRACTIONAL 1.75 SMALLER END SIZE - DECIMAL...
232.4 MM OVERALL LENGTH 15 SMALLER END SIZE IN MM 15 LARGER END SIZE IN MM 15 MM SMALLER END SIZE 15 MM LARGER END SIZE 9.1 MM X 7.5...
232.4 MM OVERALL LENGTH 15 SMALLER END SIZE IN MM 15 LARGER END SIZE IN MM 15 MM SMALLER END SIZE 15 MM LARGER END SIZE 9.3 MM X 7.5...
24-1/2 INCH OVERALL LENGTH 50.8 SMALLER END SIZE IN MM 50.8 LARGER END SIZE IN MM 2 SMALLER END SIZE - FRACTIONAL 2 LARGER END SIZE - FRACTIONAL 2 SMALLER...
242.4 MM OVERALL LENGTH 16 SMALLER END SIZE IN MM 16 LARGER END SIZE IN MM 16 MM SMALLER END SIZE 16 MM LARGER END SIZE 10.3 MM X 7.9...
242.4 MM OVERALL LENGTH 16 SMALLER END SIZE IN MM 16 LARGER END SIZE IN MM 16 MM SMALLER END SIZE 16 MM LARGER END SIZE 10.3 MM X 8.3...
25 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 1-13/16 SMALLER END SIZE - FRACTIONAL 1-13/16 LARGER END SIZE - FRACTIONAL 1.8125 SMALLER END SIZE - DECIMAL...
26 INCH OVERALL LENGTH 55.5625 SMALLER END SIZE IN MM 55.5625 LARGER END SIZE IN MM 2-3/16 SMALLER END SIZE - FRACTIONAL 2-3/16 LARGER END SIZE - FRACTIONAL 2.1875 SMALLER...
261.3 MM OVERALL LENGTH 17 SMALLER END SIZE IN MM 17 LARGER END SIZE IN MM 17 MM SMALLER END SIZE 17 MM LARGER END SIZE 11.1 MM X 8.3...
261.3 MM OVERALL LENGTH 17 SMALLER END SIZE IN MM 17 LARGER END SIZE IN MM 17 MM SMALLER END SIZE 17 MM LARGER END SIZE 11.1 MM X 8.7...
271.3 MM OVERALL LENGTH 18 SMALLER END SIZE IN MM 18 LARGER END SIZE IN MM 18 MM SMALLER END SIZE 18 MM LARGER END SIZE 11.1 MM X 8.7...
271.3 MM OVERALL LENGTH 18 SMALLER END SIZE IN MM 18 LARGER END SIZE IN MM 18 MM SMALLER END SIZE 18 MM LARGER END SIZE 11.5 MM X 8.3...
271.3 MM OVERALL LENGTH 18 SMALLER END SIZE IN MM 18 LARGER END SIZE IN MM 18 MM SMALLER END SIZE 18 MM LARGER END SIZE 11.5 MM X 8.7...
28 INCH OVERALL LENGTH 60.325 SMALLER END SIZE IN MM 60.325 LARGER END SIZE IN MM 2-3/8 SMALLER END SIZE - FRACTIONAL 2-3/8 LARGER END SIZE - FRACTIONAL 2.375 SMALLER...
28 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 1-7/8 SMALLER END SIZE - FRACTIONAL 1-7/8 LARGER END SIZE - FRACTIONAL 1.875 SMALLER END SIZE - DECIMAL...
28 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 2 SMALLER END SIZE - FRACTIONAL 2 LARGER END SIZE - FRACTIONAL 2 SMALLER END SIZE - DECIMAL...
280.2 MM OVERALL LENGTH 19 SMALLER END SIZE IN MM 19 LARGER END SIZE IN MM 19 MM SMALLER END SIZE 19 MM LARGER END SIZE 11.9 MM X 8.7...
280.2 MM OVERALL LENGTH 19 SMALLER END SIZE IN MM 19 LARGER END SIZE IN MM 19 MM SMALLER END SIZE 19 MM LARGER END SIZE 11.9 MM X 9.1...
280.2 MM OVERALL LENGTH 19 SMALLER END SIZE IN MM 19 LARGER END SIZE IN MM 19 MM SMALLER END SIZE 19 MM LARGER END SIZE 12.3 MM X 8.8...
290.2 MM OVERALL LENGTH 20 SMALLER END SIZE IN MM 20 LARGER END SIZE IN MM 20 MM SMALLER END SIZE 20 MM LARGER END SIZE 12.3 MM X 9.1...
290.2 MM OVERALL LENGTH 20 SMALLER END SIZE IN MM 20 LARGER END SIZE IN MM 20 MM SMALLER END SIZE 20 MM LARGER END SIZE 12.7 MM X 9.9...
30 INCH OVERALL LENGTH 65.0875 SMALLER END SIZE IN MM 65.0875 LARGER END SIZE IN MM 2-9/16 SMALLER END SIZE - FRACTIONAL 2-9/16 LARGER END SIZE - FRACTIONAL 2.5625 SMALLER...
30 INCH OVERALL LENGTH 69.85 SMALLER END SIZE IN MM 69.85 LARGER END SIZE IN MM 2-3/4 SMALLER END SIZE - FRACTIONAL 2-3/4 LARGER END SIZE - FRACTIONAL 2.75 SMALLER...
300.2 MM OVERALL LENGTH 21 SMALLER END SIZE IN MM 21 LARGER END SIZE IN MM 21 MM SMALLER END SIZE 21 MM LARGER END SIZE 12.3 MM X 9.1...
300.2 MM OVERALL LENGTH 21 SMALLER END SIZE IN MM 21 LARGER END SIZE IN MM 21 MM SMALLER END SIZE 21 MM LARGER END SIZE 12.7 MM X 10.3...
318.1 MM OVERALL LENGTH 22 SMALLER END SIZE IN MM 22 LARGER END SIZE IN MM 22 MM SMALLER END SIZE 22 MM LARGER END SIZE 12.7 MM X 9.5...
318.1 MM OVERALL LENGTH 22 SMALLER END SIZE IN MM 22 LARGER END SIZE IN MM 22 MM SMALLER END SIZE 22 MM LARGER END SIZE 13.9 MM X 10.3...
328.1 MM OVERALL LENGTH 23 SMALLER END SIZE IN MM 23 LARGER END SIZE IN MM 23 MM SMALLER END SIZE 23 MM LARGER END SIZE 13.9 MM X 10.3...
328.1 MM OVERALL LENGTH 23 SMALLER END SIZE IN MM 23 LARGER END SIZE IN MM 23 MM SMALLER END SIZE 23 MM LARGER END SIZE 14.3 MM X 10.3...
338 MM OVERALL LENGTH 24 SMALLER END SIZE IN MM 24 LARGER END SIZE IN MM 24 MM SMALLER END SIZE 24 MM LARGER END SIZE 13.9 MM X 10.3...
338 MM OVERALL LENGTH 24 SMALLER END SIZE IN MM 24 LARGER END SIZE IN MM 24 MM SMALLER END SIZE 24 MM LARGER END SIZE 14.3 MM X 10.3...
357 MM OVERALL LENGTH 25 SMALLER END SIZE IN MM 25 LARGER END SIZE IN MM 25 MM SMALLER END SIZE 25 MM LARGER END SIZE 15.1 MM X 10.7...
372 MM OVERALL LENGTH 26 SMALLER END SIZE IN MM 26 LARGER END SIZE IN MM 26 MM SMALLER END SIZE 26 MM LARGER END SIZE 15.1 MM X 10.7...
386.9 MM OVERALL LENGTH 27 SMALLER END SIZE IN MM 27 LARGER END SIZE IN MM 27 MM SMALLER END SIZE 27 MM LARGER END SIZE 15.5 MM X 11.5...
402.9 MM OVERALL LENGTH 29 SMALLER END SIZE IN MM 29 LARGER END SIZE IN MM 29 MM SMALLER END SIZE 29 MM LARGER END SIZE 16.3 MM X 11.9...
402.9 MM OVERALL LENGTH 30 SMALLER END SIZE IN MM 30 LARGER END SIZE IN MM 30 MM SMALLER END SIZE 30 MM LARGER END SIZE 16.3 MM X 11.9...
6 INCH OVERALL LENGTH 9.525 SMALLER END SIZE IN MM 9.525 LARGER END SIZE IN MM 3/8 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END SIZE - FRACTIONAL .375 SMALLER...
6-POINT COMBINATION FLARE NUT TYPE HEAT TREATED STEEL MATERIAL 7 PIECE(S) KIT PACKAGING TYPE TORQUEPLUS[T] BRAND WEIGHT 2.24 LB SET CONTENTS (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH,...
6-POINT DOUBLE END FLARE NUT TYPE HEAT TREATED STEEL MATERIAL 5 PIECE(S) KIT PACKAGING TYPE TORQUEPLUS[T] BRAND WEIGHT 1.29 LB SET CONTENTS (1) 7 MM X 8 MM, (1) 9...
7 INCH OVERALL LENGTH 11.1125 SMALLER END SIZE IN MM 11.1125 LARGER END SIZE IN MM 7/16 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL .4375 SMALLER...
7-3/32 INCH LENGTH OVERALL SIZE 4.6 POUND WEIGHT 1260 FOOT-POUND TORQUE RATING 1/2 INCH DRIVE SIZE 5.1 CFM AIR CONSUMPTION MATERIAL TITANIUM BLOW RATE 1160 BPM NOISE LEVEL 97.6 DECIBEL...
7-3/4 INCH OVERALL LENGTH FLEX SMALLER END TYPE OPEN LARGER END TYPE 1/2 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE - FRACTIONAL .5 SMALLER END SIZE - DECIMAL...
8 1/16 INCH OVERALL LENGTH 14.2875 SMALLER END SIZE IN MM 14.2875 LARGER END SIZE IN MM 9/16 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL .5625...
8 7/8 INCH OVERALL LENGTH 12.7 SMALLER END SIZE IN MM 12.7 LARGER END SIZE IN MM 1/2 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE - FRACTIONAL .5...
8 7/8 INCH OVERALL LENGTH 14.2875 SMALLER END SIZE IN MM 14.2875 LARGER END SIZE IN MM 9/16 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL .5625...
8 INCH OVERALL LENGTH 12.7 SMALLER END SIZE IN MM 12.7 LARGER END SIZE IN MM 1/2 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE - FRACTIONAL .5 SMALLER...
8-1/2 INCH OVERALL LENGTH 26.9875 SMALLER END SIZE IN MM 26.9875 LARGER END SIZE IN MM 1-1/16 SMALLER END SIZE - FRACTIONAL 1-1/16 LARGER END SIZE - FRACTIONAL 1.0625 SMALLER...
8-29/32 INCH LENGTH OVERALL SIZE 8.4 POUND WEIGHT 1560 FOOT-POUND TORQUE RATING 3/4 INCH DRIVE SIZE 7.1 CFM AIR CONSUMPTION MATERIAL TITANIUM BLOW RATE 950 BPM NOISE LEVEL 97.6 DECIBEL...
8-5/8 INCH OVERALL LENGTH FLEX SMALLER END TYPE OPEN LARGER END TYPE 9/16 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL .5625 SMALLER END SIZE - DECIMAL...
9 1/2 INCH OVERALL LENGTH 15.875 SMALLER END SIZE IN MM 15.875 LARGER END SIZE IN MM 5/8 SMALLER END SIZE - FRACTIONAL 5/8 LARGER END SIZE - FRACTIONAL .625...
9-1/2 INCH OVERALL LENGTH FLEX SMALLER END TYPE OPEN LARGER END TYPE 5/8 SMALLER END SIZE - FRACTIONAL 5/8 LARGER END SIZE - FRACTIONAL .625 SMALLER END SIZE - DECIMAL...
ALLOY STEEL MATERIAL BLACK OXIDE FINISH 34 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 2 15/16 SMALLER END SIZE - FRACTIONAL 2 15/16 LARGER END SIZE...
ALLOY STEEL MATERIAL BLACK OXIDE FINISH 34 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 2 3/16 SMALLER END SIZE - FRACTIONAL 2 3/16 LARGER END SIZE...
ALLOY STEEL MATERIAL BLACK OXIDE FINISH 34 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 2 7/8 SMALLER END SIZE - FRACTIONAL 2 7/8 LARGER END SIZE...
ALLOY STEEL MATERIAL BLACK OXIDE FINISH 34 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 3 1/16 SMALLER END SIZE - FRACTIONAL 3 1/16 LARGER END SIZE...
ALLOY STEEL MATERIAL BLACK OXIDE FINISH 34 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 3 INCH SMALLER END SIZE 3 INCH LARGER END SIZE 1 11/16...
ALLOY STEEL MATERIAL BLACK OXIDE FINISH 34 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 73 SMALLER END SIZE IN MM 73 LARGER END SIZE IN MM...
ALLOY STEEL MATERIAL BLACK OXIDE FINISH 34 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 75 SMALLER END SIZE IN MM 75 LARGER END SIZE IN MM...
ALLOY STEEL MATERIAL BLACK OXIDE FINISH 34 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 80 SMALLER END SIZE IN MM 80 LARGER END SIZE IN MM...
ALLOY STEEL MATERIAL BLACK OXIDE FINISH 37 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 3 1/2 SMALLER END SIZE - FRACTIONAL 3 1/2 LARGER END SIZE...
ALLOY STEEL MATERIAL BLACK OXIDE FINISH 37 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 3 3/4 SMALLER END SIZE - FRACTIONAL 3 3/4 LARGER END SIZE...
ALLOY STEEL MATERIAL BLACK OXIDE FINISH 37 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 3 5/8 SMALLER END SIZE - FRACTIONAL 3 5/8 LARGER END SIZE...
ALLOY STEEL MATERIAL BLACK OXIDE FINISH 37 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 3 7/8 SMALLER END SIZE - FRACTIONAL 3 7/8 LARGER END SIZE...
ALLOY STEEL MATERIAL BLACK OXIDE FINISH 37 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 4 INCH SMALLER END SIZE 4 INCH LARGER END SIZE 2 1/4...
ALLOY STEEL MATERIAL FULL POLISH FINISH 10 11/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 18 SMALLER END SIZE IN MM 18 LARGER END SIZE IN...
ALLOY STEEL MATERIAL FULL POLISH FINISH 10 19/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 11/16 SMALLER END SIZE - FRACTIONAL 11/16 LARGER END SIZE -...
ALLOY STEEL MATERIAL FULL POLISH FINISH 10 19/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 17 SMALLER END SIZE IN MM 17 LARGER END SIZE IN...
ALLOY STEEL MATERIAL FULL POLISH FINISH 11 13/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 13/16 SMALLER END SIZE - FRACTIONAL 13/16 LARGER END SIZE -...
ALLOY STEEL MATERIAL FULL POLISH FINISH 11 3/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 19 SMALLER END SIZE IN MM 19 LARGER END SIZE IN...
ALLOY STEEL MATERIAL FULL POLISH FINISH 11 3/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 3/4 SMALLER END SIZE - FRACTIONAL 3/4 LARGER END SIZE -...
ALLOY STEEL MATERIAL FULL POLISH FINISH 11 53/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 13/16 SMALLER END SIZE - FRACTIONAL 13/16 LARGER END SIZE -...
ALLOY STEEL MATERIAL FULL POLISH FINISH 12 17/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 7/8 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE -...
ALLOY STEEL MATERIAL FULL POLISH FINISH 12 35/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 7/8 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE -...
ALLOY STEEL MATERIAL FULL POLISH FINISH 13 5/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 15/16 SMALLER END SIZE - FRACTIONAL 15/16 LARGER END SIZE -...
ALLOY STEEL MATERIAL FULL POLISH FINISH 14 1/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1 INCH SMALLER END SIZE 1 INCH LARGER END SIZE 37/64...
ALLOY STEEL MATERIAL FULL POLISH FINISH 15 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1 1/16 SMALLER END SIZE - FRACTIONAL 1 1/16 LARGER END...
ALLOY STEEL MATERIAL FULL POLISH FINISH 15 7/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1 1/8 SMALLER END SIZE - FRACTIONAL 1 1/8 LARGER END...
ALLOY STEEL MATERIAL FULL POLISH FINISH 15 7/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1 3/16 SMALLER END SIZE - FRACTIONAL 1 3/16 LARGER END...
ALLOY STEEL MATERIAL FULL POLISH FINISH 16 59/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1 1/4 SMALLER END SIZE - FRACTIONAL 1 1/4 LARGER END...
ALLOY STEEL MATERIAL FULL POLISH FINISH 5 21/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 11/32 SMALLER END SIZE - FRACTIONAL 11/32 LARGER END SIZE -...
ALLOY STEEL MATERIAL FULL POLISH FINISH 5 29/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 3/8 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END SIZE -...
ALLOY STEEL MATERIAL FULL POLISH FINISH 5 43/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 11/32 SMALLER END SIZE - FRACTIONAL 11/32 LARGER END SIZE -...
ALLOY STEEL MATERIAL FULL POLISH FINISH 5 5/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 11/32 SMALLER END SIZE - FRACTIONAL 11/32 LARGER END SIZE -...
ALLOY STEEL MATERIAL FULL POLISH FINISH 5 59/62 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 3/8 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END SIZE -...
ALLOY STEEL MATERIAL FULL POLISH FINISH 6 29/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 11 SMALLER END SIZE IN MM 11 LARGER END SIZE IN...
ALLOY STEEL MATERIAL FULL POLISH FINISH 6 29/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 7/16 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE -...
ALLOY STEEL MATERIAL FULL POLISH FINISH 7 23/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 12 SMALLER END SIZE IN MM 12 LARGER END SIZE IN...
ALLOY STEEL MATERIAL FULL POLISH FINISH 7 29/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1/2 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE -...
ALLOY STEEL MATERIAL FULL POLISH FINISH 7 29/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 13 SMALLER END SIZE IN MM 13 LARGER END SIZE IN...
ALLOY STEEL MATERIAL FULL POLISH FINISH 8 13/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 14 SMALLER END SIZE IN MM 14 LARGER END SIZE IN...
ALLOY STEEL MATERIAL FULL POLISH FINISH 8 13/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 9/16 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE -...
ALLOY STEEL MATERIAL FULL POLISH FINISH 8 53/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 9/16 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE -...
ALLOY STEEL MATERIAL FULL POLISH FINISH 9 35/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 16 SMALLER END SIZE IN MM 16 LARGER END SIZE IN...
ALLOY STEEL MATERIAL FULL POLISH FINISH 9 35/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 5/8 SMALLER END SIZE - FRACTIONAL 5/8 LARGER END SIZE -...
ALLOY STEEL MATERIAL FULL POLISH FINISH 9 9/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 15 SMALLER END SIZE IN MM 15 LARGER END SIZE IN...
ALLOY STEEL MATERIAL SATIN FINISH 15 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1 1/16 SMALLER END SIZE - FRACTIONAL 1 1/16 LARGER END SIZE...
ALLOY STEEL MATERIAL SATIN FINISH 15 7/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1 1/8 SMALLER END SIZE - FRACTIONAL 1 1/8 LARGER END SIZE...
ALLOY STEEL MATERIAL SATIN FINISH 15 7/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1 3/16 SMALLER END SIZE - FRACTIONAL 1 3/16 LARGER END SIZE...
ALLOY STEEL MATERIAL SATIN FINISH 16 59/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1 1/4 SMALLER END SIZE - FRACTIONAL 1 1/4 LARGER END SIZE...
ALLOY STEEL MATERIAL SATIN FINISH 28 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 55 SMALLER END SIZE IN MM 55 LARGER END SIZE IN MM...
ALLOY STEEL MATERIAL SATIN FINISH 29 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 2 3/4 SMALLER END SIZE - FRACTIONAL 2 3/4 LARGER END SIZE...
ALLOY STEEL MATERIAL SATIN FINISH 29 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 2 9/16 SMALLER END SIZE - FRACTIONAL 2 9/16 LARGER END SIZE...
ALLOY STEEL MATERIAL SATIN FINISH 29 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 60 SMALLER END SIZE IN MM 60 LARGER END SIZE IN MM...
ALLOY STEEL MATERIAL SATIN FINISH 29 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 65 SMALLER END SIZE IN MM 65 LARGER END SIZE IN MM...
ALLOY STEEL MATERIAL SATIN FINISH 29 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 70 SMALLER END SIZE IN MM 70 LARGER END SIZE IN MM...
ALLOY STEEL MATERIAL SATIN FINISH 4 5/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 3/8 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END SIZE - FRACTIONAL...
ALLOY STEEL MATERIAL SATIN FINISH 4 7/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 11/32 SMALLER END SIZE - FRACTIONAL 11/32 LARGER END SIZE - FRACTIONAL...
ALLOY STEEL MATERIAL SATIN FINISH 5 1/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 7/16 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL...
ALLOY STEEL MATERIAL SATIN FINISH 5 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1/2 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE - FRACTIONAL...
ALLOY STEEL MATERIAL SATIN FINISH 5 11/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1/2 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE - FRACTIONAL...
ALLOY STEEL MATERIAL SATIN FINISH 5 13/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 9/16 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL...
ALLOY STEEL MATERIAL SATIN FINISH 5 5/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 11/32 SMALLER END SIZE - FRACTIONAL 11/32 LARGER END SIZE - FRACTIONAL...
ALLOY STEEL MATERIAL SATIN FINISH 5 7/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 9/16 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL...
ALLOY STEEL MATERIAL SATIN FINISH 6 3/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 5/8 SMALLER END SIZE - FRACTIONAL 5/8 LARGER END SIZE - FRACTIONAL...
ALLOY STEEL MATERIAL SATIN FINISH 7 1/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 11/16 SMALLER END SIZE - FRACTIONAL 11/16 LARGER END SIZE - FRACTIONAL...
ALLOY STEEL MATERIAL SATIN FINISH 8 1/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 3/4 SMALLER END SIZE - FRACTIONAL 3/4 LARGER END SIZE - FRACTIONAL...
ANGULAR HEAD OPEN END TYPE HEAT TREATED STEEL MATERIAL 10 PIECE(S) KIT PACKAGING TYPE PROTO. BRAND WEIGHT 3.93 LB SET CONTENTS (10) 6 X 7 TO 24 X 26 INCH...
ANGULAR HEAD OPEN END TYPE HEAT TREATED STEEL MATERIAL 10 PIECE(S) KIT PACKAGING TYPE PROTO. BRAND WEIGHT 4.82 LB SET CONTENTS (10) 1/4 X 5/16 TO 1-1/16 X 1-1/8 INCH...
ANGULAR HEAD OPEN END TYPE HEAT TREATED STEEL MATERIAL 11 PIECE(S) KIT PACKAGING TYPE PROTO. BRAND WEIGHT 1.79 LB COATING POLISHED SET CONTENTS (11) 9 X 9 TO 19 X...
ANGULAR HEAD OPEN END TYPE HEAT TREATED STEEL MATERIAL 14 PIECE(S) KIT PACKAGING TYPE PROTO. BRAND WEIGHT 5.58 LB COATING POLISHED SET CONTENTS (14) 3/8 X 3/8 TO 1-1/4 X...
ANGULAR HEAD OPEN END TYPE HEAT TREATED STEEL MATERIAL 5 PIECE(S) KIT PACKAGING TYPE PROTO[R] BRAND WEIGHT 1.66 LB SET CONTENTS (1) 3/8 INCH X 7/16 INCH, (1) 1/2 INCH...
ANGULAR HEAD OPEN END TYPE HEAT TREATED STEEL MATERIAL 6 PIECE(S) KIT PACKAGING TYPE PROTO. BRAND WEIGHT 1.63 LB SET CONTENTS (1) 8 MM X 9 MM, (1) 10 MM...
DOUBLE END TYPE 10 INCH OVERALL LENGTH 13/16 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL .8125 SMALLER END SIZE - DECIMAL .875 LARGER END SIZE -...
DOUBLE END TYPE 10-1/8 INCH OVERALL LENGTH 13/16 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL .8125 SMALLER END SIZE - DECIMAL .875 LARGER END SIZE -...
DOUBLE END TYPE 11-23/64 INCH OVERALL LENGTH 15/16 SMALLER END SIZE - FRACTIONAL 1 LARGER END SIZE - FRACTIONAL .9375 SMALLER END SIZE - DECIMAL 1 LARGER END SIZE -...
DOUBLE END TYPE 13-9/16 INCH OVERALL LENGTH 1-1/16 SMALLER END SIZE - FRACTIONAL 1-1/4 LARGER END SIZE - FRACTIONAL 1.0625 SMALLER END SIZE - DECIMAL 1.25 LARGER END SIZE -...
DOUBLE END TYPE 14-1/2 INCH OVERALL LENGTH 1-1/4 SMALLER END SIZE - FRACTIONAL 1-5/16 LARGER END SIZE - FRACTIONAL 1.25 SMALLER END SIZE - DECIMAL 1.312 LARGER END SIZE -...
DOUBLE END TYPE 15-3/4 INCH OVERALL LENGTH 1-3/8 SMALLER END SIZE - FRACTIONAL 1-7/16 LARGER END SIZE - FRACTIONAL 1.375 SMALLER END SIZE - DECIMAL 1.437 LARGER END SIZE -...
DOUBLE END TYPE 161.9 MM OVERALL LENGTH 12 SMALLER END SIZE IN MM 13 LARGER END SIZE IN MM 12 MM SMALLER END SIZE 13 MM LARGER END SIZE 15...
DOUBLE END TYPE 17 INCH OVERALL LENGTH 1-1/2 SMALLER END SIZE - FRACTIONAL 1-5/8 LARGER END SIZE - FRACTIONAL 1.5 SMALLER END SIZE - DECIMAL 1.625 LARGER END SIZE -...
DOUBLE END TYPE 18-1/2 INCH OVERALL LENGTH 1-11/16 SMALLER END SIZE - FRACTIONAL 1-13/16 LARGER END SIZE - FRACTIONAL 1.6875 SMALLER END SIZE - DECIMAL 1.812 LARGER END SIZE -...
DOUBLE END TYPE 20 INCH OVERALL LENGTH 1-7/8 SMALLER END SIZE - FRACTIONAL 2 LARGER END SIZE - FRACTIONAL 1.875 SMALLER END SIZE - DECIMAL 2 LARGER END SIZE -...
DOUBLE END TYPE 3-7/8 INCH OVERALL LENGTH 3/16 SMALLER END SIZE - FRACTIONAL 1/4 LARGER END SIZE - FRACTIONAL .1875 SMALLER END SIZE - DECIMAL .25 LARGER END SIZE -...
DOUBLE END TYPE 4-3/4 INCH OVERALL LENGTH 7/16 SMALLER END SIZE - FRACTIONAL .4375 SMALLER END SIZE - DECIMAL 7/16 INCH SMALLER END SIZE 15 DEG OFFSET ANGLE SMALLER END...
DOUBLE END TYPE 4-31/64 INCH OVERALL LENGTH 1/4 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL .25 SMALLER END SIZE - DECIMAL .312 LARGER END SIZE -...
DOUBLE END TYPE 5 3/4 INCH OVERALL LENGTH 11.113 SMALLER END SIZE IN MM 12.7 LARGER END SIZE IN MM 7/16 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE...
DOUBLE END TYPE 5-3/4 INCH OVERALL LENGTH 3/8 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL .375 SMALLER END SIZE - DECIMAL .437 LARGER END SIZE -...
DOUBLE END TYPE 5/8 SMALLER END SIZE - FRACTIONAL 11/16 LARGER END SIZE - FRACTIONAL .625 SMALLER END SIZE - DECIMAL .6875 LARGER END SIZE - DECIMAL 5/8 INCH SMALLER...
DOUBLE END TYPE 6 5/8 INCH OVERALL LENGTH 14.288 SMALLER END SIZE IN MM 15.875 LARGER END SIZE IN MM 9/16 SMALLER END SIZE - FRACTIONAL 5/8 LARGER END SIZE...
DOUBLE END TYPE 6-3/8 INCH OVERALL LENGTH 7/16 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE - FRACTIONAL .4375 SMALLER END SIZE - DECIMAL .5 LARGER END SIZE -...
DOUBLE END TYPE 7 1/4 INCH OVERALL LENGTH 15.875 SMALLER END SIZE IN MM 19.05 LARGER END SIZE IN MM 5/8 SMALLER END SIZE - FRACTIONAL 3/4 LARGER END SIZE...
DOUBLE END TYPE 7 INCH OVERALL LENGTH 1/2 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL .5 SMALLER END SIZE - DECIMAL .562 LARGER END SIZE -...
DOUBLE END TYPE 8-7/8 INCH OVERALL LENGTH 11/16 SMALLER END SIZE - FRACTIONAL 3/4 LARGER END SIZE - FRACTIONAL .6875 SMALLER END SIZE - DECIMAL .75 LARGER END SIZE -...
DOUBLE END TYPE 8-9/16 INCH OVERALL LENGTH 5/8 SMALLER END SIZE - FRACTIONAL 3/4 LARGER END SIZE - FRACTIONAL .625 SMALLER END SIZE - DECIMAL .75 LARGER END SIZE -...
DOUBLE END TYPE 8/8 INCH OVERALL LENGTH 5/16 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END SIZE - FRACTIONAL .3125 SMALLER END SIZE - DECIMAL .375 LARGER END SIZE -...
DOUBLE END TYPE 9-1/2 INCH OVERALL LENGTH 3/4 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL .75 SMALLER END SIZE - DECIMAL .875 LARGER END SIZE -...
DOUBLE END TYPE ALLOY STEEL MATERIAL 127 MM OVERALL LENGTH 11 SMALLER END SIZE IN MM 11 LARGER END SIZE IN MM 42/97 SMALLER END SIZE - FRACTIONAL 42/97 LARGER...
DOUBLE END TYPE ALLOY STEEL MATERIAL 150.8 MM OVERALL LENGTH 15 SMALLER END SIZE IN MM 15 LARGER END SIZE IN MM 23/39 SMALLER END SIZE - FRACTIONAL 23/39 LARGER...
DOUBLE END, ANGLE TYPE 10 1/4 INCH OVERALL LENGTH 27 SMALLER END SIZE IN MM 27 LARGER END SIZE IN MM 1 1/16 SMALLER END SIZE - FRACTIONAL 1 1/16...
DOUBLE END, ANGLE TYPE 10-15/64 INCH OVERALL LENGTH 13/16 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL .8125 SMALLER END SIZE - DECIMAL .875 LARGER END SIZE...
DOUBLE END, ANGLE TYPE 11 INCH OVERALL LENGTH 28.6 SMALLER END SIZE IN MM 28.6 LARGER END SIZE IN MM 1 1/8 SMALLER END SIZE - FRACTIONAL 1 1/8 LARGER...
DOUBLE END, ANGLE TYPE 11-31/64 INCH OVERALL LENGTH 15/16 SMALLER END SIZE - FRACTIONAL 1 LARGER END SIZE - FRACTIONAL .9375 SMALLER END SIZE - DECIMAL 1 LARGER END SIZE...
DOUBLE END, ANGLE TYPE 12 1/4 INCH OVERALL LENGTH 31.8 SMALLER END SIZE IN MM 31.8 LARGER END SIZE IN MM 1 1/4 SMALLER END SIZE - FRACTIONAL 1 1/4...
DOUBLE END, ANGLE TYPE 12-3/8 INCH OVERALL LENGTH 1-1/16 SMALLER END SIZE - FRACTIONAL 1-1/8 LARGER END SIZE - FRACTIONAL 1.0625 SMALLER END SIZE - DECIMAL 1.125 LARGER END SIZE...
DOUBLE END, ANGLE TYPE 120.6 MM OVERALL LENGTH 9 SMALLER END SIZE IN MM 9 LARGER END SIZE IN MM .354 SMALLER END SIZE - DECIMAL .354 LARGER END SIZE...
DOUBLE END, ANGLE TYPE 123.9 MM OVERALL LENGTH 10 SMALLER END SIZE IN MM 10 LARGER END SIZE IN MM .394 SMALLER END SIZE - DECIMAL .394 LARGER END SIZE...
DOUBLE END, ANGLE TYPE 13 1/8 INCH OVERALL LENGTH 33.3 SMALLER END SIZE IN MM 33.3 LARGER END SIZE IN MM 1 5/16 SMALLER END SIZE - FRACTIONAL 1 5/16...
DOUBLE END, ANGLE TYPE 13 3/4 INCH OVERALL LENGTH 34.9 SMALLER END SIZE IN MM 34.9 LARGER END SIZE IN MM 1 3/8 SMALLER END SIZE - FRACTIONAL 1 3/8...
DOUBLE END, ANGLE TYPE 13-43/64 INCH OVERALL LENGTH 1-1/16 SMALLER END SIZE - FRACTIONAL 1-1/4 LARGER END SIZE - FRACTIONAL 1.0625 SMALLER END SIZE - DECIMAL 1.25 LARGER END SIZE...
DOUBLE END, ANGLE TYPE 139.7 MM OVERALL LENGTH 13 SMALLER END SIZE IN MM 13 LARGER END SIZE IN MM .512 SMALLER END SIZE - DECIMAL .512 LARGER END SIZE...
DOUBLE END, ANGLE TYPE 14 1/2 INCH OVERALL LENGTH 38.1 SMALLER END SIZE IN MM 38.1 LARGER END SIZE IN MM 1 1/2 SMALLER END SIZE - FRACTIONAL 1 1/2...
DOUBLE END, ANGLE TYPE 14 INCH OVERALL LENGTH 36.5 SMALLER END SIZE IN MM 36.5 LARGER END SIZE IN MM 1 7/16 SMALLER END SIZE - FRACTIONAL 1 7/16 LARGER...
DOUBLE END, ANGLE TYPE 14-5/8 INCH OVERALL LENGTH 1-1/4 SMALLER END SIZE - FRACTIONAL 1-5/16 LARGER END SIZE - FRACTIONAL 1.25 SMALLER END SIZE - DECIMAL 1.3125 LARGER END SIZE...
DOUBLE END, ANGLE TYPE 15 INCH OVERALL LENGTH 41.3 SMALLER END SIZE IN MM 41.3 LARGER END SIZE IN MM 1 5/8 SMALLER END SIZE - FRACTIONAL 1 5/8 LARGER...
DOUBLE END, ANGLE TYPE 165.1 MM OVERALL LENGTH 17 SMALLER END SIZE IN MM 17 LARGER END SIZE IN MM .669 SMALLER END SIZE - DECIMAL .669 LARGER END SIZE...
DOUBLE END, ANGLE TYPE 17 1/8 INCH OVERALL LENGTH 44.5 SMALLER END SIZE IN MM 44.5 LARGER END SIZE IN MM 1 3/4 SMALLER END SIZE - FRACTIONAL 1 3/4...
DOUBLE END, ANGLE TYPE 177.8 MM OVERALL LENGTH 19 SMALLER END SIZE IN MM 19 LARGER END SIZE IN MM 3/4 SMALLER END SIZE - FRACTIONAL 3/4 LARGER END SIZE...
DOUBLE END, ANGLE TYPE 18 3/8 INCH OVERALL LENGTH 46 SMALLER END SIZE IN MM 46 LARGER END SIZE IN MM 1 13/16 SMALLER END SIZE - FRACTIONAL 1 13/16...
DOUBLE END, ANGLE TYPE 19 3/4 INCH OVERALL LENGTH 47.6 SMALLER END SIZE IN MM 47.6 LARGER END SIZE IN MM 1 7/8 SMALLER END SIZE - FRACTIONAL 1 7/8...
DOUBLE END, ANGLE TYPE 21 1/4 INCH OVERALL LENGTH 50.8 SMALLER END SIZE IN MM 50.8 LARGER END SIZE IN MM 2 SMALLER END SIZE - FRACTIONAL 2 LARGER END...
DOUBLE END, ANGLE TYPE 3 1/2 INCH OVERALL LENGTH 7.1 SMALLER END SIZE IN MM 7.1 LARGER END SIZE IN MM 9/32 SMALLER END SIZE - FRACTIONAL 9/32 LARGER END...
DOUBLE END, ANGLE TYPE 3 1/2 INCH OVERALL LENGTH 7.1 SMALLER END SIZE IN MM 7.9 LARGER END SIZE IN MM 9/32 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END...
DOUBLE END, ANGLE TYPE 3 1/2 INCH OVERALL LENGTH 7.9 SMALLER END SIZE IN MM 7.1 LARGER END SIZE IN MM 5/16 SMALLER END SIZE - FRACTIONAL 9/32 LARGER END...
DOUBLE END, ANGLE TYPE 3 1/2 INCH OVERALL LENGTH 7.9 SMALLER END SIZE IN MM 7.9 LARGER END SIZE IN MM 5/16 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END...
DOUBLE END, ANGLE TYPE 3 3/4 INCH OVERALL LENGTH 8.7 SMALLER END SIZE IN MM 8.7 LARGER END SIZE IN MM 11/32 SMALLER END SIZE - FRACTIONAL 11/32 LARGER END...
DOUBLE END, ANGLE TYPE 3 3/4 INCH OVERALL LENGTH 8.7 SMALLER END SIZE IN MM 9.5 LARGER END SIZE IN MM 11/32 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END...
DOUBLE END, ANGLE TYPE 3 3/4 INCH OVERALL LENGTH 9.5 SMALLER END SIZE IN MM 8.7 LARGER END SIZE IN MM 3/8 SMALLER END SIZE - FRACTIONAL 11/32 LARGER END...
DOUBLE END, ANGLE TYPE 3 3/4 INCH OVERALL LENGTH 9.5 SMALLER END SIZE IN MM 9.5 LARGER END SIZE IN MM 3/8 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END...
DOUBLE END, ANGLE TYPE 3 INCH OVERALL LENGTH 5.2 SMALLER END SIZE IN MM 6 LARGER END SIZE IN MM 13/64 SMALLER END SIZE - FRACTIONAL 15/64 LARGER END SIZE...
DOUBLE END, ANGLE TYPE 3 INCH OVERALL LENGTH 5.6 SMALLER END SIZE IN MM 5.6 LARGER END SIZE IN MM 7/32 SMALLER END SIZE - FRACTIONAL 7/32 LARGER END SIZE...
DOUBLE END, ANGLE TYPE 3 INCH OVERALL LENGTH 5.6 SMALLER END SIZE IN MM 6.4 LARGER END SIZE IN MM 7/32 SMALLER END SIZE - FRACTIONAL 1/4 LARGER END SIZE...
DOUBLE END, ANGLE TYPE 3 INCH OVERALL LENGTH 6 SMALLER END SIZE IN MM 5.2 LARGER END SIZE IN MM 15/64 SMALLER END SIZE - FRACTIONAL 13/64 LARGER END SIZE...
DOUBLE END, ANGLE TYPE 3 INCH OVERALL LENGTH 6 SMALLER END SIZE IN MM 6 LARGER END SIZE IN MM 15/64 SMALLER END SIZE - FRACTIONAL 15/64 LARGER END SIZE...
DOUBLE END, ANGLE TYPE 3 INCH OVERALL LENGTH 6.4 SMALLER END SIZE IN MM 5.6 LARGER END SIZE IN MM 1/4 SMALLER END SIZE - FRACTIONAL 7/32 LARGER END SIZE...
DOUBLE END, ANGLE TYPE 3 INCH OVERALL LENGTH 6.4 SMALLER END SIZE IN MM 6.4 LARGER END SIZE IN MM 1/4 SMALLER END SIZE - FRACTIONAL 1/4 LARGER END SIZE...
DOUBLE END, ANGLE TYPE 4 1/2 INCH OVERALL LENGTH 12.7 SMALLER END SIZE IN MM 12.7 LARGER END SIZE IN MM 1/2 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END...
DOUBLE END, ANGLE TYPE 4 3/4 INCH OVERALL LENGTH 9.5 SMALLER END SIZE IN MM 9.5 LARGER END SIZE IN MM 3/8 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END...
DOUBLE END, ANGLE TYPE 5 1/4 INCH OVERALL LENGTH 12.7 SMALLER END SIZE IN MM 12.7 LARGER END SIZE IN MM 1/2 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END...
DOUBLE END, ANGLE TYPE 5 5/8 INCH OVERALL LENGTH 14.3 SMALLER END SIZE IN MM 14.3 LARGER END SIZE IN MM 9/16 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END...
DOUBLE END, ANGLE TYPE 5 INCH OVERALL LENGTH 11.1 SMALLER END SIZE IN MM 11.1 LARGER END SIZE IN MM 7/16 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE...
DOUBLE END, ANGLE TYPE 5 INCH OVERALL LENGTH 14.3 SMALLER END SIZE IN MM 14.3 LARGER END SIZE IN MM 9/16 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE...
DOUBLE END, ANGLE TYPE 5 INCH OVERALL LENGTH 15.9 SMALLER END SIZE IN MM 15.9 LARGER END SIZE IN MM 5/8 SMALLER END SIZE - FRACTIONAL 5/8 LARGER END SIZE...
DOUBLE END, ANGLE TYPE 5-1/4 INCH OVERALL LENGTH 5/16 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END SIZE - FRACTIONAL .3125 SMALLER END SIZE - DECIMAL .375 LARGER END SIZE...
DOUBLE END, ANGLE TYPE 5-7/8 INCH OVERALL LENGTH 3/8 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL .375 SMALLER END SIZE - DECIMAL .4375 LARGER END SIZE...
DOUBLE END, ANGLE TYPE 6 1/2 INCH OVERALL LENGTH 17.5 SMALLER END SIZE IN MM 17.5 LARGER END SIZE IN MM 11/16 SMALLER END SIZE - FRACTIONAL 11/16 LARGER END...
DOUBLE END, ANGLE TYPE 6 INCH OVERALL LENGTH 15.9 SMALLER END SIZE IN MM 15.9 LARGER END SIZE IN MM 5/8 SMALLER END SIZE - FRACTIONAL 5/8 LARGER END SIZE...
DOUBLE END, ANGLE TYPE 6-7/16 INCH OVERALL LENGTH 7/16 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE - FRACTIONAL .4375 SMALLER END SIZE - DECIMAL .5 LARGER END SIZE...
DOUBLE END, ANGLE TYPE 7 1/2 INCH OVERALL LENGTH 20.6 SMALLER END SIZE IN MM 20.6 LARGER END SIZE IN MM 13/16 SMALLER END SIZE - FRACTIONAL 13/16 LARGER END...
DOUBLE END, ANGLE TYPE 7 INCH OVERALL LENGTH 19.1 SMALLER END SIZE IN MM 19.1 LARGER END SIZE IN MM 3/4 SMALLER END SIZE - FRACTIONAL 3/4 LARGER END SIZE...
DOUBLE END, ANGLE TYPE 7-47/64 INCH OVERALL LENGTH 9/16 SMALLER END SIZE - FRACTIONAL 5/8 LARGER END SIZE - FRACTIONAL .5625 SMALLER END SIZE - DECIMAL .625 LARGER END SIZE...
DOUBLE END, ANGLE TYPE 7-7/64 INCH OVERALL LENGTH 1/2 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL .5 SMALLER END SIZE - DECIMAL .5625 LARGER END SIZE...
DOUBLE END, ANGLE TYPE 8 3/4 INCH OVERALL LENGTH 23.8 SMALLER END SIZE IN MM 23.8 LARGER END SIZE IN MM 15/16 SMALLER END SIZE - FRACTIONAL 15/16 LARGER END...
DOUBLE END, ANGLE TYPE 8 INCH OVERALL LENGTH 22.2 SMALLER END SIZE IN MM 22.2 LARGER END SIZE IN MM 7/8 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE...
DOUBLE END, ANGLE TYPE 8-43/64 INCH OVERALL LENGTH 5/8 SMALLER END SIZE - FRACTIONAL 3/4 LARGER END SIZE - FRACTIONAL .625 SMALLER END SIZE - DECIMAL .75 LARGER END SIZE...
DOUBLE END, ANGLE TYPE 8-63/64 INCH OVERALL LENGTH 11/16 SMALLER END SIZE - FRACTIONAL 3/4 LARGER END SIZE - FRACTIONAL .6875 SMALLER END SIZE - DECIMAL .75 LARGER END SIZE...
DOUBLE END, ANGLE TYPE 8-7/8 INCH OVERALL LENGTH 11/16 SMALLER END SIZE - FRACTIONAL 25/32 LARGER END SIZE - FRACTIONAL .6875 SMALLER END SIZE - DECIMAL .7812 LARGER END SIZE...
DOUBLE END, ANGLE TYPE 9 1/2 INCH OVERALL LENGTH 25.4 SMALLER END SIZE IN MM 25.4 LARGER END SIZE IN MM 1 SMALLER END SIZE - FRACTIONAL 1 LARGER END...
DOUBLE END, ANGLE TYPE 9-39/64 INCH OVERALL LENGTH 3/4 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL .75 SMALLER END SIZE - DECIMAL .875 LARGER END SIZE...
DOUBLE END, ANGLE TYPE HEAT TREATED ALLOY STEEL MATERIAL 133.3 MM OVERALL LENGTH 12 SMALLER END SIZE IN MM 12 LARGER END SIZE IN MM 12 MM SMALLER END SIZE...
DOUBLE END, ANGLE TYPE HEAT TREATED ALLOY STEEL MATERIAL 142.7 MM OVERALL LENGTH 14 SMALLER END SIZE IN MM 14 LARGER END SIZE IN MM 14 MM SMALLER END SIZE...
DOUBLE END, ANGLE TYPE HEAT TREATED ALLOY STEEL MATERIAL 155.4 MM OVERALL LENGTH 16 SMALLER END SIZE IN MM 16 LARGER END SIZE IN MM 16 MM SMALLER END SIZE...
DOUBLE END, ANGLE TYPE HEAT TREATED ALLOY STEEL MATERIAL 171.4 MM OVERALL LENGTH 18 SMALLER END SIZE IN MM 18 LARGER END SIZE IN MM 18 MM SMALLER END SIZE...
DOUBLE END, STRAIGHT TYPE 10 INCH OVERALL LENGTH 11.1 SMALLER END SIZE IN MM 12.7 LARGER END SIZE IN MM 7/16 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE...
DOUBLE END, STRAIGHT TYPE 10 INCH OVERALL LENGTH 12.7 SMALLER END SIZE IN MM 14.3 LARGER END SIZE IN MM 1/2 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE...
DOUBLE END, STRAIGHT TYPE 10 INCH OVERALL LENGTH 14.3 SMALLER END SIZE IN MM 15.9 LARGER END SIZE IN MM 9/16 SMALLER END SIZE - FRACTIONAL 5/8 LARGER END SIZE...
DOUBLE END, STRAIGHT TYPE 10 INCH OVERALL LENGTH 17.5 SMALLER END SIZE IN MM 19.1 LARGER END SIZE IN MM 11/16 SMALLER END SIZE - FRACTIONAL 3/4 LARGER END SIZE...
DOUBLE END, STRAIGHT TYPE 114 MM OVERALL LENGTH 6 SMALLER END SIZE IN MM 7 LARGER END SIZE IN MM .236 SMALLER END SIZE - DECIMAL .276 LARGER END SIZE...
DOUBLE END, STRAIGHT TYPE 12 1/4 INCH OVERALL LENGTH 27 SMALLER END SIZE IN MM 28.6 LARGER END SIZE IN MM 1 1/16 SMALLER END SIZE - FRACTIONAL 1 1/8...
DOUBLE END, STRAIGHT TYPE 130 MM OVERALL LENGTH 8 SMALLER END SIZE IN MM 9 LARGER END SIZE IN MM .315 SMALLER END SIZE - DECIMAL .354 LARGER END SIZE...
DOUBLE END, STRAIGHT TYPE 144.5 MM OVERALL LENGTH 5.6 SMALLER END SIZE IN MM 5.9 LARGER END SIZE IN MM .22 SMALLER END SIZE - DECIMAL .232 LARGER END SIZE...
DOUBLE END, STRAIGHT TYPE 146 MM OVERALL LENGTH 10 SMALLER END SIZE IN MM 11 LARGER END SIZE IN MM .394 SMALLER END SIZE - DECIMAL .433 LARGER END SIZE...
DOUBLE END, STRAIGHT TYPE 15 3/4 INCH OVERALL LENGTH 34.9 SMALLER END SIZE IN MM 36.5 LARGER END SIZE IN MM 1 3/8 SMALLER END SIZE - FRACTIONAL 1 7/16...
DOUBLE END, STRAIGHT TYPE 160.3 MM OVERALL LENGTH 7.1 SMALLER END SIZE IN MM 8.9 LARGER END SIZE IN MM 9/32 SMALLER END SIZE - FRACTIONAL .28 SMALLER END SIZE...
DOUBLE END, STRAIGHT TYPE 17 INCH OVERALL LENGTH 38.1 SMALLER END SIZE IN MM 41.3 LARGER END SIZE IN MM 1 1/2 SMALLER END SIZE - FRACTIONAL 1 5/8 LARGER...
DOUBLE END, STRAIGHT TYPE 176.3 MM OVERALL LENGTH 7.1 SMALLER END SIZE IN MM 8.9 LARGER END SIZE IN MM 9/32 SMALLER END SIZE - FRACTIONAL .28 SMALLER END SIZE...
DOUBLE END, STRAIGHT TYPE 192 MM OVERALL LENGTH 9.6 SMALLER END SIZE IN MM 11.2 LARGER END SIZE IN MM .378 SMALLER END SIZE - DECIMAL .441 LARGER END SIZE...
DOUBLE END, STRAIGHT TYPE 193 MM OVERALL LENGTH 14 SMALLER END SIZE IN MM 15 LARGER END SIZE IN MM .551 SMALLER END SIZE - DECIMAL .591 LARGER END SIZE...
DOUBLE END, STRAIGHT TYPE 203 MM OVERALL LENGTH 11.2 SMALLER END SIZE IN MM 12.8 LARGER END SIZE IN MM 1/2 LARGER END SIZE - FRACTIONAL .441 SMALLER END SIZE...
DOUBLE END, STRAIGHT TYPE 209 MM OVERALL LENGTH 16 SMALLER END SIZE IN MM 17 LARGER END SIZE IN MM .63 SMALLER END SIZE - DECIMAL .669 LARGER END SIZE...
DOUBLE END, STRAIGHT TYPE 223.8 MM OVERALL LENGTH 12.8 SMALLER END SIZE IN MM 14.5 LARGER END SIZE IN MM 1/2 SMALLER END SIZE - FRACTIONAL .504 SMALLER END SIZE...
DOUBLE END, STRAIGHT TYPE 225 MM OVERALL LENGTH 18 SMALLER END SIZE IN MM 19 LARGER END SIZE IN MM 3/4 LARGER END SIZE - FRACTIONAL .709 SMALLER END SIZE...
DOUBLE END, STRAIGHT TYPE 239.7 MM OVERALL LENGTH 14.5 SMALLER END SIZE IN MM 16 LARGER END SIZE IN MM .571 SMALLER END SIZE - DECIMAL .63 LARGER END SIZE...
DOUBLE END, STRAIGHT TYPE 241 MM OVERALL LENGTH 20 SMALLER END SIZE IN MM 22 LARGER END SIZE IN MM .787 SMALLER END SIZE - DECIMAL .866 LARGER END SIZE...
DOUBLE END, STRAIGHT TYPE 257 MM OVERALL LENGTH 21 SMALLER END SIZE IN MM 23 LARGER END SIZE IN MM .827 SMALLER END SIZE - DECIMAL .906 LARGER END SIZE...
DOUBLE END, STRAIGHT TYPE 289 MM OVERALL LENGTH 24 SMALLER END SIZE IN MM 26 LARGER END SIZE IN MM .945 SMALLER END SIZE - DECIMAL 1.024 LARGER END SIZE...
HEAT TREATED ALLOY STEEL MATERIAL 10 3/8 INCH OVERALL LENGTH FLEX HEAD SMALLER END TYPE OPEN LARGER END TYPE 17.5 SMALLER END SIZE IN MM 17.5 LARGER END SIZE IN...
HEAT TREATED ALLOY STEEL MATERIAL 11 1/4 INCH OVERALL LENGTH FLEX HEAD SMALLER END TYPE OPEN LARGER END TYPE 19.1 SMALLER END SIZE IN MM 19.1 LARGER END SIZE IN...
HEAT TREATED ALLOY STEEL MATERIAL 13 INCH OVERALL LENGTH FLEX HEAD SMALLER END TYPE OPEN LARGER END TYPE 22.2 SMALLER END SIZE IN MM 22.2 LARGER END SIZE IN MM...
HEAT TREATED ALLOY STEEL MATERIAL 17 5/8 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 33.3 SMALLER END SIZE IN MM 33.3 LARGER END SIZE IN MM...
HEAT TREATED ALLOY STEEL MATERIAL 18 1/2 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 34.9 SMALLER END SIZE IN MM 34.9 LARGER END SIZE IN MM...
HEAT TREATED ALLOY STEEL MATERIAL 19 3/8 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 36.5 SMALLER END SIZE IN MM 36.5 LARGER END SIZE IN MM...
HEAT TREATED ALLOY STEEL MATERIAL 23 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 41.3 SMALLER END SIZE IN MM 41.3 LARGER END SIZE IN MM 1...
HEAT TREATED ALLOY STEEL MATERIAL 23 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 42.9 SMALLER END SIZE IN MM 42.9 LARGER END SIZE IN MM 1...
HEAT TREATED ALLOY STEEL MATERIAL 25 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 44.5 SMALLER END SIZE IN MM 44.5 LARGER END SIZE IN MM 1...
HEAT TREATED ALLOY STEEL MATERIAL 25 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 46 SMALLER END SIZE IN MM 46 LARGER END SIZE IN MM 1...
HEAT TREATED ALLOY STEEL MATERIAL 28 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 47.6 SMALLER END SIZE IN MM 47.6 LARGER END SIZE IN MM 1...
HEAT TREATED ALLOY STEEL MATERIAL 28 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 50.8 SMALLER END SIZE IN MM 50.8 LARGER END SIZE IN MM 2...
HEAT TREATED ALLOY STEEL MATERIAL 29 1/2 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 52.4 SMALLER END SIZE IN MM 52.4 LARGER END SIZE IN MM...
HEAT TREATED ALLOY STEEL MATERIAL 29 1/2 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 54 SMALLER END SIZE IN MM 54 LARGER END SIZE IN MM...
HEAT TREATED ALLOY STEEL MATERIAL 29 1/2 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 55.6 SMALLER END SIZE IN MM 55.6 LARGER END SIZE IN MM...
HEAT TREATED ALLOY STEEL MATERIAL 29 1/2 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 57.2 SMALLER END SIZE IN MM 57.2 LARGER END SIZE IN MM...
HEAT TREATED ALLOY STEEL MATERIAL 31 1/2 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 60.3 SMALLER END SIZE IN MM 60.3 LARGER END SIZE IN MM...
HEAT TREATED ALLOY STEEL MATERIAL 31 1/2 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 63.5 SMALLER END SIZE IN MM 63.5 LARGER END SIZE IN MM...
HEAT TREATED ALLOY STEEL MATERIAL 492 MM OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 36 SMALLER END SIZE IN MM 36 LARGER END SIZE IN MM 1.417...
HEAT TREATED ALLOY STEEL MATERIAL 584 MM OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 41 SMALLER END SIZE IN MM 41 LARGER END SIZE IN MM 1.614...
HEAT TREATED ALLOY STEEL MATERIAL 6 7/8 INCH OVERALL LENGTH FLEX HEAD SMALLER END TYPE OPEN LARGER END TYPE 11.1 SMALLER END SIZE IN MM 11.1 LARGER END SIZE IN...
HEAT TREATED ALLOY STEEL MATERIAL 6 INCH OVERALL LENGTH FLEX HEAD SMALLER END TYPE OPEN LARGER END TYPE 9.5 SMALLER END SIZE IN MM 9.5 LARGER END SIZE IN MM...
HEAT TREATED ALLOY STEEL MATERIAL 635 MM OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 46 SMALLER END SIZE IN MM 46 LARGER END SIZE IN MM 1...
HEAT TREATED ALLOY STEEL MATERIAL 711 MM OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 50 SMALLER END SIZE IN MM 50 LARGER END SIZE IN MM 1...
HEAVY DUTY, SINGLE END, STRAIGHT TYPE BLACK OXIDE FINISH 10-3/4 INCH OVERALL LENGTH 1-1/4 INCH SMALLER END SIZE 1-7/8 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 13/16 INCH HEAD THICKNESS...
HEAVY DUTY, SINGLE END, STRAIGHT TYPE BLACK OXIDE FINISH 11 INCH OVERALL LENGTH 1-1/8 INCH SMALLER END SIZE 1-11/16 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 5/8 INCH HEAD THICKNESS...
HEAVY DUTY, SINGLE END, STRAIGHT TYPE BLACK OXIDE FINISH 11-1/2 INCH OVERALL LENGTH 1-5/16 INCH SMALLER END SIZE 1-7/8 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 13/16 INCH HEAD THICKNESS...
HEAVY DUTY, SINGLE END, STRAIGHT TYPE BLACK OXIDE FINISH 12 INCH OVERALL LENGTH 1-1/2 INCH SMALLER END SIZE 2-3/16 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 1 INCH HEAD THICKNESS...
HEAVY DUTY, SINGLE END, STRAIGHT TYPE BLACK OXIDE FINISH 12 INCH OVERALL LENGTH 1-3/8 INCH SMALLER END SIZE 2-25/64 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 1 INCH HEAD THICKNESS...
HEAVY DUTY, SINGLE END, STRAIGHT TYPE BLACK OXIDE FINISH 12 INCH OVERALL LENGTH 1-7/16 INCH SMALLER END SIZE 2-3/16 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 1 INCH HEAD THICKNESS...
HEAVY DUTY, SINGLE END, STRAIGHT TYPE BLACK OXIDE FINISH 12-1/4 INCH OVERALL LENGTH 1-5/8 INCH SMALLER END SIZE 2-13/32 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 1-1/8 INCH HEAD THICKNESS...
HEAVY DUTY, SINGLE END, STRAIGHT TYPE BLACK OXIDE FINISH 12-1/4 INCH OVERALL LENGTH 1-9/16 INCH SMALLER END SIZE 2-21/32 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 1-1/8 INCH HEAD THICKNESS...
HEAVY DUTY, SINGLE END, STRAIGHT TYPE BLACK OXIDE FINISH 13-7/16 INCH OVERALL LENGTH 1-11/16 INCH SMALLER END SIZE 2-13/32 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 1-1/8 INCH HEAD THICKNESS...
HEAVY DUTY, SINGLE END, STRAIGHT TYPE BLACK OXIDE FINISH 13-7/16 INCH OVERALL LENGTH 1-13/16 INCH SMALLER END SIZE 2-21/32 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 1-3/16 INCH HEAD THICKNESS...
HEAVY DUTY, SINGLE END, STRAIGHT TYPE BLACK OXIDE FINISH 13-7/16 INCH OVERALL LENGTH 1-15/16 INCH SMALLER END SIZE 2-27/32 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 1-1/4 INCH HEAD THICKNESS...
HEAVY DUTY, SINGLE END, STRAIGHT TYPE BLACK OXIDE FINISH 13-7/16 INCH OVERALL LENGTH 1-3/4 INCH SMALLER END SIZE 2-19/32 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 1-3/16 INCH HEAD THICKNESS...
HEAVY DUTY, SINGLE END, STRAIGHT TYPE BLACK OXIDE FINISH 13-7/16 INCH OVERALL LENGTH 1-7/8 INCH SMALLER END SIZE 2-27/32 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 1-1/4 INCH HEAD THICKNESS...
HEAVY DUTY, SINGLE END, STRAIGHT TYPE BLACK OXIDE FINISH 13-7/16 INCH OVERALL LENGTH 2 INCH SMALLER END SIZE 2-27/32 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 1-1/4 INCH HEAD THICKNESS...
HEX TYPE STEEL MATERIAL 3 INCH OVERALL LENGTH HARDENED PROCESS INTERNAL PIPE WRENCH 1 INCH WRENCH SIZE PROTO[R] BRAND WEIGHT 0.85 LB
HEX TYPE STEEL MATERIAL 3 INCH OVERALL LENGTH HARDENED PROCESS INTERNAL PIPE WRENCH 1/2 INCH WRENCH SIZE PROTO[R] BRAND WEIGHT 0.32 LB
HEX TYPE STEEL MATERIAL 3 INCH OVERALL LENGTH HARDENED PROCESS INTERNAL PIPE WRENCH 3/4 INCH WRENCH SIZE PROTO[R] BRAND WEIGHT 0.49 LB
HEX TYPE STEEL MATERIAL 3 INCH OVERALL LENGTH HARDENED PROCESS INTERNAL PIPE WRENCH 3/8 INCH WRENCH SIZE PROTO[R] BRAND WEIGHT 0.21 LB
INTERNAL PIPE TYPE ALLOY STEEL MATERIAL PLATED FINISH 4 PIECE(S) HARDENED PROCESS 1.95 LB WEIGHT (1) 3/8 INCH, (1) 3/4 INCH, (1) 1/2 INCH, (1) 1 INCH SET CONTENT PROTO[R]...
OPEN END TYPE ALLOY STEEL MATERIAL SATIN FINISH 5 PIECE(S) HEAT TREATED PROCESS 1.92 LB WEIGHT TOOL ROLL PACKAGING TYPE (1) 10 MM X 11 MM, (1) 12 MM X...
SATIN FINISH 12-17/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 22 MILLIMETER SMALLER END SIZE ASME B107.100 MATERIAL SPECIFICATION 3/8 INCH X 1/2 INCH HEAD THICKNESS...
SATIN FINISH 13-1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 15/16 INCH SMALLER END SIZE 15/16 INCH LARGER END SIZE 19/32 INCH (OPEN), 37/64 INCH (BOX)...
SATIN FINISH 15-1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1-1/16 INCH SMALLER END SIZE ASME B107.100 MATERIAL SPECIFICATION 5/8 INCH X 39/64 INCH HEAD THICKNESS...
SATIN FINISH 15-35/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 28 MILLIMETER SMALLER END SIZE ASME B107.100 MATERIAL SPECIFICATION 21/32 INCH X 41/64 INCH HEAD THICKNESS...
SATIN FINISH 16-59/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 32 MILLIMETER SMALLER END SIZE ASME B107.100 MATERIAL SPECIFICATION 23/32 INCH X 45/64 INCH HEAD THICKNESS...
SATIN FINISH 8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1/2 INCH SMALLER END SIZE 1/2 INCH LARGER END SIZE 1/4 INCH (OPEN), 11/32 INCH (BOX)...
SATIN FINISH 8-7/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 9/16 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE 3/8 INCH (OPEN), 23/64 INCH (BOX)...
SATIN FINISH 9-1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 5/8 INCH SMALLER END SIZE 5/8 INCH LARGER END SIZE 19/64 INCH (OPEN), 13/32 INCH (BOX)...
SHORT ANGLE OPEN END TYPE HEAT TREATED STEEL MATERIAL 9 PIECE(S) KIT PACKAGING TYPE PROTO. BRAND WEIGHT 0.46 LB SET CONTENTS (9) 7/32 X 7/32 TO 1/2 X 1/2 INCH...
SINGLE END ANGLE TYPE 273 MM OVERALL LENGTH 32 SMALLER END SIZE IN MM 1.26 SMALLER END SIZE - DECIMAL 32 MM SMALLER END SIZE 21 MM HEAD THICKNESS 12...
SINGLE END ANGLE TYPE 305 MM OVERALL LENGTH 36 SMALLER END SIZE IN MM 1.417 SMALLER END SIZE - DECIMAL 36 MM SMALLER END SIZE 25 MM HEAD THICKNESS 12...
SINGLE END ANGLE TYPE 311 MM OVERALL LENGTH 41 SMALLER END SIZE IN MM 1.614 SMALLER END SIZE - DECIMAL 41 MM SMALLER END SIZE 28 MM HEAD THICKNESS 12...
SINGLE END ANGLE TYPE 341 MM OVERALL LENGTH 46 SMALLER END SIZE IN MM 1.811 SMALLER END SIZE - DECIMAL 46 MM SMALLER END SIZE 30 MM HEAD THICKNESS 12...
SINGLE END ANGLE TYPE 341 MM OVERALL LENGTH 50 SMALLER END SIZE IN MM 1.969 SMALLER END SIZE - DECIMAL 50 MM SMALLER END SIZE 32 MM HEAD THICKNESS 12...
SINGLE END ANGLE TYPE 343 MM OVERALL LENGTH 55 SMALLER END SIZE IN MM 2.165 SMALLER END SIZE - DECIMAL 55 MM SMALLER END SIZE 38 MM HEAD THICKNESS 12...
SINGLE END ANGLE TYPE 343 MM OVERALL LENGTH 60 SMALLER END SIZE IN MM 2.362 SMALLER END SIZE - DECIMAL 60 MM SMALLER END SIZE 38 MM HEAD THICKNESS 12...
SINGLE END ANGLE TYPE 343 MM OVERALL LENGTH 65 SMALLER END SIZE IN MM 2.559 SMALLER END SIZE - DECIMAL 65 MM SMALLER END SIZE 38 MM HEAD THICKNESS 12...
SINGLE END ANGLE TYPE 343 MM OVERALL LENGTH 70 SMALLER END SIZE IN MM 2.756 SMALLER END SIZE - DECIMAL 70 MM SMALLER END SIZE 38 MM HEAD THICKNESS 12...
SINGLE END ANGLE TYPE 406 MM OVERALL LENGTH 75 SMALLER END SIZE IN MM 2.953 SMALLER END SIZE - DECIMAL 75 MM SMALLER END SIZE 48 MM HEAD THICKNESS 12...
SINGLE END ANGLE TYPE 406 MM OVERALL LENGTH 80 SMALLER END SIZE IN MM 3.15 SMALLER END SIZE - DECIMAL 80 MM SMALLER END SIZE 48 MM HEAD THICKNESS 12...
SINGLE END STRAIGHT TYPE 10 1/4 INCH OVERALL LENGTH 31.75 SMALLER END SIZE IN MM 1 1/4 SMALLER END SIZE - FRACTIONAL 1.25 SMALLER END SIZE - DECIMAL 1 1/4...
SINGLE END STRAIGHT TYPE 10 15/16 INCH OVERALL LENGTH 41.275 SMALLER END SIZE IN MM 1 5/8 SMALLER END SIZE - FRACTIONAL 1.625 SMALLER END SIZE - DECIMAL 1 5/8...
SINGLE END STRAIGHT TYPE 10 19/32 INCH OVERALL LENGTH 36.513 SMALLER END SIZE IN MM 1 7/16 SMALLER END SIZE - FRACTIONAL 1.438 SMALLER END SIZE - DECIMAL 1 7/16...
SINGLE END STRAIGHT TYPE 11 21/32 INCH OVERALL LENGTH 50.8 SMALLER END SIZE IN MM 2 SMALLER END SIZE - FRACTIONAL 2 SMALLER END SIZE - DECIMAL 2 INCH SMALLER...
SINGLE END STRAIGHT TYPE 11 5/16 INCH OVERALL LENGTH 46.038 SMALLER END SIZE IN MM 1 13/16 SMALLER END SIZE - FRACTIONAL 1.813 SMALLER END SIZE - DECIMAL 1 13/16...
SINGLE END STRAIGHT TYPE 11 5/16 INCH OVERALL LENGTH 55.563 SMALLER END SIZE IN MM 2 3/16 SMALLER END SIZE - FRACTIONAL 2.188 SMALLER END SIZE - DECIMAL 2 3/16...
SINGLE END STRAIGHT TYPE 12 11/16 INCH OVERALL LENGTH 65.088 SMALLER END SIZE IN MM 2 9/16 SMALLER END SIZE - FRACTIONAL 2.563 SMALLER END SIZE - DECIMAL 2 9/16...
SINGLE END STRAIGHT TYPE 12 3/8 INCH OVERALL LENGTH 60.325 SMALLER END SIZE IN MM 2 3/8 SMALLER END SIZE - FRACTIONAL 2.375 SMALLER END SIZE - DECIMAL 2 3/8...
SINGLE END STRAIGHT TYPE 13 1/16 INCH OVERALL LENGTH 69.85 SMALLER END SIZE IN MM 2 3/4 SMALLER END SIZE - FRACTIONAL 2.75 SMALLER END SIZE - DECIMAL 2 3/4...
SINGLE END STRAIGHT TYPE 13 13/16 INCH OVERALL LENGTH 79.375 SMALLER END SIZE IN MM 3 1/8 SMALLER END SIZE - FRACTIONAL 3.125 SMALLER END SIZE - DECIMAL 3 1/8...
SINGLE END STRAIGHT TYPE 13 7/16 INCH OVERALL LENGTH 74.613 SMALLER END SIZE IN MM 2 15/16 SMALLER END SIZE - FRACTIONAL 2.938 SMALLER END SIZE - DECIMAL 2 15/16...
SINGLE END STRAIGHT TYPE 14 1/2 INCH OVERALL LENGTH 98.425 SMALLER END SIZE IN MM 3 7/8 SMALLER END SIZE - FRACTIONAL 3.875 SMALLER END SIZE - DECIMAL 3 7/8...
SINGLE END STRAIGHT TYPE 14 1/8 INCH OVERALL LENGTH 88.9 SMALLER END SIZE IN MM 3 1/2 SMALLER END SIZE - FRACTIONAL 3.5 SMALLER END SIZE - DECIMAL 3 1/2...
SINGLE END STRAIGHT TYPE 9 7/8 INCH OVERALL LENGTH 26.988 SMALLER END SIZE IN MM 1 1/16 SMALLER END SIZE - FRACTIONAL 1.063 SMALLER END SIZE - DECIMAL 1 1/16...
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 10 3/4 INCH OVERALL LENGTH 1 3/16 SMALLER END SIZE - FRACTIONAL 1 3/16 INCH SMALLER END SIZE 2 1/16 INCH...
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 13 1/2 INCH OVERALL LENGTH 2 1/16 SMALLER END SIZE - FRACTIONAL 2 1/16 INCH SMALLER END SIZE 3 1/8 INCH...
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 13 1/2 INCH OVERALL LENGTH 2 11/16 SMALLER END SIZE - FRACTIONAL 2 11/16 INCH SMALLER END SIZE 4 7/32 INCH...
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 13 1/2 INCH OVERALL LENGTH 2 7/16 SMALLER END SIZE - FRACTIONAL 2 7/16 INCH SMALLER END SIZE 3 13/16 INCH...
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 16 INCH OVERALL LENGTH 2 7/8 SMALLER END SIZE - FRACTIONAL 2 7/8 INCH SMALLER END SIZE 4 25/32 INCH SMALLER...
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 16 INCH OVERALL LENGTH 3 1/16 SMALLER END SIZE - FRACTIONAL 3 1/16 INCH SMALLER END SIZE 4 25/32 INCH SMALLER...
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 18 INCH OVERALL LENGTH 3 1/2 SMALLER END SIZE - FRACTIONAL 3 1/2 INCH SMALLER END SIZE 6 1/4 INCH SMALLER...
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 18 INCH OVERALL LENGTH 3 3/4 SMALLER END SIZE - FRACTIONAL 3 3/4 INCH SMALLER END SIZE 6 1/4 INCH SMALLER...
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 18 INCH OVERALL LENGTH 3 3/8 SMALLER END SIZE - FRACTIONAL 3 3/8 INCH SMALLER END SIZE 6 1/4 INCH SMALLER...
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 18 INCH OVERALL LENGTH 3 7/8 SMALLER END SIZE - FRACTIONAL 3 7/8 INCH SMALLER END SIZE 6 1/4 INCH SMALLER...
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 18 INCH OVERALL LENGTH 4 1/4 SMALLER END SIZE - FRACTIONAL 4 1/4 INCH SMALLER END SIZE 6 1/4 INCH SMALLER...
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 18 INCH OVERALL LENGTH 4 1/8 SMALLER END SIZE - FRACTIONAL 4 1/8 INCH SMALLER END SIZE 6 1/4 INCH SMALLER...
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 8 1/2 INCH OVERALL LENGTH 1 INCH SMALLER END SIZE 1 25/32 INCH SMALLER END OUTER DIAMETER STRAIGHT STYLE 5/8 INCH...
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 6 1/4 INCH OVERALL LENGTH 19 SMALLER END SIZE IN MM 19 MM SMALLER END SIZE ANGLE STYLE 1/4 INCH HEAD THICKNESS...
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 6 1/4 INCH OVERALL LENGTH 21 SMALLER END SIZE IN MM 21 MM SMALLER END SIZE ANGLE STYLE 1/4 INCH HEAD THICKNESS...
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 6 1/4 INCH OVERALL LENGTH 22 SMALLER END SIZE IN MM 22 MM SMALLER END SIZE ANGLE STYLE 1/4 INCH HEAD THICKNESS...
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 6 7/8 INCH OVERALL LENGTH 24 SMALLER END SIZE IN MM 24 MM SMALLER END SIZE ANGLE STYLE 1/4 INCH HEAD THICKNESS...
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 6 7/8 INCH OVERALL LENGTH 27 SMALLER END SIZE IN MM 27 MM SMALLER END SIZE ANGLE STYLE 1/4 INCH HEAD THICKNESS...
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 7 5/8 INCH OVERALL LENGTH 36 SMALLER END SIZE IN MM 36 MM SMALLER END SIZE ANGLE STYLE 1/4 INCH HEAD THICKNESS...
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 7 5/8 INCH OVERALL LENGTH 37 SMALLER END SIZE IN MM 37 MM SMALLER END SIZE ANGLE STYLE 9/32 INCH HEAD THICKNESS...
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 7 5/8 INCH OVERALL LENGTH 38 SMALLER END SIZE IN MM 38 MM SMALLER END SIZE ANGLE STYLE 9/32 INCH HEAD THICKNESS...
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 7 5/8 INCH OVERALL LENGTH 40 SMALLER END SIZE IN MM 40 MM SMALLER END SIZE ANGLE STYLE 9/32 INCH HEAD THICKNESS...
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 7 5/8 INCH OVERALL LENGTH 42 SMALLER END SIZE IN MM 42 MM SMALLER END SIZE ANGLE STYLE 9/32 INCH HEAD THICKNESS...
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 7 5/8 INCH OVERALL LENGTH 44 SMALLER END SIZE IN MM 44 MM SMALLER END SIZE ANGLE STYLE 9/32 INCH HEAD THICKNESS...
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 7 5/8 INCH OVERALL LENGTH 46 SMALLER END SIZE IN MM 46 MM SMALLER END SIZE ANGLE STYLE 9/32 INCH HEAD THICKNESS...
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 7 INCH OVERALL LENGTH 30 SMALLER END SIZE IN MM 30 MM SMALLER END SIZE ANGLE STYLE 1/4 INCH HEAD THICKNESS 30...
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 7 INCH OVERALL LENGTH 32 SMALLER END SIZE IN MM 32 MM SMALLER END SIZE ANGLE STYLE 1/4 INCH HEAD THICKNESS 30...
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 8 1/2 INCH OVERALL LENGTH 48 SMALLER END SIZE IN MM 48 MM SMALLER END SIZE ANGLE STYLE 5/16 INCH HEAD THICKNESS...
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 8 1/2 INCH OVERALL LENGTH 50 SMALLER END SIZE IN MM 50 MM SMALLER END SIZE ANGLE STYLE 5/16 INCH HEAD THICKNESS...
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 8 1/2 INCH OVERALL LENGTH 52 SMALLER END SIZE IN MM 52 MM SMALLER END SIZE ANGLE STYLE 5/16 INCH HEAD THICKNESS...
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 8 1/2 INCH OVERALL LENGTH 55 SMALLER END SIZE IN MM 55 MM SMALLER END SIZE ANGLE STYLE 5/16 INCH HEAD THICKNESS...
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 8 1/2 INCH OVERALL LENGTH 60 SMALLER END SIZE IN MM 60 MM SMALLER END SIZE ANGLE STYLE 5/16 INCH HEAD THICKNESS...
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 8 1/2 INCH OVERALL LENGTH 65 SMALLER END SIZE IN MM 65 MM SMALLER END SIZE ANGLE STYLE 5/16 INCH HEAD THICKNESS...
SINGLE END, ANGLE TYPE 6 1/4 INCH OVERALL LENGTH 19.1 SMALLER END SIZE IN MM 3/4 SMALLER END SIZE - FRACTIONAL .75 SMALLER END SIZE - DECIMAL 3/4 INCH SMALLER...
SINGLE END, ANGLE TYPE 6 1/4 INCH OVERALL LENGTH 20.6 SMALLER END SIZE IN MM 13/16 SMALLER END SIZE - FRACTIONAL .813 SMALLER END SIZE - DECIMAL 13/16 INCH SMALLER...
SINGLE END, ANGLE TYPE 6 1/4 INCH OVERALL LENGTH 22.2 SMALLER END SIZE IN MM 7/8 SMALLER END SIZE - FRACTIONAL .875 SMALLER END SIZE - DECIMAL 7/8 INCH SMALLER...
SINGLE END, ANGLE TYPE 6 7/8 INCH OVERALL LENGTH 23.8 SMALLER END SIZE IN MM 15/16 SMALLER END SIZE - FRACTIONAL .938 SMALLER END SIZE - DECIMAL 15/16 INCH SMALLER...
SINGLE END, ANGLE TYPE 6 7/8 INCH OVERALL LENGTH 25.4 SMALLER END SIZE IN MM 1 SMALLER END SIZE - FRACTIONAL 1 SMALLER END SIZE - DECIMAL 1 INCH SMALLER...
SINGLE END, ANGLE TYPE 6 7/8 INCH OVERALL LENGTH 27 SMALLER END SIZE IN MM 1 1/16 SMALLER END SIZE - FRACTIONAL 1.063 SMALLER END SIZE - DECIMAL 1 1/16...
SINGLE END, ANGLE TYPE 7 5/8 INCH OVERALL LENGTH 33.3 SMALLER END SIZE IN MM 1 5/16 SMALLER END SIZE - FRACTIONAL 1.313 SMALLER END SIZE - DECIMAL 1 5/16...
SINGLE END, ANGLE TYPE 7 5/8 INCH OVERALL LENGTH 34.9 SMALLER END SIZE IN MM 1 3/8 SMALLER END SIZE - FRACTIONAL 1.375 SMALLER END SIZE - DECIMAL 1 3/8...
SINGLE END, ANGLE TYPE 7 5/8 INCH OVERALL LENGTH 36.5 SMALLER END SIZE IN MM 1 7/16 SMALLER END SIZE - FRACTIONAL 1.438 SMALLER END SIZE - DECIMAL 1 7/16...
SINGLE END, ANGLE TYPE 7 5/8 INCH OVERALL LENGTH 38.1 SMALLER END SIZE IN MM 1 1/2 SMALLER END SIZE - FRACTIONAL 1.5 SMALLER END SIZE - DECIMAL 1 1/2...
SINGLE END, ANGLE TYPE 7 5/8 INCH OVERALL LENGTH 39.7 SMALLER END SIZE IN MM 1 9/16 SMALLER END SIZE - FRACTIONAL 1.563 SMALLER END SIZE - DECIMAL 1 9/16...
SINGLE END, ANGLE TYPE 7 5/8 INCH OVERALL LENGTH 41.3 SMALLER END SIZE IN MM 1 5/8 SMALLER END SIZE - FRACTIONAL 1.625 SMALLER END SIZE - DECIMAL 1 5/8...
SINGLE END, ANGLE TYPE 7 5/8 INCH OVERALL LENGTH 42.9 SMALLER END SIZE IN MM 1 11/16 SMALLER END SIZE - FRACTIONAL 1.688 SMALLER END SIZE - DECIMAL 1 11/16...
SINGLE END, ANGLE TYPE 7 INCH OVERALL LENGTH 28.6 SMALLER END SIZE IN MM 1 1/8 SMALLER END SIZE - FRACTIONAL 1.125 SMALLER END SIZE - DECIMAL 1 1/8 INCH...
SINGLE END, ANGLE TYPE 7 INCH OVERALL LENGTH 30.2 SMALLER END SIZE IN MM 1 3/16 SMALLER END SIZE - FRACTIONAL 1.188 SMALLER END SIZE - DECIMAL 1 3/16 INCH...
SINGLE END, ANGLE TYPE 7 INCH OVERALL LENGTH 31.8 SMALLER END SIZE IN MM 1 1/4 SMALLER END SIZE - FRACTIONAL 1.25 SMALLER END SIZE - DECIMAL 1 1/4 INCH...
SINGLE END, ANGLE TYPE 8 1/2 INCH OVERALL LENGTH 44.5 SMALLER END SIZE IN MM 1 3/4 SMALLER END SIZE - FRACTIONAL 1.75 SMALLER END SIZE - DECIMAL 1 3/4...
SINGLE END, ANGLE TYPE 8 1/2 INCH OVERALL LENGTH 46 SMALLER END SIZE IN MM 1 13/16 SMALLER END SIZE - FRACTIONAL 1.813 SMALLER END SIZE - DECIMAL 1 13/16...
SINGLE END, ANGLE TYPE 8 1/2 INCH OVERALL LENGTH 47.6 SMALLER END SIZE IN MM 1 7/8 SMALLER END SIZE - FRACTIONAL 1.875 SMALLER END SIZE - DECIMAL 1 7/8...
SINGLE END, ANGLE TYPE 8 1/2 INCH OVERALL LENGTH 49.2 SMALLER END SIZE IN MM 1 15/16 SMALLER END SIZE - FRACTIONAL 1.938 SMALLER END SIZE - DECIMAL 1 15/16...
SINGLE END, ANGLE TYPE 8 1/2 INCH OVERALL LENGTH 50.8 SMALLER END SIZE IN MM 2 SMALLER END SIZE - FRACTIONAL 2 SMALLER END SIZE - DECIMAL 2 INCH SMALLER...
SINGLE END, ANGLE TYPE 8 1/2 INCH OVERALL LENGTH 54 SMALLER END SIZE IN MM 2 1/8 SMALLER END SIZE - FRACTIONAL 2.125 SMALLER END SIZE - DECIMAL 2 1/8...
SINGLE END, ANGLE TYPE 8 1/2 INCH OVERALL LENGTH 57.2 SMALLER END SIZE IN MM 2 1/4 SMALLER END SIZE - FRACTIONAL 2.25 SMALLER END SIZE - DECIMAL 2 1/4...
SINGLE END, ANGLE TYPE 9 1/2 INCH OVERALL LENGTH 60.3 SMALLER END SIZE IN MM 2 3/8 SMALLER END SIZE - FRACTIONAL 2.375 SMALLER END SIZE - DECIMAL 2 3/8...
SINGLE END, ANGLE TYPE 9 1/2 INCH OVERALL LENGTH 63.5 SMALLER END SIZE IN MM 2 1/2 SMALLER END SIZE - FRACTIONAL 2.5 SMALLER END SIZE - DECIMAL 2 1/2...
SINGLE END, ANGLE TYPE 9 1/2 INCH OVERALL LENGTH 65.1 SMALLER END SIZE IN MM 2 9/16 SMALLER END SIZE - FRACTIONAL 2.563 SMALLER END SIZE - DECIMAL 2 9/16...
STAINLESS STEEL (BAND) MATERIAL 8 1/2 INCH OVERALL LENGTH 3 1/2 INCH MIN. CAPACITY 3 7/8 INCH MAX. CAPACITY 3 1/2 MIN. CAPACITY - FRACTIONAL 3 7/8 MAX. CAPACITY -...
STAINLESS STEEL (BAND) MATERIAL 8 INCH OVERALL LENGTH 2 7/8 INCH MIN. CAPACITY 3 1/4 INCH MAX. CAPACITY 2 7/8 MIN. CAPACITY - FRACTIONAL 3 1/4 MAX. CAPACITY - FRACTIONAL...
STAINLESS STEEL (BAND) MATERIAL 9 1/2 INCH OVERALL LENGTH 4 1/8 INCH MIN. CAPACITY 4 1/2 INCH MAX. CAPACITY 4 1/8 MIN. CAPACITY - FRACTIONAL 4 1/2 MAX. CAPACITY -...

<< Prev Next >>