Proto® Industrial Tools Open End Wrench J3160

Description
DOUBLE END, ANGLE TYPE 19 3/4 INCH OVERALL LENGTH 47.6 SMALLER END SIZE IN MM 47.6 LARGER END SIZE IN MM 1 7/8 SMALLER END SIZE - FRACTIONAL 1 7/8 LARGER END SIZE - FRACTIONAL 1.875 SMALLER END SIZE - DECIMAL 1.875 LARGER END SIZE - DECIMAL 1 7/8 INCH SMALLER END SIZE 1 7/8 INCH LARGER END SIZE 21/32 INCH HEAD THICKNESS 15 DEG X 60 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 5.24 LB COATING POLISHED LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
DOUBLE END, ANGLE TYPE 19 3/4 INCH OVERALL LENGTH 47.6 SMALLER END SIZE IN MM 47.6 LARGER END SIZE IN MM 1 7/8 SMALLER END SIZE - FRACTIONAL 1 7/8 LARGER END SIZE - FRACTIONAL 1.875 SMALLER END SIZE - DECIMAL 1.875 LARGER END SIZE - DECIMAL 1 7/8 INCH SMALLER END SIZE 1 7/8 INCH LARGER END SIZE 21/32 INCH HEAD THICKNESS 15 DEG X 60 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 5.24 LB COATING POLISHED LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3160 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3160
Open End Wrench J3160
DOUBLE END, ANGLE TYPE 19 3/4 INCH OVERALL LENGTH 47.6 SMALLER END SIZE IN MM 47.6 LARGER END SIZE IN MM 1 7/8 SMALLER END SIZE - FRACTIONAL 1 7/8 LARGER END SIZE - FRACTIONAL 1.875 SMALLER END SIZE - DECIMAL 1.875 LARGER END SIZE - DECIMAL 1 7/8 INCH SMALLER END SIZE 1 7/8 INCH LARGER END SIZE 21/32 INCH HEAD THICKNESS 15 DEG X 60 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 5.24 LB COATING POLISHED LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • DOUBLE END, ANGLE TYPE
  • 19 3/4 INCH OVERALL LENGTH
  • 47.6 SMALLER END SIZE IN MM
  • 47.6 LARGER END SIZE IN MM
  • 1 7/8 SMALLER END SIZE - FRACTIONAL
  • 1 7/8 LARGER END SIZE - FRACTIONAL
  • 1.875 SMALLER END SIZE - DECIMAL
  • 1.875 LARGER END SIZE - DECIMAL
  • 1 7/8 INCH SMALLER END SIZE
  • 1 7/8 INCH LARGER END SIZE
  • 21/32 INCH HEAD THICKNESS
  • 15 DEG X 60 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • APPLICABLE STANDARD FEDERAL GGG-W-636E
  • WEIGHT 5.24 LB
  • COATING POLISHED
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3160
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers
1 1/2 in. Size Spanner Wrench|Master File - SW150 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.4400 lbs (0.1995 kg)
View Details