Proto® Industrial Tools Open End Wrench J3045B

Description
DOUBLE END, ANGLE TYPE 11-31/64 INCH OVERALL LENGTH 15/16 SMALLER END SIZE - FRACTIONAL 1 LARGER END SIZE - FRACTIONAL .9375 SMALLER END SIZE - DECIMAL 1 LARGER END SIZE - DECIMAL 15/16 INCH SMALLER END SIZE 1 INCH LARGER END SIZE 31/64 INCH HEAD THICKNESS 15 DEG OFFSET ANGLE COATING BLACK OXIDE FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
DOUBLE END, ANGLE TYPE 11-31/64 INCH OVERALL LENGTH 15/16 SMALLER END SIZE - FRACTIONAL 1 LARGER END SIZE - FRACTIONAL .9375 SMALLER END SIZE - DECIMAL 1 LARGER END SIZE - DECIMAL 15/16 INCH SMALLER END SIZE 1 INCH LARGER END SIZE 31/64 INCH HEAD THICKNESS 15 DEG OFFSET ANGLE COATING BLACK OXIDE FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3045B - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3045B
Open End Wrench J3045B
DOUBLE END, ANGLE TYPE 11-31/64 INCH OVERALL LENGTH 15/16 SMALLER END SIZE - FRACTIONAL 1 LARGER END SIZE - FRACTIONAL .9375 SMALLER END SIZE - DECIMAL 1 LARGER END SIZE - DECIMAL 15/16 INCH SMALLER END SIZE 1 INCH LARGER END SIZE 31/64 INCH HEAD THICKNESS 15 DEG OFFSET ANGLE COATING BLACK OXIDE FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
  • DOUBLE END, ANGLE TYPE
  • 11-31/64 INCH OVERALL LENGTH
  • 15/16 SMALLER END SIZE - FRACTIONAL
  • 1 LARGER END SIZE - FRACTIONAL
  • .9375 SMALLER END SIZE - DECIMAL
  • 1 LARGER END SIZE - DECIMAL
  • 15/16 INCH SMALLER END SIZE
  • 1 INCH LARGER END SIZE
  • 31/64 INCH HEAD THICKNESS
  • 15 DEG OFFSET ANGLE
  • COATING BLACK OXIDE FINISH
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3045B
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Ratcheting Hydrant Wrench - Model 52-F - Lowell Corporation
Specs
Type Specialty/Other; Hydrant Wrench
Drive Size 1.25 to 2 inch (31.75 to 50.8 mm)
Wrench Length 15 inch (381 mm)
View Details
SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details