Proto® Industrial Tools Open End Wrench J3117M

Description
DOUBLE END, ANGLE TYPE 165.1 MM OVERALL LENGTH 17 SMALLER END SIZE IN MM 17 LARGER END SIZE IN MM .669 SMALLER END SIZE - DECIMAL .669 LARGER END SIZE - DECIMAL 17 MM SMALLER END SIZE 17 MM LARGER END SIZE 7.1 MM HEAD THICKNESS 15 DEG X 60 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 135 GRAM COATING POLISHED LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
DOUBLE END, ANGLE TYPE 165.1 MM OVERALL LENGTH 17 SMALLER END SIZE IN MM 17 LARGER END SIZE IN MM .669 SMALLER END SIZE - DECIMAL .669 LARGER END SIZE - DECIMAL 17 MM SMALLER END SIZE 17 MM LARGER END SIZE 7.1 MM HEAD THICKNESS 15 DEG X 60 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 135 GRAM COATING POLISHED LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3117M - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3117M
Open End Wrench J3117M
DOUBLE END, ANGLE TYPE 165.1 MM OVERALL LENGTH 17 SMALLER END SIZE IN MM 17 LARGER END SIZE IN MM .669 SMALLER END SIZE - DECIMAL .669 LARGER END SIZE - DECIMAL 17 MM SMALLER END SIZE 17 MM LARGER END SIZE 7.1 MM HEAD THICKNESS 15 DEG X 60 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 135 GRAM COATING POLISHED LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • DOUBLE END, ANGLE TYPE
  • 165.1 MM OVERALL LENGTH
  • 17 SMALLER END SIZE IN MM
  • 17 LARGER END SIZE IN MM
  • .669 SMALLER END SIZE - DECIMAL
  • .669 LARGER END SIZE - DECIMAL
  • 17 MM SMALLER END SIZE
  • 17 MM LARGER END SIZE
  • 7.1 MM HEAD THICKNESS
  • 15 DEG X 60 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • WEIGHT 135 GRAM
  • COATING POLISHED
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3117M
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

Double Square Distribution Linemans Wrench - 87901-94818 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 11 inch (279 mm)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details