Proto® Industrial Tools Open End Wrench J3318

Description
DOUBLE END, ANGLE TYPE 3 1/2 INCH OVERALL LENGTH 7.1 SMALLER END SIZE IN MM 7.1 LARGER END SIZE IN MM 9/32 SMALLER END SIZE - FRACTIONAL 9/32 LARGER END SIZE - FRACTIONAL .281 SMALLER END SIZE - DECIMAL .281 LARGER END SIZE - DECIMAL 9/32 INCH SMALLER END SIZE 9/32 INCH LARGER END SIZE 5/32 INCH HEAD THICKNESS 15 DEG X 75 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.03 LB LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
DOUBLE END, ANGLE TYPE 3 1/2 INCH OVERALL LENGTH 7.1 SMALLER END SIZE IN MM 7.1 LARGER END SIZE IN MM 9/32 SMALLER END SIZE - FRACTIONAL 9/32 LARGER END SIZE - FRACTIONAL .281 SMALLER END SIZE - DECIMAL .281 LARGER END SIZE - DECIMAL 9/32 INCH SMALLER END SIZE 9/32 INCH LARGER END SIZE 5/32 INCH HEAD THICKNESS 15 DEG X 75 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.03 LB LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3318 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3318
Open End Wrench J3318
DOUBLE END, ANGLE TYPE 3 1/2 INCH OVERALL LENGTH 7.1 SMALLER END SIZE IN MM 7.1 LARGER END SIZE IN MM 9/32 SMALLER END SIZE - FRACTIONAL 9/32 LARGER END SIZE - FRACTIONAL .281 SMALLER END SIZE - DECIMAL .281 LARGER END SIZE - DECIMAL 9/32 INCH SMALLER END SIZE 9/32 INCH LARGER END SIZE 5/32 INCH HEAD THICKNESS 15 DEG X 75 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.03 LB LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • DOUBLE END, ANGLE TYPE
  • 3 1/2 INCH OVERALL LENGTH
  • 7.1 SMALLER END SIZE IN MM
  • 7.1 LARGER END SIZE IN MM
  • 9/32 SMALLER END SIZE - FRACTIONAL
  • 9/32 LARGER END SIZE - FRACTIONAL
  • .281 SMALLER END SIZE - DECIMAL
  • .281 LARGER END SIZE - DECIMAL
  • 9/32 INCH SMALLER END SIZE
  • 9/32 INCH LARGER END SIZE
  • 5/32 INCH HEAD THICKNESS
  • 15 DEG X 75 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • WEIGHT 0.03 LB
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3318
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M6 WRENCH - MD0911MQB030X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1181 inch (3 mm)
View Details