Proto® Industrial Tools Open End Wrench J3060

Description
DOUBLE END TYPE 15-3/4 INCH OVERALL LENGTH 1-3/8 SMALLER END SIZE - FRACTIONAL 1-7/16 LARGER END SIZE - FRACTIONAL 1.375 SMALLER END SIZE - DECIMAL 1.437 LARGER END SIZE - DECIMAL 1-3/8 INCH SMALLER END SIZE 1-7/16 INCH LARGER END SIZE 15 DEG OFFSET ANGLE APPLICABLE STANDARD ANSI B107.6 LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
DOUBLE END TYPE 15-3/4 INCH OVERALL LENGTH 1-3/8 SMALLER END SIZE - FRACTIONAL 1-7/16 LARGER END SIZE - FRACTIONAL 1.375 SMALLER END SIZE - DECIMAL 1.437 LARGER END SIZE - DECIMAL 1-3/8 INCH SMALLER END SIZE 1-7/16 INCH LARGER END SIZE 15 DEG OFFSET ANGLE APPLICABLE STANDARD ANSI B107.6 LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3060 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3060
Open End Wrench J3060
DOUBLE END TYPE 15-3/4 INCH OVERALL LENGTH 1-3/8 SMALLER END SIZE - FRACTIONAL 1-7/16 LARGER END SIZE - FRACTIONAL 1.375 SMALLER END SIZE - DECIMAL 1.437 LARGER END SIZE - DECIMAL 1-3/8 INCH SMALLER END SIZE 1-7/16 INCH LARGER END SIZE 15 DEG OFFSET ANGLE APPLICABLE STANDARD ANSI B107.6 LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
  • DOUBLE END TYPE
  • 15-3/4 INCH OVERALL LENGTH
  • 1-3/8 SMALLER END SIZE - FRACTIONAL
  • 1-7/16 LARGER END SIZE - FRACTIONAL
  • 1.375 SMALLER END SIZE - DECIMAL
  • 1.437 LARGER END SIZE - DECIMAL
  • 1-3/8 INCH SMALLER END SIZE
  • 1-7/16 INCH LARGER END SIZE
  • 15 DEG OFFSET ANGLE
  • APPLICABLE STANDARD ANSI B107.6
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3060
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 1/4 CAP SCREW & 3/8 SET SCREW. - A 4T15-188 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1875 inch (4.76 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details