Proto® Industrial Tools Combination Wrench J1214SPL

Description
ALLOY STEEL MATERIAL FULL POLISH FINISH 6 29/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 7/16 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL 7/16 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE 17/64 INCH X 7/32 INCH HEAD THICKNESS TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.14 LB THROAT DEPTH 15/32 INCH HEAD DIMENSION 15/16 INCH W OPEN END X 43/64 INCH W BOX END
Datasheet
Description
ALLOY STEEL MATERIAL FULL POLISH FINISH 6 29/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 7/16 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL 7/16 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE 17/64 INCH X 7/32 INCH HEAD THICKNESS TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.14 LB THROAT DEPTH 15/32 INCH HEAD DIMENSION 15/16 INCH W OPEN END X 43/64 INCH W BOX END
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1214SPL - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1214SPL
Combination Wrench J1214SPL
ALLOY STEEL MATERIAL FULL POLISH FINISH 6 29/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 7/16 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL 7/16 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE 17/64 INCH X 7/32 INCH HEAD THICKNESS TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.14 LB THROAT DEPTH 15/32 INCH HEAD DIMENSION 15/16 INCH W OPEN END X 43/64 INCH W BOX END
  • ALLOY STEEL MATERIAL
  • FULL POLISH FINISH
  • 6 29/32 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 7/16 SMALLER END SIZE - FRACTIONAL
  • 7/16 LARGER END SIZE - FRACTIONAL
  • 7/16 INCH SMALLER END SIZE
  • 7/16 INCH LARGER END SIZE
  • 17/64 INCH X 7/32 INCH HEAD THICKNESS
  • TORQUEPLUS[T], PROTO[R] BRAND
  • WEIGHT 0.14 LB
  • THROAT DEPTH 15/32 INCH
  • HEAD DIMENSION 15/16 INCH W OPEN END X 43/64 INCH W BOX END
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1214SPL
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M4 WRENCH - MD0911MQB020X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0787 inch (2 mm)
View Details
2 1/2 in. Size Spanner Wrench|Master File - SW250 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 0.6800 lbs (0.3084 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details