Proto® Industrial Tools Open End Wrench J3220

Description
DOUBLE END, ANGLE TYPE 3 1/2 INCH OVERALL LENGTH 7.1 SMALLER END SIZE IN MM 7.9 LARGER END SIZE IN MM 9/32 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL .281 SMALLER END SIZE - DECIMAL .313 LARGER END SIZE - DECIMAL 9/32 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE 5/32 INCH HEAD THICKNESS 15 DEG X 60 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 0.03 LB LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
DOUBLE END, ANGLE TYPE 3 1/2 INCH OVERALL LENGTH 7.1 SMALLER END SIZE IN MM 7.9 LARGER END SIZE IN MM 9/32 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL .281 SMALLER END SIZE - DECIMAL .313 LARGER END SIZE - DECIMAL 9/32 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE 5/32 INCH HEAD THICKNESS 15 DEG X 60 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 0.03 LB LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3220 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3220
Open End Wrench J3220
DOUBLE END, ANGLE TYPE 3 1/2 INCH OVERALL LENGTH 7.1 SMALLER END SIZE IN MM 7.9 LARGER END SIZE IN MM 9/32 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL .281 SMALLER END SIZE - DECIMAL .313 LARGER END SIZE - DECIMAL 9/32 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE 5/32 INCH HEAD THICKNESS 15 DEG X 60 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 0.03 LB LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • DOUBLE END, ANGLE TYPE
  • 3 1/2 INCH OVERALL LENGTH
  • 7.1 SMALLER END SIZE IN MM
  • 7.9 LARGER END SIZE IN MM
  • 9/32 SMALLER END SIZE - FRACTIONAL
  • 5/16 LARGER END SIZE - FRACTIONAL
  • .281 SMALLER END SIZE - DECIMAL
  • .313 LARGER END SIZE - DECIMAL
  • 9/32 INCH SMALLER END SIZE
  • 5/16 INCH LARGER END SIZE
  • 5/32 INCH HEAD THICKNESS
  • 15 DEG X 60 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • APPLICABLE STANDARD FEDERAL GGG-W-636E
  • WEIGHT 0.03 LB
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3220
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

4-in-1 Ratcheting Box Wrench - 8C - Lowell Corporation
Specs
Type Box; Socket
Drive Size 0.9375 to 1.25 inch (23.81 to 31.75 mm)
Wrench Length 15 inch (381 mm)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details