Proto® Industrial Tools Wrench Set J3700AT

Description
12-POINT COMBINATION FLARE NUT TYPE HEAT TREATED STEEL MATERIAL 7 PIECE(S) KIT PACKAGING TYPE TORQUEPLUS[T] BRAND WEIGHT 2.24 LB SET CONTENTS (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH, (1) 11/16 INCH, (1) 3/4 INCH
Datasheet
Description
12-POINT COMBINATION FLARE NUT TYPE HEAT TREATED STEEL MATERIAL 7 PIECE(S) KIT PACKAGING TYPE TORQUEPLUS[T] BRAND WEIGHT 2.24 LB SET CONTENTS (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH, (1) 11/16 INCH, (1) 3/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wrench Set - J3700AT - Proto® Industrial Tools
New Britain, CT, USA
Wrench Set
J3700AT
Wrench Set J3700AT
12-POINT COMBINATION FLARE NUT TYPE HEAT TREATED STEEL MATERIAL 7 PIECE(S) KIT PACKAGING TYPE TORQUEPLUS[T] BRAND WEIGHT 2.24 LB SET CONTENTS (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH, (1) 11/16 INCH, (1) 3/4 INCH
  • 12-POINT COMBINATION FLARE NUT TYPE
  • HEAT TREATED STEEL MATERIAL
  • 7 PIECE(S)
  • KIT PACKAGING TYPE
  • TORQUEPLUS[T] BRAND
  • WEIGHT 2.24 LB
  • SET CONTENTS (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH, (1) 11/16 INCH, (1) 3/4 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3700AT
Product Name Wrench Set
Type Specialty/Other; Wrench Set
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 3/8 CAP SCREW & 5/8 SET SCREW. - A 4T15-312 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3125 inch (7.94 mm)
View Details
TSHW Series 1 x 1 1/2 in. Size Double Side Hex Wrench|Master File - TSHW100150 - Kuriyama of America, Inc.
Specs
Drive Size 1 to 1.5 inch (25.4 to 38.1 mm)
Wrench Weight 1.08 lbs (0.4898 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details