Proto® Industrial Tools Open End Wrench J3115M

Description
DOUBLE END TYPE ALLOY STEEL MATERIAL 150.8 MM OVERALL LENGTH 15 SMALLER END SIZE IN MM 15 LARGER END SIZE IN MM 23/39 SMALLER END SIZE - FRACTIONAL 23/39 LARGER END SIZE - FRACTIONAL .59 SMALLER END SIZE - DECIMAL .59 LARGER END SIZE - DECIMAL 15 MM SMALLER END SIZE 15 MM LARGER END SIZE 6.6 MM HEAD THICKNESS 15 DEG X 60 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 115 GRAM LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
DOUBLE END TYPE ALLOY STEEL MATERIAL 150.8 MM OVERALL LENGTH 15 SMALLER END SIZE IN MM 15 LARGER END SIZE IN MM 23/39 SMALLER END SIZE - FRACTIONAL 23/39 LARGER END SIZE - FRACTIONAL .59 SMALLER END SIZE - DECIMAL .59 LARGER END SIZE - DECIMAL 15 MM SMALLER END SIZE 15 MM LARGER END SIZE 6.6 MM HEAD THICKNESS 15 DEG X 60 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 115 GRAM LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3115M - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3115M
Open End Wrench J3115M
DOUBLE END TYPE ALLOY STEEL MATERIAL 150.8 MM OVERALL LENGTH 15 SMALLER END SIZE IN MM 15 LARGER END SIZE IN MM 23/39 SMALLER END SIZE - FRACTIONAL 23/39 LARGER END SIZE - FRACTIONAL .59 SMALLER END SIZE - DECIMAL .59 LARGER END SIZE - DECIMAL 15 MM SMALLER END SIZE 15 MM LARGER END SIZE 6.6 MM HEAD THICKNESS 15 DEG X 60 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 115 GRAM LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • DOUBLE END TYPE
  • ALLOY STEEL MATERIAL
  • 150.8 MM OVERALL LENGTH
  • 15 SMALLER END SIZE IN MM
  • 15 LARGER END SIZE IN MM
  • 23/39 SMALLER END SIZE - FRACTIONAL
  • 23/39 LARGER END SIZE - FRACTIONAL
  • .59 SMALLER END SIZE - DECIMAL
  • .59 LARGER END SIZE - DECIMAL
  • 15 MM SMALLER END SIZE
  • 15 MM LARGER END SIZE
  • 6.6 MM HEAD THICKNESS
  • 15 DEG X 60 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • WEIGHT 115 GRAM
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3115M
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
HEXAGONAL WRENCH, FOR #1 CAP SCREW & #5 & 6 SET SCREW. - A 4T15-062 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0625 inch (1.59 mm)
View Details
SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details