Proto® Industrial Tools Combination Wrench J1228BASD

Description
12 1/2 INCH OVERALL LENGTH 22.225 SMALLER END SIZE IN MM 22.225 LARGER END SIZE IN MM 7/8 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL .875 SMALLER END SIZE - DECIMAL .875 LARGER END SIZE - DECIMAL 7/8 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE 17/32 INCH X 13/32 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTOBLACK[T] BRAND WEIGHT 0.64 LB HEAD DIMENSION 1 1/4 INCH BOX END DIAMETER X 1 13/16 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
12 1/2 INCH OVERALL LENGTH 22.225 SMALLER END SIZE IN MM 22.225 LARGER END SIZE IN MM 7/8 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL .875 SMALLER END SIZE - DECIMAL .875 LARGER END SIZE - DECIMAL 7/8 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE 17/32 INCH X 13/32 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTOBLACK[T] BRAND WEIGHT 0.64 LB HEAD DIMENSION 1 1/4 INCH BOX END DIAMETER X 1 13/16 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1228BASD - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1228BASD
Combination Wrench J1228BASD
12 1/2 INCH OVERALL LENGTH 22.225 SMALLER END SIZE IN MM 22.225 LARGER END SIZE IN MM 7/8 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL .875 SMALLER END SIZE - DECIMAL .875 LARGER END SIZE - DECIMAL 7/8 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE 17/32 INCH X 13/32 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTOBLACK[T] BRAND WEIGHT 0.64 LB HEAD DIMENSION 1 1/4 INCH BOX END DIAMETER X 1 13/16 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 12 1/2 INCH OVERALL LENGTH
  • 22.225 SMALLER END SIZE IN MM
  • 22.225 LARGER END SIZE IN MM
  • 7/8 SMALLER END SIZE - FRACTIONAL
  • 7/8 LARGER END SIZE - FRACTIONAL
  • .875 SMALLER END SIZE - DECIMAL
  • .875 LARGER END SIZE - DECIMAL
  • 7/8 INCH SMALLER END SIZE
  • 7/8 INCH LARGER END SIZE
  • 17/32 INCH X 13/32 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 15 DEG OFFSET ANGLE
  • PROTOBLACK[T] BRAND
  • WEIGHT 0.64 LB
  • HEAD DIMENSION 1 1/4 INCH BOX END DIAMETER X 1 13/16 INCH OPEN END WIDTH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1228BASD
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M12 & M14 WRENCH - MD0911MQB060X09 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2362 inch (6 mm)
View Details
Adjustable Hydrant Wrench SWLA Series|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.93 lbs (1.33 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details