Proto® Industrial Tools Datasheets for Gap Sensors and Feeler Gauges
Gap sensors and feeler gauges detect or measure the gap or clearance between two components or surfaces such as turbine blades tip clearance, nip or roller gap, lubricant gaps, weld seams, adhesive joints, extruder die gap, spark plug electrodes, mold spacing, and workpiece-fixture gap. Gap sensing products use mechanical feel (feeler gages), air pressure, optical, capacitance or other electronic technologies to sense gaps or clearance.
Gap Sensors and Feeler Gauges: Learn more
| Product Name | Notes |
|---|---|
| 0.02 INCH MIN. GAUGE SIZE 0.04 INCH MAX. GAUGE SIZE 0.02 INCH, 0.022 INCH, 0.025 INCH, 0.027 INCH, 0.028 INCH, 0.03 INCH, 0.035 INCH, 0.04 INCH INCREMENT PROTO[R] BRAND WITH... | |
| 0.02 INCH MIN. GAUGE SIZE 0.04 INCH MAX. GAUGE SIZE 8 LEAVE(S) 0.02 INCH, 0.025 INCH, 0.028 INCH, 0.03 INCH, 0.032 INCH, 0.034 INCH, 0.035 INCH, 0.04 INCH INCREMENT BLACKHAWK[T]... | |
| 0.044 INCH MIN. GAUGE SIZE 0.08 INCH MAX. GAUGE SIZE IGNITION SYSTEM APPLICATION 0.044 INCH, 0.045 INCH, 0.05 INCH, 0.054 INCH, 0.06 INCH, 0.08 INCH INCREMENT PROTO[R] BRAND WITH BLADE... | |
| 0.044 INCH MIN. GAUGE SIZE 0.08 INCH MAX. GAUGE SIZE IGNITION SYSTEM APPLICATION 6 LEAVE(S) 0.044 INCH, 0.045 INCH, 0.05 INCH, 0.054 INCH, 0.06 INCH, 0.08 INCH INCREMENT BLACKHAWK[T] BRAND... | |
| BENT TYPE 1/2 INCH LEAF WIDTH 1/2 LEAF WIDTH - FRACTIONAL 0.009 INCH MIN. GAUGE SIZE 0.027 INCH MAX. GAUGE SIZE 16 LEAVE(S) INCREMENT 0.001 INCH FROM 0.009 TO 0.011... | |
| BENT TYPE STEEL MATERIAL 4 INCH LEAF LENGTH 1/2 INCH LEAF WIDTH 1/2 LEAF WIDTH - FRACTIONAL 0.006 INCH MIN. GAUGE SIZE 0.02 INCH MAX. GAUGE SIZE 11 LEAVE(S) 0.006... | |
| STRAIGHT, ROUND EDGE TYPE 0.0015 INCH MAX. GAUGE SIZE PROTO[R] BRAND WEIGHT 0.01 LB | |
| STRAIGHT, ROUND EDGE TYPE 0.002 INCH MAX. GAUGE SIZE PROTO[R] BRAND WEIGHT 0.01 LB | |
| STRAIGHT, ROUND EDGE TYPE 0.003 INCH MAX. GAUGE SIZE PROTO[R] BRAND WEIGHT 0.01 LB | |
| STRAIGHT, ROUND EDGE TYPE 0.004 INCH MAX. GAUGE SIZE PROTO[R] BRAND WEIGHT 0.04 LB | |
| STRAIGHT, ROUND EDGE TYPE 0.005 INCH MAX. GAUGE SIZE PROTO[R] BRAND WEIGHT 0.01 LB | |
| STRAIGHT, ROUND EDGE TYPE 0.01 INCH MAX. GAUGE SIZE PROTO[R] BRAND WEIGHT 0.02 LB | |
| STRAIGHT, ROUND EDGE TYPE 12 INCH LEAF LENGTH 1/2 INCH LEAF WIDTH 1/2 LEAF WIDTH - FRACTIONAL 0.0015 INCH MIN. GAUGE SIZE 0.02 INCH MAX. GAUGE SIZE 12 LEAVE(S) 0.0015... | |
| STRAIGHT, ROUND EDGE TYPE 12 INCH LEAF LENGTH 1/2 INCH LEAF WIDTH 12 LEAF LENGTH - DECIMAL .5 LEAF WIDTH - DECIMAL 12 LEAF LENGTH - FRACTIONAL 1/2 LEAF WIDTH... | |
| STRAIGHT, ROUND EDGE TYPE 3 1/16 INCH LEAF LENGTH 1/2 INCH LEAF WIDTH 3.0625 LEAF LENGTH - DECIMAL .5 LEAF WIDTH - DECIMAL 3 1/16 LEAF LENGTH - FRACTIONAL 1/2... | |
| STRAIGHT, ROUND EDGE TYPE 3 5/16 INCH LEAF LENGTH 1/2 INCH LEAF WIDTH 3.3125 LEAF LENGTH - DECIMAL .5 LEAF WIDTH - DECIMAL 3 5/16 LEAF LENGTH - FRACTIONAL 1/2... | |
| STRAIGHT, ROUND EDGE TYPE 3.31 INCH LEAF LENGTH 0.5 INCH LEAF WIDTH 0.0015 INCH MIN. GAUGE SIZE 0.035 INCH MAX. GAUGE SIZE 25 LEAVE(S) 0.0015 INCH, INCREMENT 0.001 INCH FROM... | |
| STRAIGHT, ROUND EDGE TYPE 3.31 INCH LEAF LENGTH 0.5 INCH LEAF WIDTH 0.004 INCH MIN. GAUGE SIZE 0.025 INCH MAX. GAUGE SIZE 22 LEAVE(S) BLACKHAWK[T] BRAND | |
| STRAIGHT, ROUND EDGE TYPE 3.31 INCH LEAF LENGTH 0.5 INCH LEAF WIDTH 0.006 INCH MIN. GAUGE SIZE 0.02 INCH MAX. GAUGE SIZE 15 LEAVE(S) 0.001 INCH INCREMENT BLACKHAWK[T] BRAND | |
| STRAIGHT, ROUND EDGE TYPE BRASS MATERIAL 3 5/16 INCH LEAF LENGTH 1/2 INCH LEAF WIDTH 3.3125 LEAF LENGTH - DECIMAL .5 LEAF WIDTH - DECIMAL 3 5/16 LEAF LENGTH -... | |
| STRAIGHT, ROUND EDGE TYPE STEEL MATERIAL 1 3/4 INCH LEAF LENGTH 1/4 INCH LEAF WIDTH 1 3/4 LEAF LENGTH - FRACTIONAL 1/4 LEAF WIDTH - FRACTIONAL 0.013 INCH MIN. GAUGE... | |
| STRAIGHT, ROUND EDGE TYPE STEEL MATERIAL 12 INCH LEAF LENGTH 1/2 INCH LEAF WIDTH 0.0015 INCH MIN. GAUGE SIZE 0.04 INCH MAX. GAUGE SIZE 25 LEAVE(S) 0.0015, 0.002, 0.003, 0.004,... | |
| STRAIGHT, ROUND EDGE TYPE STEEL MATERIAL 3 5/16 INCH LEAF LENGTH 1/2 INCH LEAF WIDTH 3 5/16 LEAF LENGTH - FRACTIONAL 1/2 LEAF WIDTH - FRACTIONAL 0.004/0.006 INCH MIN. GAUGE... | |
| STRAIGHT, ROUND EDGE TYPE STEEL MATERIAL 3 INCH LEAF LENGTH 0.003 INCH MIN. GAUGE SIZE 0.018 INCH MAX. GAUGE SIZE 9 LEAVE(S) INCREMENT 0.001 INCH FROM 0.003 TO 0.006 INCH,... | |
| STRAIGHT, ROUND EDGE TYPE STEEL MATERIAL 3 INCH LEAF LENGTH 1/2 INCH LEAF WIDTH 1/2 LEAF WIDTH - FRACTIONAL 0.0015 INCH MIN. GAUGE SIZE 0.04 INCH MAX. GAUGE SIZE 25... | |
| STRAIGHT, ROUND EDGE TYPE STEEL MATERIAL 3 INCH LEAF LENGTH 1/2 INCH LEAF WIDTH 1/2 LEAF WIDTH - FRACTIONAL 0.06 MM MIN. GAUGE SIZE 0.7 MM MAX. GAUGE SIZE 0.06... |