Proto® Industrial Tools Combination Wrench J1218HASD

Description
8 7/8 INCH OVERALL LENGTH 14.2875 SMALLER END SIZE IN MM 14.2875 LARGER END SIZE IN MM 9/16 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL .5625 SMALLER END SIZE - DECIMAL .5625 LARGER END SIZE - DECIMAL 9/16 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE 23/64 INCH X 9/32 INCH HEAD THICKNESS 6 POINT(S) 15 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.21 LB APPLICABLE STANDARD FEDERAL GGG-W-363E, ANSI B107.6 ITEMS/FEATURES ANTI SLIP DESIGN OPEN END HEAD DIMENSION 27/32 INCH BOX END DIAMETER X 1 3/16 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
8 7/8 INCH OVERALL LENGTH 14.2875 SMALLER END SIZE IN MM 14.2875 LARGER END SIZE IN MM 9/16 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL .5625 SMALLER END SIZE - DECIMAL .5625 LARGER END SIZE - DECIMAL 9/16 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE 23/64 INCH X 9/32 INCH HEAD THICKNESS 6 POINT(S) 15 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.21 LB APPLICABLE STANDARD FEDERAL GGG-W-363E, ANSI B107.6 ITEMS/FEATURES ANTI SLIP DESIGN OPEN END HEAD DIMENSION 27/32 INCH BOX END DIAMETER X 1 3/16 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1218HASD - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1218HASD
Combination Wrench J1218HASD
8 7/8 INCH OVERALL LENGTH 14.2875 SMALLER END SIZE IN MM 14.2875 LARGER END SIZE IN MM 9/16 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL .5625 SMALLER END SIZE - DECIMAL .5625 LARGER END SIZE - DECIMAL 9/16 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE 23/64 INCH X 9/32 INCH HEAD THICKNESS 6 POINT(S) 15 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.21 LB APPLICABLE STANDARD FEDERAL GGG-W-363E, ANSI B107.6 ITEMS/FEATURES ANTI SLIP DESIGN OPEN END HEAD DIMENSION 27/32 INCH BOX END DIAMETER X 1 3/16 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 8 7/8 INCH OVERALL LENGTH
  • 14.2875 SMALLER END SIZE IN MM
  • 14.2875 LARGER END SIZE IN MM
  • 9/16 SMALLER END SIZE - FRACTIONAL
  • 9/16 LARGER END SIZE - FRACTIONAL
  • .5625 SMALLER END SIZE - DECIMAL
  • .5625 LARGER END SIZE - DECIMAL
  • 9/16 INCH SMALLER END SIZE
  • 9/16 INCH LARGER END SIZE
  • 23/64 INCH X 9/32 INCH HEAD THICKNESS
  • 6 POINT(S)
  • 15 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • WEIGHT 0.21 LB
  • APPLICABLE STANDARD FEDERAL GGG-W-363E, ANSI B107.6
  • ITEMS/FEATURES ANTI SLIP DESIGN OPEN END
  • HEAD DIMENSION 27/32 INCH BOX END DIAMETER X 1 3/16 INCH OPEN END WIDTH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1218HASD
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH FOR 7/16 SET SCREW. - A 4T15-218 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2188 inch (5.56 mm)
View Details
SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details