Proto® Industrial Tools Combination Wrench J1260M

Description
ALLOY STEEL MATERIAL SATIN FINISH 29 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 60 SMALLER END SIZE IN MM 60 LARGER END SIZE IN MM 60 MM SMALLER END SIZE 60 MM LARGER END SIZE 1 9/16 INCH HEAD THICKNESS 12 POINT(S) TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 13 LB HEAD DIMENSION 4 1/2 INCH W OPEN END X 3 5/8 INCH W BOX END
Datasheet
Description
ALLOY STEEL MATERIAL SATIN FINISH 29 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 60 SMALLER END SIZE IN MM 60 LARGER END SIZE IN MM 60 MM SMALLER END SIZE 60 MM LARGER END SIZE 1 9/16 INCH HEAD THICKNESS 12 POINT(S) TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 13 LB HEAD DIMENSION 4 1/2 INCH W OPEN END X 3 5/8 INCH W BOX END
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1260M - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1260M
Combination Wrench J1260M
ALLOY STEEL MATERIAL SATIN FINISH 29 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 60 SMALLER END SIZE IN MM 60 LARGER END SIZE IN MM 60 MM SMALLER END SIZE 60 MM LARGER END SIZE 1 9/16 INCH HEAD THICKNESS 12 POINT(S) TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 13 LB HEAD DIMENSION 4 1/2 INCH W OPEN END X 3 5/8 INCH W BOX END
  • ALLOY STEEL MATERIAL
  • SATIN FINISH
  • 29 3/4 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 60 SMALLER END SIZE IN MM
  • 60 LARGER END SIZE IN MM
  • 60 MM SMALLER END SIZE
  • 60 MM LARGER END SIZE
  • 1 9/16 INCH HEAD THICKNESS
  • 12 POINT(S)
  • TORQUEPLUS[T], PROTO[R] BRAND
  • WEIGHT 13 LB
  • HEAD DIMENSION 4 1/2 INCH W OPEN END X 3 5/8 INCH W BOX END
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1260M
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #4 & 5 CAP SCREW & #10 SET SCREW. - A 4T15-094 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0938 inch (2.38 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details