Proto® Industrial Tools Box End Wrench J2620SW

Description
HEAVY DUTY, SINGLE END, STRAIGHT TYPE BLACK OXIDE FINISH 10-3/4 INCH OVERALL LENGTH 1-1/4 INCH SMALLER END SIZE 1-7/8 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 13/16 INCH HEAD THICKNESS 12 POINT(S)
Datasheet
Description
HEAVY DUTY, SINGLE END, STRAIGHT TYPE BLACK OXIDE FINISH 10-3/4 INCH OVERALL LENGTH 1-1/4 INCH SMALLER END SIZE 1-7/8 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 13/16 INCH HEAD THICKNESS 12 POINT(S)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J2620SW - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J2620SW
Box End Wrench J2620SW
HEAVY DUTY, SINGLE END, STRAIGHT TYPE BLACK OXIDE FINISH 10-3/4 INCH OVERALL LENGTH 1-1/4 INCH SMALLER END SIZE 1-7/8 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 13/16 INCH HEAD THICKNESS 12 POINT(S)
  • HEAVY DUTY, SINGLE END, STRAIGHT TYPE
  • BLACK OXIDE FINISH
  • 10-3/4 INCH OVERALL LENGTH
  • 1-1/4 INCH SMALLER END SIZE
  • 1-7/8 INCH SMALLER END OUTER DIAMETER
  • ANGLE STYLE
  • 13/16 INCH HEAD THICKNESS
  • 12 POINT(S)
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J2620SW
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Socket Wrench - Model 58 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 3.5 to 4.62 inch (88.9 to 117 mm)
Wrench Length 43.5 inch (1105 mm)
View Details
SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details